- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Additional Feature
- Address Bus Width
- Boundary Scan
- Bus Compatibility
- Clock Frequency-Max
- External Data Bus Width
- JESD-30 Code
Attribute column
Manufacturer
Teledyne LeCroy Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Ihs Manufacturer | Kind of connector | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Spatial orientation | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Type of connector | Additional Feature | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Seated Height-Max | Address Bus Width | Boundary Scan | External Data Bus Width | Bus Compatibility | Profile | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC107AEGH100LD Teledyne e2v | In Stock | - | Datasheet | - | - | - | - | - | - | - | TELEDYNE E2V (UK) LTD | - | - | - | - | - | , | - | - | Obsolete | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC107AMZFU100LD Teledyne e2v | In Stock | - | Datasheet | YES | 503 | 66 MHz | socket | 1x7 | 2.54mm | SMT | E2V TECHNOLOGIES PLC | female | 125 °C | -55 °C | PLASTIC/EPOXY | BGA | BGA, | SQUARE | GRID ARRAY | Obsolete | BGA | straight | 2.625 V | 2.375 V | 2.5 V | pin strips | ALSO REQUIRES 3.3V SUPPLY | 8542.39.00.01 | BOTTOM | BALL | 1.27 mm | unknown | 503 | S-PBGA-B503 | Not Qualified | MILITARY | 2.75 mm | 32 | YES | 64 | POWERPC 603E; POWERPC 740; POWERPC 750; PC7400; 60X | beryllium copper | 33 mm | 33 mm | ||
![]() PCX107AMZFU100LC Teledyne e2v | In Stock | - | Datasheet | YES | 503 | 66 MHz | - | - | - | - | E2V TECHNOLOGIES PLC | - | 125 °C | -55 °C | PLASTIC/EPOXY | BGA | BGA, | SQUARE | GRID ARRAY | Obsolete | BGA | - | 2.625 V | 2.375 V | 2.5 V | - | ALSO REQUIRES 3.3V SUPPLY | 8542.39.00.01 | BOTTOM | BALL | 1.27 mm | unknown | 503 | S-PBGA-B503 | Not Qualified | MILITARY | 2.75 mm | 32 | YES | 64 | POWERPC 603E; POWERPC 740; POWERPC 750; PC7400; 60X | - | 33 mm | 33 mm | ||
![]() PC5674FK4MZP3 Teledyne | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |