- Address Bus Width
- Bit Size
- Clock Frequency-Max
- DAC Channels
- DMA Channels
- Data Bus Width
- ECCN Code
- External Data Bus Width
- HTS Code
- Has ADC
- Ihs Manufacturer
- Interface
Attribute column
Manufacturer
Teledyne LeCroy Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Clock Frequency-Max | Ihs Manufacturer | Mfr | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Composition | Power (Watts) | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Failure Rate | Temperature Grade | Interface | Speed | uPs/uCs/Peripheral ICs Type | Bit Size | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Address Bus Width | Screening Level | External Data Bus Width | ROM Programmability | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC5566MZPU132ZM2 Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS68332VR120A Teledyne LeCroy | In Stock | - | - | 0805 (2012 Metric) | - | 0805 | - | RK73G2A | - | - | KOA Speer Electronics, Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | RK73G-RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 2 | - | ±50ppm/°C | 261 kOhms | Thick Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | QSPI/SCI | - | - | - | - | - | 32 Bit | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | 0.024 (0.60mm) | AEC-Q200 | ||
![]() TS68HC811E2MC Teledyne e2v | In Stock | - | Datasheet | - | NO | - | 48 | - | 8.4 MHz | ATMEL GRENOBLE | - | 34 | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | , | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | 3A001.A.2.C | - | - | - | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | unknown | 48 | R-CDIP-T48 | Not Qualified | - | MILITARY | - | 2.1 MHz | MICROCONTROLLER | 8 | NO | NO | - | NO | NO | 16 | - | 8 | EEPROM | - | - | - | ||
![]() TS68332VR20A Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | QSPI/SCI | - | - | - | - | - | 32 Bit | - | - | - | - | - | - | - | - | - | ||
![]() TS68HC811E2MC1B/C Teledyne e2v | In Stock | - | Datasheet | - | NO | - | 48 | - | 8.4 MHz | ATMEL GRENOBLE | - | 34 | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | , | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | 3A001.A.2.C | - | - | - | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | unknown | 48 | R-CDIP-T48 | Not Qualified | - | MILITARY | - | 2.1 MHz | MICROCONTROLLER | 8 | NO | NO | - | NO | NO | 16 | MIL-STD-883 Class B | 8 | EEPROM | - | - | - |