- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Family
- JESD-30 Code
- Logic IC Type
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Manufacturer
Teledyne LeCroy Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Trigger Type | Propagation Delay (tpd) | Control Type | Power Supply Current-Max (ICC) | fmax-Min | Count Direction | Load/Preset Input | Mode of Operation | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5962-9220001M3A Teledyne e2v | In Stock | - | Datasheet | YES | 28 | TELEDYNE E2V (UK) LTD | 50 pF | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | QCCN, LCC28,.45SQ | LCC28,.45SQ | SQUARE | CHIP CARRIER | Active | 5 V | e0 | TIN LEAD | - | 8542.39.00.01 | QUAD | NO LEAD | 1 | 1.27 mm | compliant | S-CQCC-N28 | Qualified | 5.5 V | MILITARY | 4.5 V | 2 | 10 | ACT | 3-STATE | 1.905 mm | TRUE | BUS DRIVER | 0.024 A | 11 ns | 38535Q/M;38534H;883B | - | 11 ns | - | - | - | - | - | - | 11.43 mm | 11.43 mm | ||
![]() 54AC191FMQB Teledyne e2v | In Stock | - | Datasheet | YES | 16 | E2V TECHNOLOGIES PLC | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DFP | , | FL16,.26 | RECTANGULAR | FLATPACK | Active | 5 V | - | - | - | 8542.39.00.01 | DUAL | FLAT | 1 | 1.27 mm | compliant | R-GDFP-F16 | - | 6 V | - | 2 V | - | - | AC | - | 2.032 mm | - | BINARY COUNTER | - | 16.5 ns | MIL-STD-883 Class B | POSITIVE EDGE | 16.5 ns | - | 50 mA | 80 MHz | BIDIRECTIONAL | YES | SYNCHRONOUS | 9.6645 mm | 6.604 mm | ||
![]() 5962-8755201RX Teledyne e2v | In Stock | - | - | NO | 20 | TELEDYNE E2V (UK) LTD | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | 3 V | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | compliant | R-GDIP-T20 | Not Qualified | 6 V | MILITARY | 2 V | 2 | 4 | AC | 3-STATE | 5.08 mm | TRUE | BUS DRIVER | - | - | - | - | 12.5 ns | - | - | - | - | - | - | 24.51 mm | 7.62 mm | ||
![]() 54AC245WG-QML Teledyne e2v | In Stock | - | Datasheet | - | - | E2V TECHNOLOGIES PLC | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | 8542.39.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54ACTQ16646FMQB Teledyne e2v | In Stock | - | Datasheet | YES | 56 | E2V TECHNOLOGIES PLC | 50 pF | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DFP | , | FL56,.4,25 | RECTANGULAR | FLAT PACK | Active | 5 V | - | - | - | 8542.39.00.01 | DUAL | FLAT | 2 | 0.64 mm | compliant | R-GDFP-F56 | - | 5.5 V | - | 4.5 V | 2 | 8 | ACT | 3-STATE | 2.54 mm | TRUE | REGISTERED BUS TRANSCEIVER | 0.024 A | 10.2 ns | MIL-STD-883 Class B | - | 10.2 ns | INDEPENDENT CONTROL | 50 mA | - | BIDIRECTIONAL | - | - | 18.8 mm | 9.65 mm | ||
![]() 5962-9218001MSA Teledyne e2v | In Stock | - | Datasheet | YES | 20 | TELEDYNE E2V (UK) LTD | 50 pF | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DFP | DFP, FL20,.3 | FL20,.3 | RECTANGULAR | FLATPACK | Active | 5 V | e0 | TIN LEAD | BROADSIDE VERSION OF 373 | 8542.39.00.01 | DUAL | FLAT | 1 | 1.27 mm | compliant | R-GDFP-F20 | Qualified | 6 V | MILITARY | 2 V | 2 | 8 | AC | 3-STATE | 2.286 mm | TRUE | BUS DRIVER | 0.012 A | 16 ns | 38535Q/M;38534H;883B | - | 11 ns | - | - | - | - | - | - | - | 6.731 mm |