- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Family
- JESD-30 Code
- Length
- Load Capacitance (CL)
- Logic IC Type
- Max I(ol)
- Number of Functions
Attribute column
Manufacturer
Teledyne LeCroy Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Number of Terminals | Capacitors series | Case - inch | Case - mm | Gross Weight | Handle color | Ihs Manufacturer | Iron tip shape | Kind of capacitor | Load Capacitance (CL) | Mounting | Nominal voltage | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Supply Voltage-Nom (Vsup) | Type of capacitor | Tolerance | Type | Additional Feature | HTS Code | Capacitance | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Dielectric | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Family | Number of Inputs | Seated Height-Max | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Propagation Delay (tpd) | Schmitt Trigger | Power Supply Current-Max (ICC) | Power | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 54F08DMQB Teledyne e2v | In Stock | - | Datasheet | NO | - | 14 | - | - | - | - | - | TELEDYNE E2V (UK) LTD | - | - | 50 pF | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Active | 5 V | - | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 4 | 2.54 mm | compliant | R-GDIP-T14 | Not Qualified | - | 5.5 V | MILITARY | 4.5 V | F/FAST | 2 | 5.08 mm | AND GATE | 0.02 A | 7.5 ns | MIL-STD-883 | 7.5 ns | NO | 12.9 mA | - | 19.939 mm | 7.62 mm | ||
![]() 10509/BEA Teledyne e2v | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | E2V TECHNOLOGIES PLC | - | - | - | - | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-9218101MCA(NSC) Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M38510/75701BCA(E2VNSC) Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-87612012A(NSC) Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-87612012A(E2VNSC) Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-9059001MDA(E2VNSC) Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-9218101M2A(E2VNSC) Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54F04DMQB Teledyne e2v | In Stock | - | Datasheet | NO | handle - Nylon PA-66 | 14 | - | - | - | 167.00 | red | TELEDYNE E2V (UK) LTD | cone | - | 50 pF | - | 220 (AC) V | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Active | 5 V | - | - | Electric soldering iron TP-210 Series | LG_MAX | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 6 | 2.54 mm | compliant | R-GDIP-T14 | - | - | 5.5 V | MILITARY | 4.5 V | F/FAST | 1 | 5.08 mm | INVERTER | 0.02 A | 7 ns | MIL-STD-883 | 7 ns | NO | - | 30 W | 19.939 mm | 7.62 mm | ||
![]() 54AC32DMQB Teledyne e2v | In Stock | - | Datasheet | NO | - | 14 | KGM | 0201 | 0603 | - | - | TELEDYNE E2V (UK) LTD | - | MLCC | 50 pF | SMD | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Active | 3.3 V | ceramic | ±5% | - | LG_MAX | 8542.39.00.01 | 22pF | DUAL | THROUGH-HOLE | 4 | 2.54 mm | compliant | R-GDIP-T14 | - | C0G (NP0) | 6 V | MILITARY | 2 V | AC | 2 | 5.08 mm | OR GATE | 0.012 A | 12 ns | MIL-STD-883 | 12 ns | NO | - | - | 19.939 mm | 7.62 mm |