- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Family
- JESD-30 Code
- Logic IC Type
- Max I(ol)
- Number of Bits
- Number of Functions
- Number of Terminals
Attribute column
Manufacturer
Teledyne LeCroy Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Trigger Type | Propagation Delay (tpd) | Control Type | Power Supply Current-Max (ICC) | fmax-Min | Count Direction | Max Frequency@Nom-Sup | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 54AC373LMQB Teledyne e2v | In Stock | - | Datasheet | YES | 20 | E2V TECHNOLOGIES PLC | 50 pF | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | , | LCC20,.35SQ | SQUARE | CHIP CARRIER | Active | - | 5 V | - | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | 1 | 1.27 mm | compliant | - | S-CQCC-N20 | - | 6 V | - | 2 V | 2 | 8 | AC | 3-STATE | 1.905 mm | TRUE | BUS DRIVER | 0.024 A | 16.5 ns | MIL-STD-883 Class B | - | 16.5 ns | ENABLE LOW | 50 mA | - | UNIDIRECTIONAL | - | 8.89 mm | 8.89 mm | ||
![]() 54ACQ573FMQB Teledyne e2v | In Stock | - | Datasheet | YES | 20 | E2V TECHNOLOGIES PLC | 50 pF | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DFP | , | FL20,.3 | RECTANGULAR | FLATPACK | Active | - | 5 V | - | - | - | - | 8542.39.00.01 | DUAL | FLAT | 1 | 1.27 mm | compliant | - | R-GDFP-F20 | - | 6 V | - | 2 V | 2 | 8 | AC | 3-STATE | 2.286 mm | TRUE | BUS DRIVER | 0.024 A | - | - | - | 15 ns | ENABLE LOW | - | - | - | - | 13.716 mm | 6.731 mm | ||
![]() 54ACT534DMQB Teledyne e2v | In Stock | - | Datasheet | - | - | E2V TECHNOLOGIES PLC | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT54FCT273ATDB Teledyne e2v | In Stock | - | Datasheet | NO | 20 | E2V TECHNOLOGIES PLC | 50 pF | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | , | DIP20,.3 | RECTANGULAR | IN-LINE | Active | - | 5 V | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 8 | 2.54 mm | compliant | - | R-GDIP-T20 | - | 5.5 V | - | 4.5 V | - | 1 | FCT | - | 5.08 mm | TRUE | D FLIP-FLOP | 0.032 A | 8.3 ns | MIL-STD-883 Class B | POSITIVE EDGE | 8.3 ns | - | 16.3 mA | - | - | - | 25.019 mm | 7.62 mm | ||
![]() 54ABT377J-QML Teledyne e2v | In Stock | - | Datasheet | NO | 20 | E2V TECHNOLOGIES PLC | 50 pF | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | , | DIP20,.3 | RECTANGULAR | IN-LINE | Active | - | 5 V | - | - | - | LG_MAX | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | compliant | - | R-GDIP-T20 | - | 5.5 V | - | 4.5 V | - | 8 | ABT | - | 5.08 mm | TRUE | D FLIP-FLOP | 0.048 A | - | - | POSITIVE EDGE | 6.8 ns | - | 30 mA | 150 MHz | - | 150000000 Hz | 25.019 mm | 7.62 mm | ||
![]() 54AC175DMQB Teledyne e2v | In Stock | - | Datasheet | NO | 16 | E2V TECHNOLOGIES PLC | 50 pF | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | , | DIP16,.3 | RECTANGULAR | IN-LINE | Active | - | 5 V | - | - | - | LG_MAX | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | compliant | - | R-GDIP-T16 | - | 6 V | - | 2 V | - | 4 | AC | - | 5.08 mm | COMPLEMENTARY | D FLIP-FLOP | 0.024 A | 15 ns | - | POSITIVE EDGE | 15 ns | - | 0.04 mA | 95 MHz | - | - | 19.94 mm | 7.62 mm | ||
![]() M38510/31602BFA Teledyne e2v | In Stock | - | Datasheet | YES | 16 | TELEDYNE E2V (UK) LTD | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DFP | DFP, FL16,.3 | FL16,.3 | RECTANGULAR | FLATPACK | Active | DFP | 5 V | e0 | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | FLAT | 1 | 1.27 mm | compliant | 16 | R-GDFP-F16 | Qualified | 5.5 V | MILITARY | 4.5 V | - | 2 | LS | - | - | TRUE | R-S LATCH | 0.004 A | 42 ns | 38535Q/M;38534H;883B | NEGATIVE EDGE | 42 ns | - | 7 mA | - | - | - | - | - | ||
![]() 54ACT574FMQB Teledyne e2v | In Stock | - | Datasheet | YES | 20 | E2V TECHNOLOGIES PLC | 50 pF | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DFP | , | FL20,.3 | RECTANGULAR | FLATPACK | Active | - | 5 V | - | - | - | - | 8542.39.00.01 | DUAL | FLAT | 1 | 1.27 mm | compliant | - | R-CDFP-F20 | - | 5.5 V | - | 4.5 V | 2 | 8 | ACT | 3-STATE | 2.286 mm | - | BUS DRIVER | 0.024 A | 13.5 ns | - | POSITIVE EDGE | 13.5 ns | ENABLE LOW | - | - | UNIDIRECTIONAL | - | 13.716 mm | 6.731 mm |