- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Memory Density
- Package Description
- JESD-30 Code
- Memory IC Type
- Memory Width
- Number of Functions
- Number of Terminals
Attribute column
Manufacturer
Teledyne LeCroy Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Ihs Manufacturer | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Write Cycle Time-Max (tWC) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5962-8866208YA Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-8866203NA Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-8606304XA Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-8866207UA Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-3829430MUA Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-8751408XA Teledyne LeCroy | 659 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-9175204MXA Teledyne LeCroy | 784 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-8981704UA(CYPRESS) Teledyne LeCroy | 548 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-90658033C(E2VST) Teledyne LeCroy | 995 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-8961409MXA(ST) Teledyne LeCroy | 2848 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QP7C245A-15PC Teledyne LeCroy | 875 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WS57C256F-55D Teledyne e2v | In Stock | - | Datasheet | NO | 28 | 55 ns | TELEDYNE E2V (UK) LTD | 32768 words | 32000 | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | 0.600 INCH, CERAMIC, DIP-28 | - | RECTANGULAR | IN-LINE | Active | DIP | - | 5 V | - | - | EAR99 | - | - | 8542.32.00.61 | DUAL | THROUGH-HOLE | 1 | - | compliant | 28 | R-CDIP-T28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.025 mA | 32KX8 | - | - | 8 | - | 262144 bit | - | PARALLEL | - | UVPROM | - | - | - | - | ||
![]() AM27C64-150JI Teledyne e2v | In Stock | - | Datasheet | YES | 32 | 150 ns | TELEDYNE E2V (UK) LTD | 8192 words | 8000 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | LCC-32 | - | RECTANGULAR | CHIP CARRIER | Active | - | - | 5 V | - | - | EAR99 | - | - | 8542.32.00.61 | QUAD | J BEND | 1 | 1.27 mm | compliant | - | R-PQCC-J32 | - | 5.5 V | INDUSTRIAL | 4.5 V | ASYNCHRONOUS | 0.025 mA | 8KX8 | - | 3.556 mm | 8 | - | 65536 bit | - | PARALLEL | - | UVPROM | - | - | 13.97 mm | 11.43 mm | ||
![]() 5962-8606306YC Teledyne e2v | In Stock | - | Datasheet | YES | 32 | 120 ns | TELEDYNE E2V (UK) LTD | 32768 words | 32000 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | QCCN, LCC32,.45X.55 | LCC32,.45X.55 | RECTANGULAR | CHIP CARRIER | Active | - | No | 5 V | e0 | No | 3A001.A.2.C | TIN LEAD | - | 8542.32.00.61 | QUAD | NO LEAD | 1 | 1.27 mm | compliant | - | R-CQCC-N32 | Qualified | 5.5 V | MILITARY | 4.5 V | ASYNCHRONOUS | 0.065 mA | 32KX8 | 3-STATE | 3.3 mm | 8 | 0.0003 A | 262144 bit | 38535Q/M;38534H;883B | PARALLEL | COMMON | UVPROM | 12.5 V | - | 13.97 mm | 11.43 mm | ||
![]() AS27C256-20ECAM Teledyne e2v | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WS57C128FB-70DM Teledyne e2v | In Stock | - | Datasheet | NO | 28 | 70 ns | TELEDYNE E2V (UK) LTD | 16384 words | 16000 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | 0.600 INCH, CERAMIC, DIP-28 | - | RECTANGULAR | IN-LINE | Active | DIP | - | 5 V | - | - | 3A001.A.2.C | - | - | 8542.32.00.61 | DUAL | THROUGH-HOLE | 1 | - | compliant | 28 | R-CDIP-T28 | Not Qualified | 5.5 V | MILITARY | 4.5 V | ASYNCHRONOUS | 0.04 mA | 16KX8 | - | - | 8 | - | 131072 bit | MIL-STD-883 Class C | PARALLEL | - | UVPROM | - | - | - | - | ||
![]() 5962-3826707MZA Teledyne e2v | In Stock | - | Datasheet | YES | 32 | 120 ns | E2V TECHNOLOGIES PLC | 131072 words | 128000 | 125 °C | -55 °C | UNSPECIFIED | DFP | DFP, | - | RECTANGULAR | FLATPACK | Obsolete | DFP | No | 5 V | e0 | No | 3A001.A.2.C | TIN LEAD | AUTOMATIC WRITE | 8542.32.00.51 | DUAL | FLAT | 1 | 1.27 mm | compliant | 32 | R-XDFP-F32 | Not Qualified | 5.5 V | MILITARY | 4.5 V | ASYNCHRONOUS | - | 128KX8 | - | 3.048 mm | 8 | - | 1048576 bit | MIL-STD-883 | PARALLEL | - | EEPROM | 5 V | 10 ms | 20.85 mm | 11.6586 mm | ||
![]() 5962-87515123A Teledyne e2v | In Stock | - | - | YES | 28 | 25 ns | TELEDYNE E2V (UK) LTD | 8192 words | 8000 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | WQCCN | - | LCC28,.45SQ | SQUARE | CHIP CARRIER, WINDOW | Active | - | - | 5 V | e0 | - | 3A001.A.2.C | TIN LEAD | POWER SWITCHED PROM | 8542.32.00.61 | QUAD | NO LEAD | 1 | 1.27 mm | compliant | - | S-CQCC-N28 | Qualified | 5.5 V | MILITARY | 4.5 V | ASYNCHRONOUS | 0.14 mA | 8KX8 | 3-STATE | 2.8956 mm | 8 | 0.05 A | 65536 bit | 38535Q/M;38534H;883B | PARALLEL | COMMON | UVPROM | - | - | 11.43 mm | 11.43 mm | ||
![]() QP7C185A-20DMB Teledyne e2v | In Stock | - | Datasheet | - | - | - | TELEDYNE E2V (UK) LTD | - | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | EAR99 | - | - | 8542.32.00.41 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-8751506LA(ST) Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |