- ECCN Code
- HTS Code
- Ihs Manufacturer
- Number of Terminals
- Package Body Material
- Package Description
- Package Equivalence Code
- Package Style
- Part Life Cycle Code
- Qualification Status
- Reach Compliance Code
- Adjustability
Attribute column
Manufacturer
Teledyne LeCroy PMIC - Voltage Regulators - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom (Vsup) | ECCN Code | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Number of Outputs | Qualification Status | Supply Current-Max (Isup) | Dropout Voltage1-Nom | Output Voltage1-Max | Output Voltage1-Min | Output Current1-Max | Screening Level | Operating Temperature TJ-Max | Adjustability | Load Regulation-Max(%) | Line Regulation-Max (%/V) | Operating Temperature TJ-Min | Output Voltage2-Max | Output Voltage2-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RM4194D Teledyne e2v | In Stock | - | Datasheet | NO | 14 | E2V TECHNOLOGIES PLC | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Active | No | - | EAR99 | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | compliant | R-XDIP-T14 | 2 | Not Qualified | - | 3 V | 42 V | 0.1 V | 0.1 A | - | 125 °C | ADJUSTABLE | 0.004% | 0.1 | -55 °C | -42 V | -0.1 V | ||
![]() RM4194D/883B Teledyne e2v | In Stock | - | Datasheet | NO | 14 | E2V TECHNOLOGIES PLC | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Active | No | - | EAR99 | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | compliant | R-XDIP-T14 | 2 | Not Qualified | - | 3 V | 42 V | 0.1 V | 0.1 A | 38535Q/M;38534H;883B | 125 °C | ADJUSTABLE | 0.004% | 0.1 | -55 °C | -42 V | -0.1 V | ||
![]() PC27007.5-4701 Teledyne Technologies Inc | In Stock | - | Datasheet | - | 7 | TELEDYNE TECHNOLOGIES INC | PLASTIC/EPOXY | - | , MODULE,7LEAD,2.5 | MODULE,7LEAD,2.5 | - | MICROELECTRONIC ASSEMBLY | Active | - | 5 V | EAR99 | 8542.39.00.01 | - | - | - | compliant | - | - | Not Qualified | 45 mA | - | - | - | - | - | - | - | - | - | - | - | - |