- Manufacturer
- Operate Time
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Body Height
- Body Length or Diameter
- Coil Operate Voltage(DC)
- Coil/Input Supply Type
- CoilResistance
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
Attribute column
Manufacturer
Teledyne LeCroy Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Weight | Number of Terminals | Brand | Coil Voltage-Nom | CoilResistance | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Series | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Reach Compliance Code | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Input Switching Control Type | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Switching Time | Terminal Length | Product Category | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ER432D-12B/Q Teledyne Relays | In Stock | - | - | - | - | - | 8 | Teledyne Relays | 12 V | 850 Ω | 100000 Cycle(s) | 1 | TELEDYNE TECHNOLOGIES INC | Teledyne Relays | ER432D-12B/Q | 125 °C | -65 °C | Active | 5.63 | - | No | - | e0 | EAR99 | Tin/Lead (Sn60Pb40) | - | 8536.41.00.20 | Relays | compliant | 9.4 mm | - | 9.4mm x 9.52mm | 100 mΩ | 10000000000 Ω | 1 A | HERMETICAL | 28 V | SOLDER | - | High Frequency Relays | 0.25 A | - | 4 ms | 7.5 ms | - | - | 115 V | AC/DC | LATCHED | DC | Random | DPDT | 20 V | - | 2 FORM C | 9 V | - | - | 0.019 inch | High Frequency / RF Relays | 9.52 mm | ||
![]() J422D-9WM Teledyne Relays | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 280 Ω | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J422D-9WM | 125 °C | -65 °C | Active | 5.73 | - | - | - | - | EAR99 | - | WITH INTERNAL DIODE | 8536.41.00.20 | - | compliant | 9.4 mm | - | - | - | - | 1 A | HERMETICALLY SEALED | 28 V | SOLDER | RF RELAY | - | 0.25 A | - | 3.5 ms | - | - | 290 mW | 115 V | AC/DC | LATCHED | DC | - | DPDT | 9 V | 0.032 A | - | 6.8 V | 6.8 V | 3.5 ms | - | - | 7.11 mm | ||
![]() J422D-9L Teledyne Relays | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 280 Ω | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J422D-9L | 125 °C | -65 °C | Active | 5.73 | - | - | - | - | EAR99 | - | WITH INTERNAL DIODE | 8536.41.00.20 | - | compliant | 9.4 mm | - | - | - | - | 1 A | HERMETICALLY SEALED | 28 V | SOLDER | RF RELAY | - | 0.25 A | - | 3.5 ms | - | - | 290 mW | 115 V | AC/DC | LATCHED | DC | - | DPDT | 9 V | 0.032 A | - | 6.8 V | 6.8 V | 3.5 ms | - | - | 7.11 mm | ||
![]() 422K-5/R Teledyne Relays | In Stock | - | - | - | - | - | - | Teledyne Relays | - | - | - | 1 | - | Teledyne Relays | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | ||
![]() 712TNM4-5 Teledyne Relays | In Stock | - | - | - | - | - | - | Teledyne Relays | - | - | - | 1 | - | Teledyne Relays | - | - | - | - | - | - | - | 712 | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() J422D-12PL Teledyne Relays | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 500 Ω | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J422D-12PL | 125 °C | -65 °C | Active | 5.73 | - | - | - | - | EAR99 | - | WITH INTERNAL DIODE | 8536.41.00.20 | - | compliant | 9.4 mm | - | - | - | - | 1 A | HERMETICALLY SEALED | 28 V | SOLDER | RF RELAY | - | 0.25 A | - | 3.5 ms | - | - | 290 mW | 115 V | AC/DC | LATCHED | DC | - | DPDT | 12 V | 0.024 A | - | 9 V | 9 V | 3.5 ms | - | - | 7.11 mm | ||
![]() J422M-9L Teledyne Relays | In Stock | - | - | - | - | 3.09 g | 10 | - | 9 V | 280 Ω | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J422M-9L | 125 °C | -65 °C | Active | 5.57 | - | - | - | - | EAR99 | - | - | 8536.41.00.20 | - | compliant | 9.4 mm | - | 9.4mm x 10.11mm | 150 mΩ | 10000000000 Ω | 1 A | HERMETICAL | 28 V | SOLDER | - | - | 0.25 A | - | 1.5 ms | - | - | - | 115 V | AC/DC | - | DC | Random | DPDT | 12 V | - | 2 FORM C | 6.8 V | - | - | 0.0094 inch | - | 10.11 mm | ||
![]() J116C-9L Teledyne Relays | In Stock | - | - | - | - | 3.12 g | 9 | - | 9 V | - | - | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J116C-9L | 125 °C | -65 °C | Active | 5.57 | - | - | - | - | EAR99 | - | - | 8536.41.00.20 | - | compliant | 12.06 mm | 9.53 mm | 12.06mm x 9.53mm x 6.99mm | 100 mΩ | 10000000000 Ω | 1 A | HERMETICAL | 28 V | SOLDER | - | - | 0.25 A | - | 2.5 ms | 4 ms | - | - | 115 V | AC/DC | LATCHED | DC | Random | DPDT | 12 V | - | 2 FORM C | 7.3 V | 0.27 V | - | 0.019 inch | - | 6.99 mm | ||
![]() J422D-26M Teledyne Relays | In Stock | - | - | - | - | - | - | Teledyne Relays | - | - | - | 1 | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() J134M4-18M Teledyne Relays | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 4.55 g | 8 | - | 18 V | 1600 Ω | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J134M4-18M | 125 °C | -65 °C | Active | 5.73 | - | - | - | - | EAR99 | - | - | 8536.41.00.20 | - | compliant | 9.53 mm | 9.53 mm | 9.53mm X 9.53mm X 9.53mm | 110 mΩ | 10000000000 Ω | 1 A | HERMETICALLY SEALED | 28 V | SOLDER | RF RELAY | - | 0.25 A | - | 5.5 ms | 3.5 ms | - | 200 mW | 115 V | AC/DC | MOMENTARY | DC | Random | DPDT | 18 V | 0.012 A | 2 FORM C | 13.5 V | 0.59 V | 5.5 ms | 0.019 inch | - | 9.53 mm | ||
![]() J422-9PL Teledyne Relays | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 280 Ω | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J422-9PL | 125 °C | -65 °C | Active | 5.73 | - | - | - | - | EAR99 | - | - | 8536.41.00.20 | - | compliant | 9.4 mm | - | - | - | - | 1 A | HERMETICALLY SEALED | 28 V | SOLDER | RF RELAY | - | 0.25 A | - | 3.5 ms | - | - | 290 mW | 115 V | AC/DC | LATCHED | DC | - | DPDT | 9 V | 0.032 A | - | 6.8 V | 6.8 V | 3.5 ms | - | - | 7.11 mm | ||
![]() J116C-9M Teledyne Relays | In Stock | - | - | - | - | 3.12 g | 9 | - | 9 V | - | - | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J116C-9M | 125 °C | -65 °C | Active | 5.57 | - | - | - | - | EAR99 | - | - | 8536.41.00.20 | - | compliant | 12.06 mm | 9.53 mm | 12.06mm x 9.53mm x 6.99mm | 100 mΩ | 10000000000 Ω | 1 A | HERMETICAL | 28 V | SOLDER | - | - | 0.25 A | - | 2.5 ms | 4 ms | - | - | 115 V | AC/DC | LATCHED | DC | Random | DPDT | 12 V | - | 2 FORM C | 7.3 V | 0.27 V | - | 0.019 inch | - | 6.99 mm | ||
![]() J134Z-18M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J134Z-5L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J134M4-9M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J134M4-9L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/7-031L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J134M4-36L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J134M4-36M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/9-112L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |