- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Operate Time
- CoilResistance
- Body Height
- Body Length or Diameter
- Coil Operate Voltage(DC)
- Coil/Input Supply Type
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
Attribute column
Manufacturer
Teledyne LeCroy Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Number of Terminals | Brand | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Part Number | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Rad Hardened | Relay Construction | Risk Rank | RoHS | Rohs Code | Seal | Voltage Rating (DC) | Packaging | Series | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Subcategory | Depth | Reach Compliance Code | Current Rating | Frequency | Pin Count | Body Length or Diameter | Physical Dimension | Lead Length | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Termination | Contact Form | Product Type | Operate Time | Coil Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Power Consumption | Contact/Output Supply Type | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Input Switching Control Type | Relay Function | Contact Arrangement | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Terminal Length | Coil Suppression Diode | Product Category | Product Length (mm) | Height | Length | Body Height | Product Height (mm) | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() J412D-6M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J432DM-18M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J114ZM4-12M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/7-014L Teledyne Relays | In Stock | - | - | 13 Weeks | - | - | 5 | - | 5 V | 63 Ω | - | 100000 Cycle(s) | - | TE CONNECTIVITY LTD | - | TE Connectivity | M39016/7-014L | - | - | 125 °C | -65 °C | Active | - | - | - | - | 5.55 | - | Yes | - | - | - | - | - | EAR99 | - | - | 8536.41.00.20 | - | - | - | compliant | - | - | - | 9.4 mm | 9.4mm x 7.11mm | - | - | 1 A | HERMETICAL | 28 V | - | SOLDER | - | - | - | - | - | - | 2 ms | - | - | 2 ms | - | - | AC/DC | - | DC | 5 | Random | SPDT | - | 1 FORM C | 2.8 V | 1.7 V | 0.0047 inch | - | - | - | - | - | 7.11 mm | - | - | ||
![]() M39016/19-029M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J411M3-18M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/42-037L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J114Z-18L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/11-048M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/42-037M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/28-024L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M28776/1-027L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/29-031L Teledyne Relays | In Stock | - | - | - | Through Hole | - | - | - | - | 61 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | - | - | - | 81.96 mA | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() J431M3-12M Teledyne Relays | In Stock | - | - | - | Through Hole | - | - | - | - | 1.025 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | - | SPDT | 28 V | - | - | - | - | - | 11.71 mA | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J431M3-12L Teledyne Relays | In Stock | - | - | - | Through Hole | - | - | - | - | 1.025 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | - | SPDT | 28 V | - | - | - | - | - | 11.71 mA | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() M28776/3-038L Teledyne Relays | In Stock | - | - | - | Through Hole | - | - | - | - | 3.3 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | - | - | - | 9.5 mA | - | - | - | - | 26.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() J432T-26L Teledyne Relays | In Stock | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | ||
![]() RF300Z-5/G Teledyne Relays | 256 | - | - | - | Through Hole | 8 | - | - | - | 50 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 85 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | DPDT | 28 V | - | - | - | - | - | 100 mA | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() GRF100-12 Teledyne Relays | In Stock | - | - | - | Surface Mount | 8 | - | Teledyne Relays | - | 390(ohm) | Gold, Metal | - | 1 | - | No | Teledyne Relays | - | Surface Mount | -55C to 85C | - | - | - | 9VDC | 10.421(mm) | No | Non-Latching | - | Compliant | - | HERMETIC SEAL | 250 V | - | GRF100 | PCB | - | 85 °C | -55 °C | - | 400 fF | Relays | 9.53 mm | - | 100 mA | 6 GHz | 8 | - | - | 19 mm | 100 mΩ | - | - | - | - | - | - | DPDT | - | Solder Pin | 2 Form C | High Frequency Relays | 4(ms) | 12 VDC | 30.77(mA) | - | - | 369 mW | - | 12 | - | - | - | - | DPDT | - | - | - | - | No | High Frequency / RF Relays | 9.531(mm) | 8.128 mm | 9.53 mm | - | 8.38(mm) | No | ||
![]() M28776/1-017L Teledyne Relays | In Stock | - | - | - | Through Hole | - | - | - | - | 880 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | - | - | - | 24 mA | - | - | - | - | 18 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No |