- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Operate Time
- CoilResistance
- Body Height
- Body Length or Diameter
- Coil Operate Voltage(DC)
- Coil/Input Supply Type
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
Attribute column
Manufacturer
Teledyne LeCroy Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Brand | CoilResistance | Contact Materials | Contact Rating | Dimensions | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Unit Weight | Packaging | Series | Max Operating Temperature | Min Operating Temperature | Subcategory | Depth | Frequency | Contact Resistance | Max Voltage Rating (AC) | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Terminal Type | Product Type | Operating Temperature Range | Operate Time | Coil Voltage | Switching Voltage | Coil Current | Power Consumption | Coil Power | Coil Voltage (DC) | Contact Configuration | Product Category | Diameter | Height | Length | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() J431T-5PM Teledyne Relays | 581 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/15-032L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/9-020L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J431DM3-6L Teledyne Relays | In Stock | - | - | Through Hole | - | 5 | - | 255 Ω | Gold, Metal | - | - | - | - | - | - | Compliant | - | - | - | 125 °C | -65 °C | - | - | - | - | 115 V | SPDT | 28 V | - | - | - | - | - | - | - | - | - | - | 23.53 mA | - | - | 6 V | - | - | - | - | - | No | ||
![]() J412T-18PL Teledyne Relays | In Stock | - | - | Through Hole | - | 9 | - | 880 Ω | Gold, Metal | - | - | - | - | - | - | Compliant | - | - | - | 125 °C | -65 °C | - | - | - | - | 115 V | DPDT | 28 V | - | - | - | - | - | - | - | - | - | - | 24 mA | - | - | 18 V | - | - | - | - | - | No | ||
![]() J412TM-18L Teledyne Relays | In Stock | - | - | Through Hole | - | 9 | - | 880 Ω | Gold, Metal | - | - | - | - | - | - | Compliant | - | - | - | 125 °C | -65 °C | - | - | - | - | 115 V | DPDT | 28 V | - | - | - | - | - | - | - | - | - | - | 24 mA | - | - | 18 V | - | - | - | - | - | No | ||
![]() A150-20-26 Teledyne Relays | In Stock | - | - | Through Hole | - | 6 | - | 1.56 kΩ | Gold, Metal | - | - | - | - | - | - | Compliant | - | - | - | 85 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 ms | - | - | 16.9 mA | - | - | 26.5 V | - | - | - | - | 12.07 mm | - | ||
![]() J412TM-12L Teledyne Relays | In Stock | - | - | Through Hole | - | 9 | - | 390 Ω | Gold, Metal | - | - | - | - | - | - | Compliant | - | - | - | 125 °C | -65 °C | - | - | - | - | 115 V | DPDT | 28 V | - | - | - | - | - | - | - | - | - | - | 35.8 mA | - | - | 12 V | - | - | - | - | - | No | ||
![]() M28776/4-038M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 4 kΩ | Gold, Metal | - | - | - | - | - | - | Compliant | - | - | - | 125 °C | -65 °C | - | - | - | - | 115 V | SPDT | 28 V | - | - | - | - | - | - | - | - | - | - | 7.7 mA | - | - | 26.5 V | - | - | - | - | - | - | ||
![]() J431T-26WL Teledyne Relays | In Stock | - | - | Through Hole | - | 8 | - | 4 kΩ | Gold, Metal | - | - | - | - | - | - | Compliant | - | - | - | 125 °C | -65 °C | - | - | - | - | 115 V | SPDT | 28 V | - | - | - | - | - | - | - | - | - | - | 7.7 mA | - | - | 26.5 V | - | - | - | - | - | No | ||
![]() J431T-26WM Teledyne Relays | In Stock | - | - | Through Hole | - | 8 | - | 4 kΩ | Gold, Metal | - | - | - | - | - | - | Compliant | - | - | - | 125 °C | -65 °C | - | - | - | - | 115 V | SPDT | 28 V | - | - | - | - | - | - | - | - | - | - | 7.7 mA | - | - | 26.5 V | - | - | - | - | - | No | ||
![]() J134D-12PM Teledyne Relays | In Stock | - | - | Through Hole | - | - | Teledyne Relays | 800 Ω | Gold, Metal | - | - | 1 | Teledyne Relays | - | - | Compliant | - | Bulk | - | 125 °C | -65 °C | Relays | - | - | - | 115 V | DPDT | 28 V | - | - | - | - | - | High Frequency Relays | - | - | - | - | 15 mA | - | - | 12 V | - | High Frequency / RF Relays | - | - | - | - | ||
![]() RF312-12/G Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J134DD-5PM Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 64 Ω | Gold, Metal | - | - | - | - | - | - | Compliant | - | Bulk | - | 125 °C | -65 °C | - | - | - | - | 115 V | DPDT | 28 V | - | - | - | - | - | - | - | - | - | - | 78.1 mA | - | - | 5 V | - | - | - | - | - | No | ||
![]() 732-5 Teledyne Relays | 306 |
| - | - | PCB Mount | - | Teledyne Relays | 100Ω | Gold Plated | 1 A at 28 VDC | 9.4(Dia.) x 9.76mm | 1 | Teledyne Relays | +85°C | -55°C | Details | 0.754745 oz | - | 732 | - | - | Relays | 9.4mm | 1 GHz | 150 mΩ | - | - | - | 1A | Solder Pin | DPDT (2 Form C) | RF Relay | Through Hole | High Frequency Relays | -55 → +85°C | - | 5V dc | 28V dc | - | 200 mW | 200mW | - | DPDT | High Frequency / RF Relays | 9.4mm | 9.76mm | 9.76mm | - | ||
![]() J412D-18PL Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J134DD-9PM Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 400 Ω | Gold, Metal | - | - | - | - | - | - | Compliant | - | Bulk | - | 125 °C | -65 °C | - | - | - | - | 115 V | DPDT | 28 V | - | - | - | - | - | - | - | - | - | - | 23.6 mA | - | - | 9 V | - | - | - | - | - | No | ||
![]() J422D-9M Teledyne Relays | In Stock | - | - | Through Hole | - | 10 | - | 280 Ω | Gold, Metal | - | - | - | - | - | - | Compliant | - | - | - | 125 °C | -65 °C | - | - | - | - | 115 V | DPDT | 28 V | - | - | - | - | - | - | - | - | - | - | 32.14 mA | - | - | 9 V | - | - | - | - | - | - | ||
![]() M39016/29-030L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 61 Ω | Gold, Metal | - | - | - | - | - | - | Compliant | - | - | - | 125 °C | -65 °C | - | - | - | - | 115 V | DPDT | 28 V | - | - | - | - | - | - | - | - | - | - | 81.96 mA | - | - | 5 V | - | - | - | - | - | - | ||
![]() M39016/12-076M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 500 Ω | Gold, Metal | - | - | - | - | - | - | Compliant | - | Bulk | - | 125 °C | -65 °C | - | - | - | - | 115 V | DPDT | 28 V | - | - | - | - | - | - | - | - | - | - | 24 mA | - | - | 12 V | - | - | - | - | - | No |