- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Operate Time
- CoilResistance
- Body Height
- Body Length or Diameter
- Coil Operate Voltage(DC)
- Coil/Input Supply Type
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
Attribute column
Manufacturer
Teledyne LeCroy Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | Brand | Coil Voltage-Nom | CoilResistance | Contact Materials | Dimensions | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Rad Hardened | Relay Construction | Risk Rank | RoHS | Rohs Code | Seal | Unit Weight | Voltage Rating (DC) | Voltage Rating (VDC) | Packaging | Series | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Depth | Reach Compliance Code | Current Rating | Frequency | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Lead Length | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Terminal Type | Product Type | Operating Temperature Range | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Power Consumption | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Life (Cycles) | Input Switching Control Type | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Switching Time | Terminal Length | Coil Suppression Diode | Product Category | Voltage Rating (VAC) | Product Length (mm) | Diameter | Height | Length | Body Height | Product Height (mm) | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RF303YZ-5 Teledyne Relays | In Stock | - | - | - | - | TO-5 | - | - | - | - | - | Teledyne Relays | - | 100(ohm) | - | - | - | 1 | - | No | Teledyne Relays | - | - | - | Through Hole | -55C to 85C | - | - | - | 3.6VDC | 9.4(mm) | No | Non-Latching | - | - | - | HERMETIC SEAL | 0.089949 oz | - | 28(V) | - | RF303 | - | - | - | - | - | - | - | Relays | - | - | - | - | 8 | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(A) | Solder Pin | 2 Form C | - | - | High Frequency Relays | - | - | - | 6(ms) | 5 VDC | Non-Latching | - | 50(mA) | - | - | 200 mW | - | - | - | - | 5 | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | No | High Frequency / RF Relays | - | 9.4(mm) | - | - | - | - | 9.78(mm) | - | ||
![]() M39016/9-057L Teledyne Relays | In Stock | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | 50 Ω | - | - | 100000 Cycle(s) | - | TE CONNECTIVITY LTD | - | TE Connectivity | M39016/9-057L | - | - | - | - | 125 °C | -65 °C | Active | - | - | - | - | 2.43 | - | No | - | - | - | - | - | - | - | EAR99 | - | - | - | 8536.41.00.20 | - | - | - | unknown | - | - | - | MIL-PRF-39016/9 | - | 9.4 mm | - | - | - | - | - | 1 A | HERMETICALLY SEALED | 28 V | - | WIRE WRAP | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | 0.25 A | - | 3.5 ms | - | - | - | - | 3 ms | - | - | 500 mW | 115 V | AC/DC | MOMENTARY | - | DC | - | - | DPDT | - | 5 V | - | 0.1 A | - | 2.7 V | 0.22 V | - | - | - | - | - | - | - | - | - | 7.11 mm | - | - | ||
![]() M28776/1-025M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J411DD-5PL Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | ||
![]() J412-12PL Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | - | - | ||
![]() J114-6M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | - | - | ||
![]() M39016/12-078M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 2 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.25 mA | - | - | - | - | - | - | - | 26.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() M39016/29-030M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 61 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 81.96 mA | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() J134DD-9M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 400 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 23.6 mA | - | - | - | - | - | - | - | 9 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() J134DDZM4-5M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 64 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 78.1 mA | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() J134DD-6M Teledyne Relays | In Stock | - | - | Through Hole | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 4.3 g | 8 | - | 6 V | 125 Ω | Gold, Metal | - | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | - | Teledyne Technologies Inc | J134DD-6M | - | - | - | - | 125 °C | -65 °C | Active | - | - | - | - | 5.73 | Compliant | - | - | - | - | - | Bulk | - | - | EAR99 | 125 °C | -65 °C | WITH INTERNAL DIODE | 8536.41.00.20 | - | - | - | compliant | - | - | - | - | - | 9.53 mm | 9.53 mm | 9.53mm X 9.53mm X 9.53mm | - | 100 mΩ | 10000000000 Ω | 1 A | HERMETICALLY SEALED | 28 V | 115 V | SOLDER | - | DPDT | 28 V | - | - | - | RF RELAY | - | - | - | 0.25 A | - | 5.5 ms | - | - | - | 48.9 mA | 9 ms | - | - | 200 mW | 115 V | AC/DC | MOMENTARY | 6 V | DC | - | Random | DPDT | - | 6 V | - | 0.049 A | 2 FORM C | 4.8 V | 0.8 V | 5.5 ms | 0.019 inch | - | - | - | - | - | - | - | 9.53 mm | - | - | ||
![]() M28776/3-025L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/9-017L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRF172D-5 Teledyne Relays | In Stock | - | - | PCB, Surface Mount | - | - | - | - | 8 | - | - | - | - | 64 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 28 V | - | - | - | SMD/SMT | - | 85 °C | -55 °C | - | - | 400 fF | - | 8.51 mm | - | 1 A | 2.5 GHz | - | - | - | - | - | - | 838 µm | 150 mΩ | - | - | - | - | - | - | 1 A | DPDT | 28 V | - | SMD/SMT | - | - | - | - | - | - | - | - | 5 VDC | - | - | 78.12 mA | - | - | 405 mW | 405 mW | - | - | - | 5 V | - | 5 Mcycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.38 mm | 8.51 mm | - | - | No | ||
![]() J412DY-5L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 8 | - | - | Teledyne Relays | - | 50 Ω | Gold, Metal | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 125 °C | -65 °C | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | 100 mA | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | - | No | ||
![]() M39016/9-019M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J432T-12WL Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 9 | - | - | - | - | 850 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.7 mA | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() J412-5L Teledyne Relays | 439 | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | 50 Ohms | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.089949 oz | - | - | - | 412 | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pin | DPDT (2 Form C) | - | - | High Frequency Relays | - | - | - | - | 5 VDC | - | - | 128.2 mA | - | - | 450 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | - | - | ||
![]() M39016/11-040L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 712TN-5 Teledyne Relays | 2379 |
| - | PCB, Through Hole | PCB Mount | TO-5 | - | - | 9 | - | - | - | - | 50(ohm) | Gold Plated | 9.4(Dia.) x 6.99mm | - | - | - | No | - | - | +85°C | -55°C | Through Hole | -55C to 85C | - | - | - | 3.6VDC | 9.4(mm) | No | Non-Latching | - | Compliant | - | HERMETIC SEAL | - | 28 V | 28(V) | - | - | PCB | - | 85 °C | -55 °C | - | - | 400 fF | - | 9.4mm | - | 1 A | 1 GHz | 9 | - | PC Pin | - | - | - | 19 mm | 150 mΩ | - | - | - | - | 115 V | - | - | DPDT | 28 V | 1DC/0.25AC(A) | Solder Pin | 2 Form C | HF Relay | Through Hole | - | -55 → +85°C | - | - | 4(ms) | 5V dc | - | 28V dc | 100(mA) | - | - | 450 mW | 450mW | - | - | - | 5 | - | 10 Mcycles | - | - | DPDT | - | DPDT | - | - | - | - | - | - | Yes | - | 115(V) | 9.4(mm) | 9.4mm | 6.99mm | 6.99mm | - | 6.99(mm) | - |