- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Operate Time
- CoilResistance
- Body Height
- Body Length or Diameter
- Coil Operate Voltage(DC)
- Coil/Input Supply Type
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
Attribute column
Manufacturer
Teledyne LeCroy Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Number of Terminals | Brand | Coil Voltage-Nom | CoilResistance | Contact Materials | Dropout Volt | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Part Number | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Rad Hardened | Relay Construction | Risk Rank | RoHS | Seal | Unit Weight | Voltage Rating (VDC) | Packaging | Series | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Reach Compliance Code | Pin Count | Termination Style | Body Length or Diameter | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Coil Current | Release Time | Contact (DC) Max Rating R Load | Power Consumption | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Input Switching Control Type | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Terminal Length | Coil Suppression Diode | Product Category | Voltage Rating (VAC) | Product Length (mm) | Body Height | Product Height (mm) | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() J134D-5L Teledyne Relays | In Stock | - | - | - | - | - | Teledyne Relays | - | 100(ohm) | - | 0.12VDC | - | 1 | - | No | Teledyne Relays | - | Through Hole | -65C to 125C | - | - | - | 3.5VDC | 9.53(mm) | No | Non-Latching | - | - | HERMETIC SEAL | 0.151678 oz | 28(V) | - | 134 | - | - | - | - | Relays | - | 8 | PC Pin | - | - | - | - | - | - | - | - | - | - | - | 1DC/0.25AC(A) | Solder Pin | 2 Form C | - | High Frequency Relays | - | - | 4(ms) | 5 VDC | Non-Latching | 50(mA) | - | - | 200 mW | - | - | - | 5 | - | - | - | DPDT | - | - | - | - | - | Yes | High Frequency / RF Relays | 115(V) | 9.53(mm) | - | 9.53(mm) | - | ||
![]() J422DD-26L Teledyne Relays | In Stock | - | - | Through Hole | 10 | - | - | - | 2 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | - | - | - | - | - | - | 14.4 mA | - | - | - | - | - | - | 26.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() J431DD-40M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | SPDT | 28 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() M39016/26-048L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 2.3 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | SPDT | 28 V | - | - | - | - | - | - | - | - | - | - | 8.5 mA | - | - | - | - | - | - | 18 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() M39016/12-033L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 280 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | - | - | - | - | - | - | 32.14 mA | - | - | - | - | - | - | 9 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() J421DDM-5L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 48 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | SPDT | 28 V | - | - | - | - | - | - | - | - | - | - | 111.8 mA | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/29-071L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 1.13 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | - | - | - | - | - | - | 15.93 mA | - | - | - | - | - | - | 18 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() J431DDM3-18L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 2.3 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | SPDT | 28 V | - | - | - | - | - | - | - | - | - | - | 8.5 mA | - | - | - | - | - | - | 18 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() M39016/16-019L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 850 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | - | - | - | - | - | - | 14.11 mA | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() J422DX-5L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 61 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | - | - | - | - | - | - | 81.96 mA | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() J431-18PL Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 2.3 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | SPDT | 28 V | - | - | - | - | - | - | - | - | - | - | 7.83 mA | - | - | - | - | - | - | 18 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J134DD26M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 3.2 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | - | - | - | - | - | - | 9 mA | - | - | - | - | - | - | 26.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J411DM3-18M Teledyne Relays | In Stock | - | - | - | - | 5 | - | 18 V | 1130 Ω | - | - | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | - | Teledyne Technologies Inc | J411DM3-18M | - | - | 125 °C | -65 °C | Active | - | - | - | - | 5.73 | - | - | - | - | - | - | EAR99 | - | - | 8536.41.00.20 | - | compliant | - | - | 9.4 mm | 9.4mm x 9.86mm | 125 mΩ | 10000000000 Ω | 1 A | HERMETICAL | 28 V | - | SOLDER | - | - | - | - | - | RF RELAY | - | 0.25 A | - | 2 ms | - | - | - | 4 ms | - | - | 115 V | AC/DC | LATCHED | - | DC | Random | SPDT | - | 24 V | 1 FORM C | 13.5 V | 0.58 V | 0.0094 inch | - | - | - | - | 9.86 mm | - | - | ||
![]() M39016/29-068M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 120 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() M39016/29-074L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 61 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | - | - | - | - | - | - | 81.96 mA | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() M39016/29-067L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 61 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | - | - | - | - | - | - | 81.96 mA | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/12-032L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 120 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/29-029L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 2 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | - | - | - | - | - | - | 13.25 mA | - | - | - | - | - | - | 26.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J431DD-9L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 630 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | SPDT | 28 V | - | - | - | - | - | - | - | - | - | - | 15 mA | - | - | - | - | - | - | 9 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() J432DD-26WL Teledyne Relays | In Stock | - | - | Through Hole | - | 8 | - | 26.5 V | 3.3 kΩ | Gold, Metal | - | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | - | Teledyne Technologies Inc | J432DD-26WL | - | - | 125 °C | -65 °C | Active | - | - | - | - | 5.57 | Compliant | - | - | - | Bulk | - | EAR99 | 125 °C | -65 °C | 8536.41.00.20 | - | compliant | - | - | 9.4 mm | 9.4mm x 9.52mm | 100 mΩ | 10000000000 Ω | 1 A | HERMETICAL | 28 V | 115 V | SOLDER | DPDT | 28 V | - | - | - | - | - | 0.25 A | - | 4 ms | - | - | 8.8 mA | 7.5 ms | - | - | 115 V | AC/DC | LATCHED | 26.5 V | DC | Random | DPDT | - | 40 V | 2 FORM C | 18 V | - | 0.038 inch | - | - | - | - | 9.52 mm | - | No |