- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Operate Time
- CoilResistance
- Body Height
- Body Length or Diameter
- Coil Operate Voltage(DC)
- Coil/Input Supply Type
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
Attribute column
Manufacturer
Teledyne LeCroy Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Plating | Brand | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Throw Configuration | Max Voltage Rating (DC) | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Current | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Input Switching Control Type | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Switching Time | Terminal Length | Product Category | Body Height | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() J420DD-6PL Teledyne Relays | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 97 Ω | - | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J420DD-6PL | 125 °C | -65 °C | Active | 5.73 | - | - | EAR99 | - | - | WITH INTERNAL DIODE | 8536.41.00.20 | - | compliant | - | 9.4 mm | - | - | - | - | 1 A | HERMETICALLY SEALED | 28 V | - | SOLDER | - | - | RF RELAY | - | 0.25 A | - | 4 ms | - | - | - | 290 mW | 115 V | AC/DC | LATCHED | - | DC | - | - | DPDT | 6 V | 0.063 A | - | 5.5 V | 5.5 V | 4 ms | - | - | 7.11 mm | - | ||
![]() J420DD-6WL Teledyne Relays | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 97 Ω | - | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J420DD-6WL | 125 °C | -65 °C | Active | 5.73 | - | - | EAR99 | - | - | WITH INTERNAL DIODE | 8536.41.00.20 | - | compliant | - | 9.4 mm | - | - | - | - | 1 A | HERMETICALLY SEALED | 28 V | - | SOLDER | - | - | RF RELAY | - | 0.25 A | - | 4 ms | - | - | - | 290 mW | 115 V | AC/DC | LATCHED | - | DC | - | - | DPDT | 6 V | 0.063 A | - | 5.5 V | 5.5 V | 4 ms | - | - | 7.11 mm | - | ||
![]() J420DD-6PM Teledyne Relays | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 97 Ω | - | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J420DD-6PM | 125 °C | -65 °C | Active | 5.73 | - | - | EAR99 | - | - | WITH INTERNAL DIODE | 8536.41.00.20 | - | compliant | - | 9.4 mm | - | - | - | - | 1 A | HERMETICALLY SEALED | 28 V | - | SOLDER | - | - | RF RELAY | - | 0.25 A | - | 4 ms | - | - | - | 290 mW | 115 V | AC/DC | LATCHED | - | DC | - | - | DPDT | 6 V | 0.063 A | - | 5.5 V | 5.5 V | 4 ms | - | - | 7.11 mm | - | ||
![]() J114DDM4-18L Teledyne Relays | In Stock | - | - | - | - | - | - | 2.55 g | 8 | GOLD | - | 18 V | 220 Ω | - | 10000000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J114DDM4-18L | - | - | Active | 5.57 | - | - | EAR99 | - | - | - | 8536.41.00.20 | - | compliant | - | 9.53 mm | 9.53 mm | 9.53mm x 9.53mm x 6.99mm | 200 mΩ | 10000000000 Ω | 1 A | HERMETICAL | 28 V | - | SOLDER | - | - | - | - | - | - | 2 ms | - | 4 ms | - | - | - | DC | LATCHED | - | DC | 8 | Random | DPDT | - | - | 2 FORM C | 13.5 V | 10 V | - | 0.0017 inch | - | 6.99 mm | - | ||
![]() J114DD-5PL Teledyne Relays | In Stock | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | 39 Ω | - | 1000000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J114DD-5PL | 125 °C | -65 °C | Active | 5.73 | - | - | EAR99 | - | - | LOW PROFILE, WITH INTERNAL DIODE | 8536.41.00.20 | - | compliant | - | 9.53 mm | 9.53 mm | 9.53mm x 9.53mm x 6.99mm | - | - | 1 A | HERMETICALLY SEALED | 28 V | - | WIRE WRAP | - | - | RF RELAY | - | 0.25 A | - | 3.5 ms | - | 5.5 ms | - | 640 mW | 115 V | AC/DC | MOMENTARY | - | DC | - | - | DPDT | 5 V | 0.128 A | - | 4 V | 0.6 V | 9 ms | - | - | 6.99 mm | - | ||
![]() J432DD-18PL Teledyne Relays | In Stock | - | - | - | - | - | - | - | 8 | - | - | 18 V | 1600 Ω | - | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J432DD-18PL | 125 °C | -65 °C | Active | 5.57 | - | - | EAR99 | - | - | - | 8536.41.00.20 | - | compliant | - | 9.4 mm | - | 9.4mm x 9.52mm | 100 mΩ | 10000000000 Ω | 1 A | HERMETICAL | 28 V | - | SOLDER | - | - | - | - | 0.25 A | - | 4 ms | - | 7.5 ms | - | - | 115 V | AC/DC | LATCHED | - | DC | 8 | Random | DPDT | 30 V | - | 2 FORM C | 14.5 V | - | - | 0.0047 inch | - | 9.52 mm | - | ||
![]() J432DD-12PL Teledyne Relays | In Stock | - | - | - | - | - | - | - | 8 | - | - | 12 V | 850 Ω | - | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J432DD-12PL | 125 °C | -65 °C | Active | 5.57 | - | - | EAR99 | - | - | - | 8536.41.00.20 | - | compliant | - | 9.4 mm | - | 9.4mm x 9.52mm | 100 mΩ | 10000000000 Ω | 1 A | HERMETICAL | 28 V | - | SOLDER | - | - | - | - | 0.25 A | - | 4 ms | - | 7.5 ms | - | - | 115 V | AC/DC | LATCHED | - | DC | 8 | Random | DPDT | 20 V | - | 2 FORM C | 11 V | - | - | 0.0047 inch | - | 9.52 mm | - | ||
![]() M28776/1-022M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/9-063L Teledyne Relays | In Stock | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | 2500 Ω | - | 100000 Cycle(s) | - | TE CONNECTIVITY LTD | TE Connectivity | M39016/9-063L | 125 °C | -65 °C | Active | 2.11 | - | - | EAR99 | - | - | - | 8536.41.00.20 | - | unknown | MIL-PRF-39016/9 | 9.4 mm | - | - | - | - | 1 A | HERMETICALLY SEALED | 28 V | - | WIRE WRAP | - | - | POWER/SIGNAL RELAY | - | 0.25 A | - | 3.5 ms | - | 3 ms | - | 360 mW | 115 V | AC/DC | MOMENTARY | - | DC | - | - | DPDT | 30 V | 0.012 A | - | 17.7 V | 1.5 V | - | - | - | 7.11 mm | - | ||
![]() M39016/9-063M Teledyne Relays | In Stock | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | 2500 Ω | - | 100000 Cycle(s) | - | TE CONNECTIVITY LTD | TE Connectivity | M39016/9-063M | 125 °C | -65 °C | Active | 2.44 | - | No | EAR99 | - | - | - | 8536.41.00.20 | - | unknown | MIL-PRF-39016/9 | 9.4 mm | - | - | - | - | 1 A | HERMETICALLY SEALED | 28 V | - | WIRE WRAP | - | - | POWER/SIGNAL RELAY | - | 0.25 A | - | 2 ms | - | 1.5 ms | - | 360 mW | 115 V | AC/DC | MOMENTARY | - | DC | - | - | DPDT | 30 V | 0.012 A | - | 17.7 V | 1.5 V | - | - | - | 7.11 mm | - | ||
![]() J412DD-9L Teledyne Relays | In Stock | - | - | - | - | - | - | 2.55 g | 9 | - | - | 9 V | 220 Ω | - | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J412DD-9L | 125 °C | -65 °C | Active | 5.73 | - | - | EAR99 | - | - | - | - | - | compliant | - | 9.4 mm | - | 9.4mm x 6.86mm | 100 mΩ | 10000000000 Ω | 1 A | HERMETICAL | 28 V | - | SOLDER | - | - | RF RELAY | - | 0.25 A | - | 2 ms | - | 4 ms | - | - | 115 V | AC/DC | LATCHED | - | DC | - | Random | DPDT | 12 V | - | 2 FORM C | 7.8 V | 0.8 V | - | 0.019 inch | - | 6.86 mm | - | ||
![]() J432DD-9PM Teledyne Relays | In Stock | - | - | - | - | - | - | - | 8 | - | - | 9 V | 400 Ω | - | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J432DD-9PM | 125 °C | -65 °C | Active | 5.57 | - | - | EAR99 | - | - | - | 8536.41.00.20 | - | compliant | - | 9.4 mm | - | 9.4mm x 9.52mm | 100 mΩ | 10000000000 Ω | 1 A | HERMETICAL | 28 V | - | SOLDER | - | - | - | - | 0.25 A | - | 4 ms | - | 7.5 ms | - | - | 115 V | AC/DC | LATCHED | - | DC | 8 | Random | DPDT | 15 V | - | 2 FORM C | 8 V | - | - | 0.0047 inch | - | 9.52 mm | - | ||
![]() J421DD-6WL Teledyne Relays | In Stock | - | - | - | - | - | - | 2.52 g | 7 | - | - | 6 V | 97 Ω | - | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J421DD-6WL | 125 °C | -65 °C | Active | 5.57 | - | - | EAR99 | - | - | - | 8536.41.00.20 | - | compliant | - | 9.4 mm | - | 9.4mm x 7.11mm | 125 mΩ | 10000000000 Ω | 0.5 A | HERMETICAL | 28 V | - | SOLDER | - | - | - | - | 0.25 A | - | 1.5 ms | - | - | - | - | 115 V | AC/DC | - | - | DC | - | Random | SPDT | 8 V | - | 1 FORM C | - | - | - | 0.019 inch | - | 7.11 mm | - | ||
![]() J421DD-5WL Teledyne Relays | In Stock | - | - | - | - | - | - | 2.52 g | 7 | - | - | 5 V | 48 Ω | - | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J421DD-5WL | 125 °C | -65 °C | Active | 5.57 | - | - | EAR99 | - | - | - | 8536.41.00.20 | - | compliant | - | 9.4 mm | - | 9.4mm x 7.11mm | 125 mΩ | 10000000000 Ω | 0.5 A | HERMETICAL | 28 V | - | SOLDER | - | - | - | - | 0.25 A | - | 1.5 ms | - | - | - | - | 115 V | AC/DC | - | - | DC | - | Random | SPDT | 6 V | - | 1 FORM C | - | - | - | 0.019 inch | - | 7.11 mm | - | ||
![]() J412DY-18M Teledyne Relays | In Stock | - | - | Through Hole | - | - | 8 | - | - | - | Teledyne Relays | - | 880 Ω | Gold, Metal | - | 1 | - | Teledyne Relays | - | - | - | - | - | Compliant | - | - | 125 °C | -65 °C | - | - | Relays | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | High Frequency Relays | - | - | - | 20.45 mA | - | - | - | - | - | - | 18 V | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | No | ||
![]() M39016/16-034M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ER412DM4-5B Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J411DD-26M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J114DDM4-12M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | 1 | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | ||
![]() J114DD-5L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |