- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Operate Time
- CoilResistance
- Body Height
- Body Length or Diameter
- Coil Operate Voltage(DC)
- Coil/Input Supply Type
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
Attribute column
Manufacturer
Teledyne LeCroy Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | Brand | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Part Number | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Rad Hardened | Relay Construction | Risk Rank | RoHS | Seal | Unit Weight | Voltage Rating (VDC) | Packaging | Series | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Reach Compliance Code | Pin Count | Termination Style | Body Length or Diameter | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Current | Contact (DC) Max Rating R Load | Power Consumption | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Input Switching Control Type | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Switching Time | Terminal Length | Coil Suppression Diode | Product Category | Voltage Rating (VAC) | Product Length (mm) | Body Height | Product Height (mm) | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ER412-18A Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ER134M4-5A Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 8 | - | - | Teledyne Relays | - | 100 Ω | Gold, Metal | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 125 °C | -65 °C | - | - | Relays | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | High Frequency Relays | - | - | - | - | 50 mA | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | No | ||
![]() J134DDZM4-26M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 8 | - | - | Teledyne Relays | - | 3.2 kΩ | Gold, Metal | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 125 °C | -65 °C | - | - | Relays | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | High Frequency Relays | - | - | - | - | 9 mA | - | - | - | - | - | - | 26.5 V | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | No | ||
![]() J114D-5PM Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | ||
![]() ER421-5A Teledyne Relays | In Stock | - | - | - | TO-5 | - | - | - | - | - | - | - | 61(ohm) | - | - | - | - | No | - | - | Through Hole | -65C to 125C | - | - | - | 3.5VDC | 9.4(mm) | No | Latching Double Coil | - | - | HERMETIC SEAL | - | 28(V) | - | - | - | Latching Relay | - | - | - | - | - | - | 7 | PC Pin | - | - | - | - | - | - | - | - | - | - | - | 1DC/0.25AC(A) | - | 1 Form C | - | - | - | - | 1.5(ms) | - | 81.96(mA) | - | - | - | - | - | - | 5 | - | - | - | SPDT | - | - | - | - | - | - | - | No | - | 115(V) | 9.4(mm) | - | 7.11(mm) | - | ||
![]() ER412DM4-26A/SQ Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | ||
![]() J411DM3-9M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J134-26L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | 3.2 kOhms | - | - | 1 | - | - | Teledyne Relays | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 0.295328 oz | - | - | 134 | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pin | DPDT (2 Form C) | - | High Frequency Relays | - | - | - | 26.5 VDC | 9 mA | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | ||
![]() J421D-6M Teledyne Relays | In Stock | - | - | - | - | - | - | - | 2.52 g | 7 | - | 6 V | 120 Ω | - | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | - | Teledyne Technologies Inc | J421D-6M | - | - | 125 °C | -65 °C | Active | - | - | - | - | 5.57 | - | - | - | - | - | - | EAR99 | - | - | - | - | 8536.41.00.20 | - | compliant | - | - | 9.4 mm | 9.4mm x 7.11mm | 125 mΩ | 10000000000 Ω | 0.5 A | HERMETICAL | 28 V | - | SOLDER | - | - | - | - | - | - | - | 0.25 A | - | 1.5 ms | - | - | - | - | - | 115 V | AC/DC | - | - | DC | Random | SPDT | - | 8 V | - | 1 FORM C | - | - | - | 0.019 inch | - | - | - | - | 7.11 mm | - | - | ||
![]() J431-9M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J431M3-9M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | 630 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | SPDT | 28 V | - | - | - | - | - | - | - | - | - | 14.29 mA | - | - | - | - | - | - | 9 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() M39016/9-101M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/9-106L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J420D-6M Teledyne Relays | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 120 Ω | - | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | - | Teledyne Technologies Inc | J420D-6M | - | - | 125 °C | -65 °C | Active | - | - | - | - | 5.73 | - | - | - | - | - | - | EAR99 | - | - | - | WITH INTERNAL DIODE | 8536.41.00.20 | - | compliant | - | - | 9.4 mm | - | - | - | 1 A | HERMETICALLY SEALED | 28 V | - | SOLDER | - | - | - | - | - | RF RELAY | - | 0.25 A | - | 3.5 ms | - | - | - | - | 290 mW | 115 V | AC/DC | LATCHED | - | DC | - | DPDT | - | 6 V | 0.05 A | - | 4.5 V | 4.5 V | 3.5 ms | - | - | - | - | - | 7.11 mm | - | - | ||
![]() J431M3-18M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | 2.3 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | SPDT | 28 V | - | - | - | - | - | - | - | - | - | 7.83 mA | - | - | - | - | - | - | 18 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() J431M3-18L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | 2.3 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | SPDT | 28 V | - | - | - | - | - | - | - | - | - | 7.83 mA | - | - | - | - | - | - | 18 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M28776/4-044M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | 1.025 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | SPDT | 28 V | - | - | - | - | - | - | - | - | - | 13.6 mA | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ER412DM4-5A Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | 50 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | - | - | - | - | - | 100 mA | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/20-064M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | 390 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | - | - | - | - | - | 32.8 mA | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() M39016/27-017M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | 1.13 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | SPDT | 28 V | - | - | - | - | - | - | - | - | - | 15.92 mA | - | - | - | - | - | - | 18 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |