- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Operate Time
- CoilResistance
- Body Height
- Body Length or Diameter
- Coil Operate Voltage(DC)
- Coil/Input Supply Type
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
Attribute column
Manufacturer
Teledyne LeCroy Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Terminals | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Packaging | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Reach Compliance Code | Body Length or Diameter | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Current | Release Time | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Input Switching Control Type | Relay Function | Coil Voltage(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Terminal Length | Body Height | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M39016/20-064M Teledyne Relays | In Stock | - | - | Through Hole | - | - | 390 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | - | - | 32.8 mA | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | No | ||
![]() ER412M-12B Teledyne Relays | In Stock | - | - | Through Hole | - | - | 390 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | - | - | 30.77 mA | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/17-037L Teledyne Relays | In Stock | - | - | Through Hole | - | - | 50 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | - | - | 100 mA | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | No | ||
![]() M39016/27-013L Teledyne Relays | In Stock | - | - | Through Hole | - | - | 61 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | 115 V | - | - | SPDT | 28 V | - | - | - | - | 81.96 mA | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | No | ||
![]() M39016/27-017L Teledyne Relays | In Stock | - | - | Through Hole | - | - | 1.13 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | 115 V | - | - | SPDT | 28 V | - | - | - | - | 15.92 mA | - | - | - | - | - | 18 V | - | - | - | - | - | - | - | - | - | No | ||
![]() M39016/26-044L Teledyne Relays | In Stock | - | - | Through Hole | - | - | 4 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | 115 V | - | - | SPDT | 28 V | - | - | - | - | 7.2 mA | - | - | - | - | - | 26.5 V | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/8-015L Teledyne Relays | In Stock | - | - | Through Hole | - | - | 120 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | 115 V | - | - | SPDT | 28 V | - | - | - | - | 50 mA | - | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | - | No | ||
![]() M39016/27-017M Teledyne Relays | In Stock | - | - | Through Hole | - | - | 1.13 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | 115 V | - | - | SPDT | 28 V | - | - | - | - | 15.92 mA | - | - | - | - | - | 18 V | - | - | - | - | - | - | - | - | - | - | ||
![]() ER432-26A/W Teledyne Relays | In Stock | - | - | Through Hole | - | - | 3.3 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | - | - | 8.03 mA | - | - | - | - | - | 26.5 V | - | - | - | - | - | - | - | - | - | - | ||
![]() ER412DM4-5A Teledyne Relays | In Stock | - | - | Through Hole | - | - | 50 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | - | - | 100 mA | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | ||
![]() GRF311-5 Teledyne Relays | In Stock | - | - | Surface Mount | - | - | 63 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 85 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | 1 A | SPDT | 28 V | - | - | - | - | 79.37 mA | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | No | ||
![]() J411DM3-26M Teledyne Relays | In Stock | - | - | - | 5 | 26.5 V | 2000 Ω | - | 100000 Cycle(s) | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J411DM3-26M | 125 °C | -65 °C | Active | 5.73 | - | - | EAR99 | - | - | 8536.41.00.20 | compliant | 9.4 mm | 9.4mm x 9.86mm | 125 mΩ | 10000000000 Ω | 1 A | HERMETICAL | 28 V | - | SOLDER | - | - | - | RF RELAY | 0.25 A | - | 2 ms | - | 4 ms | - | 115 V | AC/DC | LATCHED | - | DC | Random | SPDT | 32 V | 1 FORM C | 18 V | 0.89 V | 0.0094 inch | 9.86 mm | - | ||
![]() M39016/23-028L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/18-030M Teledyne Relays | In Stock | - | - | Through Hole | - | - | 1.56 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | - | - | 16.99 mA | - | - | - | - | - | 26.5 V | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/18-030L Teledyne Relays | In Stock | - | - | Through Hole | - | - | 1.56 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | - | - | 16.99 mA | - | - | - | - | - | 26.5 V | - | - | - | - | - | - | - | - | - | - | ||
![]() M28776/3-041L Teledyne Relays | In Stock | - | - | Through Hole | - | - | 100 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | - | - | 59.3 mA | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | No | ||
![]() ER432D-12B Teledyne Relays | In Stock | - | - | Through Hole | - | - | 850 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | - | - | 14.11 mA | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/27-016M Teledyne Relays | In Stock | - | - | Through Hole | - | - | 500 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | 115 V | - | - | SPDT | 28 V | - | - | - | - | 24 mA | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | ||
![]() ER431D-26B/Q Teledyne Relays | In Stock | - | - | Through Hole | - | - | 4 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | Non-Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | 115 V | - | - | SPDT | 28 V | - | - | - | - | 6.63 mA | - | - | - | - | - | 26.5 V | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/27-016L Teledyne Relays | In Stock | - | - | Through Hole | - | - | 500 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | 115 V | - | - | SPDT | 28 V | - | - | - | - | 24 mA | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - |