- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Operate Time
- CoilResistance
- Body Height
- Body Length or Diameter
- Coil Operate Voltage(DC)
- Coil/Input Supply Type
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
Attribute column
Manufacturer
Teledyne LeCroy Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | Brand | Coil Voltage-Nom | CoilResistance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Switching Current | Mounting Styles | Operating Frequency (Max) | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Rad Hardened | Relay Construction | Risk Rank | RoHS | Seal | Unit Weight | Voltage Rating (VDC) | Packaging | Series | JESD-609 Code | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Reach Compliance Code | Frequency | Pin Count | Termination Style | Body Length or Diameter | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Operate Time | Coil Voltage | Coil Type | Coil Current | Release Time | Contact (DC) Max Rating R Load | Power Consumption | Coil Power | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Input Switching Control Type | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Switching Time | Coil Suppression Diode | Product Category | Voltage Rating (VAC) | Product Length (mm) | Length | Body Height | Product Height (mm) | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A150-10-5 Teledyne Relays | 4500 | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | 50(ohm) | - | 1 | - | No | Teledyne Relays | - | - | - | Through Hole | - | -55C to 85C | - | - | - | 3.8VDC | 9.53(mm) | No | Non-Latching | - | - | HERMETIC SEAL | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | 6 | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | 2(ms) | - | - | 100(mA) | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | No | High Frequency / RF Relays | - | 12.07(mm) | - | - | 7.11(mm) | - | ||
![]() 122C-5 Teledyne Relays | In Stock | - | - | - | TO-5 | - | - | - | - | - | Teledyne Relays | - | 43.52(ohm) | - | 1 | - | No | Teledyne Relays | - | - | - | Through Hole | - | -65C to 125C | - | - | - | 3.5VDC | 9.53(mm) | No | Latching Double Coil | - | - | HERMETIC SEAL | - | 28(V) | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1DC/0.25AC(A) | - | 2 Form C | - | - | 1.5(ms) | - | - | 114.9(mA) | - | - | - | - | - | - | 5 | - | - | - | - | DPDT | - | - | - | - | - | Yes | Teledyne Relays | 115(V) | 12.96(mm) | - | - | 7.49(mm) | - | ||
![]() ER432TM-5B/Q Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | ||
![]() RF303Z-5 Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | - | - | ||
![]() J412-12WM Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ER134DM4-26B/S Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | ||
![]() J114DDM4-26M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 8 | - | - | - | - | 1.56 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Solder | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | 1 A | - | - | - | - | - | - | Non-Latching | 18.5 mA | - | - | - | - | - | - | 26.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() J431DD-26PM Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | - | Teledyne Relays | - | 4 kΩ | Gold, Metal | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | - | 125 °C | -65 °C | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | - | SPDT | 28 V | - | - | - | - | High Frequency Relays | - | - | - | 7.2 mA | - | - | - | - | - | - | 26.5 V | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | ||
![]() GRF312-5 Teledyne Relays | In Stock | - | - | - | TO-5 | NO | SURFACE MOUNT-STRAIGHT | - | 2.55 g | 8 | Teledyne Relays | 5 V | 50(ohm) | Metal Alloy with Gold Plating | 1 | TELEDYNE TECHNOLOGIES INC | No | Teledyne Relays | GRF312-5 | GRF312 | 1 A | Surface Mount | 8000 MHz | -55C to 85C | 85 °C | -55 °C | Active | 3.6VDC | 10.29(mm) | No | Non-Latching | 5.71 | Details | HERMETIC SEAL | 0.089949 oz | 28(V) | - | GRF312 | e4 | - | EAR99 | GOLD | - | - | ELECTRICAL LIFE: 10000000 AT LOW LEVEL AND CONTACT VOLTAGE(DC)-MAX: 0.05 MA AT 50 MV | 8536.41.00.20 | Relays | compliant | 8 GHz | 8 | - | 9.4 mm | 9.4mm x 9.27mm | 150 mΩ | 1000000000 Ω | 1 A | HERMETICALLY SEALED | 28 V | - | SOLDER | - | - | - | 1(A) | SMD/SMT | 2 Form C | RF RELAY | High Frequency Relays | 4(ms) | 5 VDC | - | 100(mA) | 3 ms | 1A@28VDC | 450 mW | 450 mW | DC | MOMENTARY | 5 | DC | 8 | Random | DPDT | DPDT | 5 V | 0.09 A | 2 FORM C | 3.6 V | 7 ms | No | High Frequency / RF Relays | - | 9.4(mm) | - | 9.27 mm | 9.27(mm) | - | ||
![]() RF312-5 Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 712D-6 Teledyne Relays | In Stock | - | - | Through Hole | TO-5 | - | - | 8 | - | - | Teledyne Relays | - | 98(ohm) | Gold, Metal | 1 | - | No | Teledyne Relays | - | - | - | Through Hole | - | -55C to 85C | - | - | - | 4.2VDC | 9.4(mm) | No | Non-Latching | - | Compliant | HERMETIC SEAL | - | 28(V) | - | - | - | - | - | - | 85 °C | -55 °C | - | - | - | - | - | 8 | PC Pin | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | 1DC/0.25AC(A) | - | 2 Form C | - | - | 4(ms) | - | - | 61.22(mA) | - | - | - | - | - | - | 6 | - | - | - | - | DPDT | - | - | - | - | - | Yes | Teledyne Relays | 115(V) | 9.4(mm) | 9.4 mm | - | 6.99(mm) | - | ||
![]() A152-20-5 Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 6 | - | - | Teledyne Relays | - | 50(ohm) | Gold, Metal | 1 | - | No | Teledyne Relays | - | - | - | Through Hole | - | -55C to 85C | - | - | - | 3.8VDC | 12.96(mm) | No | Non-Latching | - | Compliant | HERMETIC SEAL | - | - | - | - | - | - | - | - | 85 °C | -55 °C | - | - | - | - | - | 6 | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form C | - | - | - | - | - | 100(mA) | - | - | - | - | - | - | 5 | - | - | - | - | DPDT | - | - | - | - | - | No | Teledyne Relays | - | 9.53(mm) | 9.53 mm | - | 7.49(mm) | - | ||
![]() J134DDM4-9L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | 400 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | - | - | - | - | - | - | 23.6 mA | - | - | - | - | - | - | 9 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() J134DDZ-12M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | 800 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | - | - | - | - | - | - | 16 mA | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J134DDM4-6L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | 125 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | - | - | - | - | - | - | 48.9 mA | - | - | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J432-5PL Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 8 | - | - | Teledyne Relays | - | 100 Ω | Gold, Metal | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | 125 °C | -65 °C | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | - | - | High Frequency Relays | - | - | - | 50 mA | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | No | ||
![]() J134DDZM4-18L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | 1.6 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | - | - | - | - | - | - | 12.2 mA | - | - | - | - | - | - | 18 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() ER116C-12B/Q Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | 332.41 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | - | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | - | - | - | - | - | - | 36.1 mA | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() GRF312-26 Teledyne Relays | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | 1.56 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | - | 85 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | DPDT | 28 V | - | - | - | - | - | - | - | - | 16.99 mA | - | - | - | - | - | - | 26.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J134DDZ-5L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | 64 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | - | - | - | - | - | - | 78.1 mA | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No |