- Manufacturer
- Operate Time
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Body Height
- Body Length or Diameter
- Coil Operate Voltage(DC)
- Coil/Input Supply Type
- CoilResistance
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
Attribute column
Manufacturer
Teledyne LeCroy Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Weight | Number of Terminals | Brand | Coil Voltage-Nom | CoilResistance | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Part Number | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Rad Hardened | Relay Construction | Risk Rank | Rohs Code | Seal | Voltage Rating (VDC) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Contact Current Rating | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Current | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Switching Time | Terminal Length | Coil Suppression Diode | Product Category | Voltage Rating (VAC) | Product Length (mm) | Body Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M39016/11-019M Teledyne Relays | In Stock | - | - | - | NO | PANEL MOUNT | - | - | - | - | 200 Ω | 100000 Cycle(s) | - | TE CONNECTIVITY LTD | - | TE Connectivity | M39016/11-019M | - | - | 125 °C | -65 °C | - | Active | - | - | - | - | 2.39 | No | - | - | - | - | EAR99 | - | - | 8536.41.00.20 | - | unknown | - | MIL-PRF-39016/11 | - | 8.51 mm | - | - | - | - | 1 A | HERMETICALLY SEALED | 28 V | WIRE WRAP | - | - | POWER/SIGNAL RELAY | - | 0.1 A | - | 4 ms | - | 2 ms | - | 60 mW | 115 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | DPDT | - | 6 V | 0.03 A | - | 3.4 V | 0.28 V | - | - | - | - | - | - | 9.53 mm | - | ||
![]() J422M-6L Teledyne Relays | In Stock | - | - | - | - | - | 3.09 g | 10 | - | 6 V | 120 Ω | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | - | Teledyne Technologies Inc | J422M-6L | - | - | 125 °C | -65 °C | - | Active | - | - | - | - | 5.57 | - | - | - | - | - | EAR99 | - | - | 8536.41.00.20 | - | compliant | - | - | - | 9.4 mm | - | 9.4mm x 10.11mm | 150 mΩ | 10000000000 Ω | 1 A | HERMETICAL | 28 V | SOLDER | - | - | - | - | 0.25 A | - | 1.5 ms | - | - | - | - | 115 V | AC/DC | - | - | DC | - | - | Random | - | DPDT | - | 8 V | - | 2 FORM C | 4.5 V | - | - | 0.0094 inch | - | - | - | - | 10.11 mm | - | ||
![]() J422D-9PL Teledyne Relays | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 280 Ω | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | - | Teledyne Technologies Inc | J422D-9PL | - | - | 125 °C | -65 °C | - | Active | - | - | - | - | 5.71 | - | - | - | - | - | EAR99 | - | WITH INTERNAL DIODE | 8536.41.00.20 | - | compliant | - | - | - | 9.4 mm | - | - | - | - | 1 A | HERMETICALLY SEALED | 28 V | SOLDER | - | - | RF RELAY | - | 0.25 A | - | 3.5 ms | - | - | - | 290 mW | 115 V | AC/DC | LATCHED | - | DC | - | - | - | - | DPDT | - | 9 V | 0.032 A | - | 6.8 V | 6.8 V | 3.5 ms | - | - | - | - | - | 7.11 mm | - | ||
![]() J136CM9-18L Teledyne Relays | In Stock | - | - | - | - | - | 5.36 g | 9 | - | 18 V | - | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | - | Teledyne Technologies Inc | J136CM9-18L | - | - | 125 °C | -65 °C | - | Active | - | - | - | - | 5.57 | - | - | - | - | - | EAR99 | - | - | 8536.41.00.20 | - | compliant | - | - | - | 12.95 mm | 9.53 mm | 12.95mm x 9.53mm x 10.16mm | 110 mΩ | 10000000000 Ω | 1 A | HERMETICAL | 28 V | SOLDER | - | - | - | - | 0.25 A | - | 4 ms | - | 7.5 ms | - | - | 115 V | AC/DC | LATCHED | - | DC | - | - | Random | - | DPDT | - | 24 V | - | 2 FORM C | 14.6 V | 0.54 V | - | 0.019 inch | - | - | - | - | 10.16 mm | - | ||
![]() M39016/7-023L Teledyne Relays | In Stock | - | - | - | - | - | 2.27 g | 5 | - | 26.5 V | 2000 Ω | 100000 Cycle(s) | - | TE CONNECTIVITY LTD | - | TE Connectivity | M39016/7-023L | - | - | 125 °C | -65 °C | - | Active | - | - | - | - | 5.52 | Yes | - | - | - | - | EAR99 | - | - | 8536.41.00.20 | - | compliant | - | - | - | 8.5 mm | - | 8.5mm x 7.11mm | 50 mΩ | 1000000000 Ω | 1 A | HERMETICAL | 28 V | SOLDER | - | - | - | - | 0.5 A | - | 2 ms | - | 2 ms | - | 351 mW | 115 V | AC/DC | - | - | DC | 5 | 500 Vrms | Random | 500 Vrms | SPDT | - | 32 V | - | 1 FORM C | 14.2 V | 8 V | - | 0.038 inch | - | - | - | - | 7.11 mm | - | ||
![]() ER136CZM9-5A Teledyne Relays | In Stock | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | ||
![]() ER411M4-26B Teledyne Relays | In Stock | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | ||
![]() J422DDM-26M Teledyne Relays | In Stock | - | - | TO-5 | - | - | - | - | Teledyne Relays | - | 2000(ohm) | - | 1 | - | No | Teledyne Relays | - | Through Hole | -65C to 125C | - | - | - | - | 19VDC | 9.4(mm) | No | Latching Double Coil | - | - | HERMETIC SEAL | 28(V) | - | - | - | - | - | - | Relays | - | 10 | - | PC Pin | - | - | - | - | - | - | - | - | - | 1DC/0.25AC(A) | 2 Form C | - | High Frequency Relays | - | - | 2(ms) | 14.4(mA) | - | - | - | - | - | - | 26.5 | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | Yes | High Frequency / RF Relays | 115(V) | 9.4(mm) | - | 7.11(mm) | ||
![]() J136CM9-6L Teledyne Relays | In Stock | - | - | - | - | - | 5.36 g | 9 | - | 6 V | - | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | - | Teledyne Technologies Inc | J136CM9-6L | - | - | 125 °C | -65 °C | - | Active | - | - | - | - | 5.57 | - | - | - | - | - | EAR99 | - | - | 8536.41.00.20 | - | compliant | - | - | - | 12.95 mm | 9.53 mm | 12.95mm x 9.53mm x 10.16mm | 110 mΩ | 10000000000 Ω | 1 A | HERMETICAL | 28 V | SOLDER | - | - | - | - | 0.25 A | - | 4 ms | - | 7.5 ms | - | - | 115 V | AC/DC | LATCHED | - | DC | - | - | Random | - | DPDT | - | 8 V | - | 2 FORM C | 4.9 V | 0.18 V | - | 0.019 inch | - | - | - | - | 10.16 mm | - | ||
![]() ER134M4-26B/SG Teledyne Relays | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 4.55 g | 8 | - | 26.5 V | 3200 Ω | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | - | Teledyne Technologies Inc | ER134M4-26B/SG | - | - | 125 °C | -65 °C | ROHS COMPLIANT | Active | - | - | - | - | 5.15 | Yes | - | - | e4 | Yes | EAR99 | Gold (Au) | - | 8536.41.00.20 | - | compliant | - | - | - | 9.53 mm | 9.53 mm | 9.53mm X 9.53mm X 9.53mm | 110 mΩ | 10000000000 Ω | 1 A | HERMETICALLY SEALED | 28 V | SOLDER | - | - | RF RELAY | - | 0.25 A | - | 5.5 ms | - | 3.5 ms | - | 200 mW | 115 V | AC/DC | MOMENTARY | - | DC | - | - | Random | - | DPDT | - | 26.5 V | 0.009 A | 2 FORM C | 18 V | 1.3 V | 5.5 ms | 0.0047 inch | - | - | - | - | 9.53 mm | - | ||
![]() J422DM-6M Teledyne Relays | In Stock | - | - | - | - | - | 3.09 g | 10 | - | 6 V | 120 Ω | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | - | Teledyne Technologies Inc | J422DM-6M | - | - | 125 °C | -65 °C | - | Active | - | - | - | - | 5.57 | - | - | - | - | - | EAR99 | - | - | 8536.41.00.20 | - | compliant | - | - | - | 9.4 mm | - | 9.4mm x 10.11mm | 150 mΩ | 10000000000 Ω | 1 A | HERMETICAL | 28 V | SOLDER | - | - | - | - | 0.25 A | - | 1.5 ms | - | - | - | - | 115 V | AC/DC | - | - | DC | - | - | Random | - | DPDT | - | 8 V | - | 2 FORM C | 4.5 V | - | - | 0.0094 inch | - | - | - | - | 10.11 mm | - | ||
![]() J431D-6PM Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J134ZM4-18M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/41-039M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J422M-18M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J116CM9-9M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/15-101L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J116CM9-9L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J412DM2-26L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/7-025M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |