- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Operate Time
- CoilResistance
- Body Height
- Body Length or Diameter
- Coil Operate Voltage(DC)
- Coil/Input Supply Type
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
Attribute column
Manufacturer
Teledyne LeCroy Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Weight | Number of Terminals | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Packaging | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Reach Compliance Code | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Relay Type | Operate Time | Coil Current | Release Time | Contact (DC) Max Rating R Load | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Input Switching Control Type | Relay Function | Coil Voltage(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Terminal Length | Length | Body Height | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() J134DDM4-18M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 1.6 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | 12.2 mA | - | - | - | - | 18 V | - | - | - | - | - | - | - | - | - | No | ||
![]() ER412-5A/S Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 50 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | 100 mA | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | ||
![]() J134DDZ-26M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 3.2 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | 9 mA | - | - | - | - | 26.5 V | - | - | - | - | - | - | - | - | - | No | ||
![]() J134DDZ-9L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 400 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | 23.6 mA | - | - | - | - | 9 V | - | - | - | - | - | - | - | - | - | No | ||
![]() J134DDZM4-12M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 800 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | 16 mA | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | No | ||
![]() M39016/12-046M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 500 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | 24 mA | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | No | ||
![]() J134DDZ-6M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 125 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | 48.9 mA | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | - | No | ||
![]() J134DDZ-6L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 125 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | 48.9 mA | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | - | No | ||
![]() J134DDZ-5M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 64 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | 78.1 mA | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | ||
![]() J412DD-26L/Q Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 1.56 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | 18.5 mA | - | - | - | - | 26.5 V | - | - | - | - | - | - | - | - | - | - | ||
![]() J134DDZ-26L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 3.2 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | 9 mA | - | - | - | - | 26.5 V | - | - | - | - | - | - | - | - | - | No | ||
![]() ER412DD-12A Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 390 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | 32.8 mA | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | No | ||
![]() M39016/43-050M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 125 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | 48.9 mA | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | - | No | ||
![]() J134DDZM4-18M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 1.6 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | 12.2 mA | - | - | - | - | 18 V | - | - | - | - | - | - | - | - | - | No | ||
![]() J134DDZM4-26L Teledyne Relays | In Stock | - | - | Through Hole | 8 | - | - | - | 3.2 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | 9 mA | - | - | - | - | 26.5 V | - | - | - | - | - | - | - | - | - | No | ||
![]() J134DDZM4-9L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 400 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | 23.6 mA | - | - | - | - | 9 V | - | - | - | - | - | - | - | - | - | - | ||
![]() ER422DXM3-5B Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 61 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | 81.96 mA | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | No | ||
![]() J134DDZM4-9M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 400 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | 23.6 mA | - | - | - | - | 9 V | - | - | - | - | - | - | - | - | - | No | ||
![]() 172Z-5 Teledyne Relays | In Stock | - | - | Through Hole | - | 4.3 g | 9 | 5 V | 64 Ω | Gold, Metal | 100000 Cycle(s) | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | 172Z-5 | 85 °C | -55 °C | Active | 5.73 | Compliant | Bulk | EAR99 | 85 °C | -55 °C | 8536.41.00.20 | compliant | 8.51 mm | 8.51 mm | 8.51mm x 8.51mm x 7.11mm | 150 mΩ | 1000000000 Ω | 1 A | HERMETICAL | 28 V | - | SOLDER | 1 A | DPDT | 28 V | RF RELAY | 6 ms | - | 3 ms | - | DC | LATCHED | - | DC | Random | DPDT | 5.8 V | 2 FORM C | 3.8 V | 0.019 inch | 8.51 mm | 7.11 mm | - | ||
![]() J134DDZM4-5L Teledyne Relays | In Stock | - | - | Through Hole | 8 | - | - | - | 64 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | 78.1 mA | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - |