- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Operate Time
- CoilResistance
- Body Height
- Body Length or Diameter
- Coil Operate Voltage(DC)
- Coil/Input Supply Type
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
Attribute column
Manufacturer
Teledyne LeCroy Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | Brand | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Part Number | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Rad Hardened | Relay Construction | Risk Rank | RoHS | Rohs Code | Seal | Voltage Rating (VDC) | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Current | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Input Switching Control Type | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Switching Time | Terminal Length | Coil Suppression Diode | Product Category | Voltage Rating (VAC) | Product Length (mm) | Length | Body Height | Product Height (mm) | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ER422XM4-26A/Q Teledyne Relays | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 2000 Ω | - | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | - | Teledyne Technologies Inc | ER422XM4-26A/Q | - | - | 125 °C | -65 °C | - | Active | - | - | - | - | 5.17 | - | No | - | - | - | - | e0 | No | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8536.41.00.20 | - | compliant | - | - | - | 9.4 mm | - | - | - | - | 1 A | HERMETICALLY SEALED | 28 V | - | SOLDER | - | - | - | - | RF RELAY | - | 0.25 A | - | 3.5 ms | - | - | - | 290 mW | 115 V | AC/DC | LATCHED | - | DC | - | DPDT | - | 26.5 V | 0.013 A | - | 18 V | 18 V | 3.5 ms | - | - | - | - | - | - | 7.11 mm | - | - | ||
![]() 732TNM4-12 Teledyne Relays | In Stock | - | - | - | - | - | - | - | 4.75 g | 8 | - | 12 V | 850 Ω | - | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | - | Teledyne Technologies Inc | 732TNM4-12 | - | - | 125 °C | -65 °C | - | Active | - | - | - | - | 5.73 | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8536.41.00.20 | - | compliant | - | - | - | 9.4 mm | - | 9.4mm x 10.41mm | 160 mΩ | 1000000000 Ω | 1 A | HERMETICAL | 28 V | - | SOLDER | - | - | - | - | RF RELAY | - | 0.25 A | - | 6 ms | - | 7.5 ms | - | - | 115 V | AC/DC | LATCHED | - | DC | Random | DPDT | - | 20 V | - | 2 FORM C | 9 V | - | - | 0.019 inch | - | - | - | - | - | 10.41 mm | - | - | ||
![]() ER134DM4-26A/SQ Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 134 | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | ||
![]() M39016/24-030L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/19-034L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ER114DM4-5A/SQ Teledyne Relays | In Stock | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | 50 Ω | - | 1000000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | - | Teledyne Technologies Inc | ER114DM4-5A/SQ | - | - | 125 °C | -65 °C | - | Active | - | - | - | - | 5.81 | - | No | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8536.41.00.20 | - | compliant | - | - | - | 9.53 mm | 9.53 mm | 9.53mm x 9.53mm x 7.62mm | - | - | 1 A | HERMETICALLY SEALED | 28 V | - | WIRE WRAP | - | - | - | - | RF RELAY | - | 0.25 A | - | 3.5 ms | - | 5.5 ms | - | 500 mW | 115 V | AC/DC | MOMENTARY | - | DC | - | DPDT | - | 5 V | 0.1 A | - | 3.5 V | 0.14 V | 9 ms | - | - | - | - | - | - | 7.62 mm | - | - | ||
![]() M39016/23-036M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/9-062M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 255-5/Q Teledyne Relays | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 45 Ω | - | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | - | Teledyne Technologies Inc | 255-5/Q | - | - | 125 °C | -65 °C | LEAD FREE | Active | - | - | - | - | 5.14 | - | No | - | - | - | - | e0 | No | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8536.41.00.20 | - | compliant | - | - | - | 20.57 mm | 10.41 mm | 20.57mm x 10.41mm x 10.41mm | - | - | 2 A | HERMETICALLY SEALED | 28 V | - | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | - | 0.15 A | - | 7 ms | - | - | - | 555 mW | 115 V | AC/DC | LATCHED | - | DC | - | DPDT | - | 5 V | 0.111 A | - | 3.8 V | 1 V | - | - | - | - | - | - | - | 10.41 mm | - | - | ||
![]() ER412D-5A/W Teledyne Relays | In Stock | - | - | - | - | - | - | - | 2.55 g | 9 | - | 5 V | 50 Ω | - | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | - | Teledyne Technologies Inc | ER412D-5A/W | - | - | 125 °C | -65 °C | - | Active | - | - | - | - | 5.73 | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8536.41.00.20 | - | compliant | - | - | - | 9.4 mm | - | 9.4mm x 6.86mm | 100 mΩ | 10000000000 Ω | 1 A | HERMETICAL | 28 V | - | SOLDER | - | - | - | - | RF RELAY | - | 0.25 A | - | 2 ms | - | 4 ms | - | - | 115 V | AC/DC | LATCHED | - | DC | Random | DPDT | - | 5.8 V | - | 2 FORM C | 3.5 V | 0.14 V | - | 0.038 inch | - | - | - | - | - | 6.86 mm | - | - | ||
![]() J421-6M Teledyne Relays | In Stock | - | - | - | TO-5 | - | - | - | - | - | - | - | 120(ohm) | - | - | - | - | No | - | - | Through Hole | -65C to 125C | - | - | - | - | 4.5VDC | 9.4(mm) | No | Latching Double Coil | - | - | - | HERMETIC SEAL | 28(V) | - | - | - | - | - | Latching Relay | - | - | - | - | - | - | - | 7 | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1DC/0.25AC(A) | 1 Form C | - | - | - | - | 1.5(ms) | 50(mA) | - | - | - | - | - | - | 6 | - | - | - | SPDT | - | - | - | - | - | - | - | No | - | 115(V) | 9.4(mm) | - | - | 7.11(mm) | - | ||
![]() M39016/17-040M Teledyne Relays | In Stock | - | - | Through Hole | - | NO | PANEL MOUNT | - | - | - | - | - | 390 Ω | Gold, Metal | 100000 Cycle(s) | - | TE CONNECTIVITY LTD | - | TE Connectivity | M39016/17-040M | - | - | 125 °C | -65 °C | - | Active | - | - | - | - | 5.77 | Compliant | No | - | - | - | - | - | - | EAR99 | - | - | 125 °C | -65 °C | MIL-PRF-39016/17 | 8536.41.00.20 | - | compliant | - | MIL-PRF-39016/17 | - | 9.53 mm | 9.53 mm | 9.53mm x 9.53mm x 7.62mm | - | - | 1 A | HERMETICALLY SEALED | 28 V | 115 V | WIRE WRAP | DPDT | 28 V | - | - | POWER/SIGNAL RELAY | - | 0.25 A | - | 2 ms | 30.77 mA | 1.5 ms | - | 372 mW | 115 V | AC/DC | MOMENTARY | 12 V | DC | - | DPDT | - | 12 V | 0.031 A | - | 7 V | 0.63 V | - | - | - | - | - | - | - | 7.62 mm | - | No | ||
![]() J412M-12L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | 390 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | - | - | - | 30.77 mA | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() 712M-12 Teledyne Relays | In Stock | - | - | Through Hole | TO-5 | - | - | 8 | - | - | Teledyne Relays | - | 390(ohm) | Gold, Metal | - | 1 | - | No | Teledyne Relays | - | Through Hole | -55C to 85C | - | - | - | - | 8.4VDC | 9.4(mm) | No | Non-Latching | - | Compliant | - | HERMETIC SEAL | 28(V) | - | - | - | - | - | - | - | 85 °C | -55 °C | - | - | - | - | 8 | - | PC Pin | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | 1DC/0.25AC(A) | 2 Form C | - | - | - | - | 4(ms) | 30.77(mA) | - | - | - | - | - | - | 12 | - | - | - | DPDT | - | - | - | - | - | - | - | No | Teledyne Relays | 115(V) | 9.4(mm) | 9.4 mm | - | 6.99(mm) | - | ||
![]() M39016/18-040L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J421-12L Teledyne Relays | In Stock | - | - | - | TO-5 | - | - | - | - | - | - | - | 500(ohm) | - | - | - | - | No | - | - | Through Hole | -65C to 125C | - | - | - | - | 9VDC | 9.4(mm) | No | Latching Double Coil | - | - | - | HERMETIC SEAL | 28(V) | - | - | - | - | - | Latching Relay | - | - | - | - | - | - | - | 7 | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1DC/0.25AC(A) | 1 Form C | - | - | - | - | 1.5(ms) | 24(mA) | - | - | - | - | - | - | 12 | - | - | - | SPDT | - | - | - | - | - | - | - | No | - | 115(V) | 9.4(mm) | - | - | 7.11(mm) | - | ||
![]() M39016/19-040M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/9-074L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M28776/1-017M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | 880 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | - | - | - | 24 mA | - | - | - | - | - | - | 18 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() J432TM-12L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - |