- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Operate Time
- CoilResistance
- Body Height
- Body Length or Diameter
- Coil Operate Voltage(DC)
- Coil/Input Supply Type
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
Attribute column
Manufacturer
Teledyne LeCroy Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Brand | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Packaging | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Reach Compliance Code | Body Length or Diameter | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Throw Configuration | Max Voltage Rating (DC) | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Current | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Switching Time | Product Category | Body Height | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M39016/9-109L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/42-059M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J420-6M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J420-9L Teledyne Relays | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 280 Ω | - | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J420-9L | 125 °C | -65 °C | Active | 5.73 | - | - | EAR99 | - | - | 8536.41.00.20 | compliant | 9.4 mm | 1 A | HERMETICALLY SEALED | 28 V | - | SOLDER | - | - | RF RELAY | 0.25 A | - | 3.5 ms | - | - | 290 mW | 115 V | AC/DC | LATCHED | - | DC | DPDT | 9 V | 0.032 A | 6.8 V | 6.8 V | 3.5 ms | - | 7.11 mm | - | ||
![]() J420-9M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/17-054M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 1.56 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | 16.99 mA | - | - | - | - | - | 26.5 V | - | - | - | - | - | - | - | - | - | No | ||
![]() M39016/25-036M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 4 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | 115 V | - | SPDT | 28 V | - | - | - | - | 6.63 mA | - | - | - | - | - | 26.5 V | - | - | - | - | - | - | - | - | - | No | ||
![]() M39016/15-113L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 98 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | 61.22 mA | - | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | - | No | ||
![]() M39016/15-113M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 98 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | - | - | 125 °C | -65 °C | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | 61.22 mA | - | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/25-034M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 255 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | - | - | 125 °C | -65 °C | - | - | - | - | - | - | 115 V | - | SPDT | 28 V | - | - | - | - | 23.53 mA | - | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | - | No | ||
![]() M39016/17-046L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 390 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | 30.77 mA | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | ||
![]() RF103-5/Q Teledyne Relays | In Stock | - | - | - | - | - | Teledyne Relays | - | - | - | 1 | - | Teledyne Relays | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | ||
![]() M39016/17-048L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 1.56 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | 16.99 mA | - | - | - | - | - | 26.5 V | - | - | - | - | - | - | - | - | - | No | ||
![]() M39016/17-044L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 98 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | 61.22 mA | - | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/17-045L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 220 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | 42.9 mA | - | - | - | - | - | 9 V | - | - | - | - | - | - | - | - | - | No | ||
![]() M39016/9-089M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 880 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | 20.45 mA | - | - | - | - | - | 18 V | - | - | - | - | - | - | - | - | - | No | ||
![]() J134DZM4-36L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M28776/5-020L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 125 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | 115 V | - | SPDT | 28 V | - | - | - | - | 55.5 mA | - | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | - | No | ||
![]() M39016/7-033L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 280 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | 115 V | - | SPDT | 28 V | - | - | - | - | 32.14 mA | - | - | - | - | - | 9 V | - | - | - | - | - | - | - | - | - | No | ||
![]() J134DZM4-48M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |