- Manufacturer
- Operate Time
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Body Height
- Body Length or Diameter
- Coil Operate Voltage(DC)
- Coil/Input Supply Type
- CoilResistance
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
Attribute column
Manufacturer
Teledyne LeCroy Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Packaging | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Reach Compliance Code | Reference Standard | Body Length or Diameter | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Throw Configuration | Max Voltage Rating (DC) | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Current | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Switching Time | Body Height | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M39016/9-109M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/15-068L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/23-027L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/15-070M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/15-065M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J420DM-12M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/18-053L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J432M-6M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J432M-9M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J420M-9M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/41-058L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J421DM-9L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J420DM-6L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J420DM-5M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J421M-18M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/7-032M Teledyne Relays | In Stock | - | - | Through Hole | - | - | 125 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | 115 V | - | SPDT | 28 V | - | - | - | - | 48 mA | - | - | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | No | ||
![]() J420D-9M Teledyne Relays | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 280 Ω | - | 100000 Cycle(s) | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J420D-9M | 125 °C | -65 °C | Active | 5.73 | - | - | - | EAR99 | - | - | WITH INTERNAL DIODE | 8536.41.00.20 | compliant | - | 9.4 mm | 1 A | HERMETICALLY SEALED | 28 V | - | SOLDER | - | - | RF RELAY | 0.25 A | - | 3.5 ms | - | - | - | 290 mW | 115 V | AC/DC | LATCHED | - | DC | DPDT | 9 V | 0.032 A | 6.8 V | 6.8 V | 3.5 ms | 7.11 mm | - | ||
![]() M39016/11-042L Teledyne Relays | In Stock | - | - | - | NO | PANEL MOUNT | 200 Ω | - | 100000 Cycle(s) | TE CONNECTIVITY LTD | TE Connectivity | M39016/11-042L | 125 °C | -65 °C | Active | 5.71 | - | No | - | EAR99 | - | - | - | 8536.41.00.20 | compliant | MIL-PRF-39016/11 | 8.51 mm | 1 A | HERMETICALLY SEALED | 28 V | - | WIRE WRAP | - | - | POWER/SIGNAL RELAY | 0.1 A | - | 5.5 ms | - | 3.5 ms | - | 60 mW | 115 V | AC/DC | MOMENTARY | - | DC | DPDT | 6 V | 0.03 A | 3.4 V | 0.28 V | - | 12.52 mm | - | ||
![]() M39016/12-042L Teledyne Relays | In Stock | - | - | Through Hole | - | - | 2 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | 13.25 mA | - | - | - | - | - | - | 26.5 V | - | - | - | - | - | - | - | - | No | ||
![]() M28776/4-034M Teledyne Relays | In Stock | - | - | Through Hole | - | - | 255 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | 115 V | - | SPDT | 28 V | - | - | - | - | 27.7 mA | - | - | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | - |