- Manufacturer
- Operate Time
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Body Height
- Body Length or Diameter
- Coil Operate Voltage(DC)
- Coil/Input Supply Type
- CoilResistance
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
Attribute column
Manufacturer
Teledyne LeCroy Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | CoilResistance | Contact Materials | RoHS | Packaging | Max Operating Temperature | Min Operating Temperature | Max Voltage Rating (AC) | Throw Configuration | Max Voltage Rating (DC) | Coil Current | Coil Voltage (DC) | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M39016/15-126M Teledyne Relays | In Stock | - | - | Through Hole | 220 Ω | Gold, Metal | Compliant | Bulk | 125 °C | -65 °C | 115 V | DPDT | 28 V | 40.91 mA | 9 V | No | ||
![]() J431M3-6L Teledyne Relays | In Stock | - | - | Through Hole | 255 Ω | Gold, Metal | Compliant | Bulk | 125 °C | -65 °C | 115 V | SPDT | 28 V | 23.53 mA | 6 V | - | ||
![]() M39016/25-044M Teledyne Relays | In Stock | - | - | Through Hole | 4 kΩ | Gold, Metal | Compliant | Bulk | 125 °C | -65 °C | 115 V | SPDT | 28 V | 6.63 mA | 26.5 V | No | ||
![]() J134-36M Teledyne Relays | In Stock | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | ||
![]() M39016/7-027M Teledyne Relays | In Stock | - | - | Through Hole | 280 Ω | Gold, Metal | Compliant | - | 125 °C | -65 °C | 115 V | SPDT | 28 V | 32.14 mA | 9 V | - | ||
![]() M39016/7-026M Teledyne Relays | In Stock | - | - | Through Hole | 125 Ω | Gold, Metal | Compliant | Bulk | 125 °C | -65 °C | 115 V | SPDT | 28 V | 48 mA | 6 V | No | ||
![]() M39016/15-116L Teledyne Relays | In Stock | - | - | Through Hole | 880 Ω | Gold, Metal | Compliant | Bulk | 125 °C | -65 °C | 115 V | DPDT | 28 V | 20.45 mA | 18 V | No | ||
![]() J412YM-5M Teledyne Relays | In Stock | - | - | Through Hole | 50 Ω | Gold, Metal | Compliant | Bulk | 125 °C | -65 °C | 115 V | DPDT | 28 V | 100 mA | 5 V | - | ||
![]() M39016/17-051M Teledyne Relays | In Stock | - | - | Through Hole | 220 Ω | Gold, Metal | Compliant | - | 125 °C | -65 °C | 115 V | DPDT | 28 V | 42.9 mA | 9 V | - | ||
![]() J420-18M Teledyne Relays | In Stock | - | - | Through Hole | 1.13 kΩ | Gold, Metal | Compliant | Bulk | 125 °C | -65 °C | 115 V | DPDT | 28 V | 15.93 mA | 18 V | - | ||
![]() M39016/17-050M Teledyne Relays | In Stock | - | - | Through Hole | 98 Ω | Gold, Metal | Compliant | - | 125 °C | -65 °C | 115 V | DPDT | 28 V | 61.22 mA | 6 V | - | ||
![]() M39016/7-035L Teledyne Relays | In Stock | - | - | Through Hole | 1.13 kΩ | Gold, Metal | Compliant | Bulk | 125 °C | -65 °C | 115 V | SPDT | 28 V | 15.93 mA | 18 V | - | ||
![]() M39016/17-047M Teledyne Relays | In Stock | - | - | Through Hole | 880 Ω | Gold, Metal | Compliant | Bulk | 125 °C | -65 °C | 115 V | DPDT | 28 V | 20.45 mA | 18 V | - | ||
![]() M39016/9-091M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/9-108M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/41-072M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/42-072L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/42-039M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J420M-18L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/41-057M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |