- Manufacturer
- Operate Time
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Body Height
- Body Length or Diameter
- Coil Operate Voltage(DC)
- Coil/Input Supply Type
- CoilResistance
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
Attribute column
Manufacturer
Teledyne LeCroy Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | Brand | Coil Voltage-Nom | CoilResistance | Contact Materials | Dropout Volt | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Rad Hardened | Relay Construction | Risk Rank | RoHS | Rohs Code | Seal | Supplier Package | Unit Weight | Voltage Rating (VDC) | Operating Temperature | Series | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Coil Current | Release Time | Contact (DC) Max Rating R Load | Power Consumption | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Input Switching Control Type | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Terminal Length | Coil Suppression Diode | Product Category | Product Length | Voltage Rating (VAC) | Product Length (mm) | Length | Body Height | Product Height (mm) | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() J134-18M Teledyne Relays | In Stock | - | - | - | Through Hole | - | - | - | 8 | - | - | - | - | 1.6 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | - | - | - | - | - | - | 11.25 mA | - | - | - | - | - | - | - | 18 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 712DM2-5 Teledyne Relays | In Stock | - | - | - | Through Hole | - | - | - | 8 | - | - | - | - | 50 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 85 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | - | - | - | 4 ms | - | - | 100 mA | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.4 mm | - | - | - | ||
![]() J422-26PM Teledyne Relays | In Stock | - | - | - | Through Hole | - | - | - | 10 | - | - | Teledyne Relays | - | 2 kOhm | Precious Metal/Copper-Nickel | - | - | 1 | - | - | Teledyne Relays | - | Through Hole | - | - | - | - | - | - | - | - | Latching Double Coil | - | Compliant | - | - | TO-5 | - | - | -65 to 125 °C | - | - | Magnetic Latching Established Reliability Relay | 125 °C | -65 °C | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | High Frequency Relays | - | - | 1.5 ms | - | - | 13.25 mA | - | - | - | - | - | - | - | 26.5 V | - | - | - | DPDT | - | - | - | - | - | - | - | High Frequency / RF Relays | 9.4 mm | - | - | - | - | - | - | ||
![]() ER114D-5A Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | 5 VDC | Non-Latching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/17-036M Teledyne Relays | In Stock | - | - | - | Through Hole | - | NO | PANEL MOUNT | - | - | - | - | - | 1.56 kΩ | Gold, Metal | - | 100000 Cycle(s) | - | TE CONNECTIVITY LTD | - | TE Connectivity | M39016/17-036M | - | - | - | 125 °C | -65 °C | Active | - | - | - | - | 5.7 | Compliant | No | - | - | - | - | - | - | EAR99 | - | 125 °C | -65 °C | MIL-PRF-39016/17 | 8536.41.00.20 | - | unknown | - | MIL-PRF-39016/17 | - | 8.51 mm | 8.51 mm | 8.51mm x 8.51mm x 7.11mm | - | - | 1 A | HERMETICALLY SEALED | 28 V | 115 V | WIRE WRAP | DPDT | 28 V | - | - | - | POWER/SIGNAL RELAY | - | 0.25 A | - | 2 ms | - | - | 16.99 mA | 1.5 ms | - | - | 450.5 mW | 115 V | AC/DC | MOMENTARY | 26.5 V | DC | - | DPDT | - | 26.5 V | 0.017 A | - | 14.2 V | 1.37 V | - | - | - | - | - | - | - | 7.11 mm | - | No | ||
![]() J432-26M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | 3.3 kOhms | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | 432 | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pin | DPDT (2 Form C) | - | High Frequency Relays | - | - | - | 26.5 VDC | - | 8.8 mA | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | - | ||
![]() ER422M-18B Teledyne Relays | In Stock | - | - | - | - | TO-5 | - | - | - | - | - | Teledyne Relays | - | 1130 ohm | - | - | - | 1 | - | No | Teledyne Relays | - | - | Through Hole | -65C to 125C | - | - | - | 13.5VDC | 9.4 mm | No | Latching Double Coil | - | - | - | Hermetic | - | - | 28 V | - | - | - | Latching Relay | - | - | - | - | Relays | - | 10 | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form C | - | High Frequency Relays | - | - | 1.5 ms | - | - | 15.93 mA | - | - | - | - | - | - | - | 18V | - | - | - | DPDT | - | - | - | - | - | - | No | High Frequency / RF Relays | - | 115 V | 9.4 mm | - | - | 7.11 mm | - | ||
![]() J114-26L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | 1.56 kOhms | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 114 | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pin | - | - | High Frequency Relays | - | - | - | 26.5 VDC | - | 18.5 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | - | ||
![]() J420DD-26WM Teledyne Relays | In Stock | - | - | - | - | TO-5 | - | - | - | - | - | - | - | 2000(ohm) | - | - | - | - | - | No | - | - | - | Through Hole | -65C to 125C | - | - | - | 19VDC | 9.4(mm) | No | Latching Double Coil | - | - | - | HERMETIC SEAL | - | - | 28(V) | - | - | - | - | - | - | - | - | - | - | 8 | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1DC/0.25AC(A) | - | 2 Form C | - | - | - | - | 2(ms) | - | - | 14.4(mA) | - | - | - | - | - | - | - | 26.5 | - | - | - | DPDT | - | - | - | - | - | - | Yes | - | - | 115(V) | 9.4(mm) | - | - | 7.11(mm) | - | ||
![]() ER114DM4-5A/S Teledyne Relays | In Stock | - | - | - | - | TO-5 | - | - | - | - | - | Teledyne Relays | - | 50(ohm) | - | 0.14VDC | - | 1 | - | No | Teledyne Relays | - | - | Through Hole | -65C to 125C | - | - | - | 3.5VDC | 9.53(mm) | No | Non-Latching | - | - | - | HERMETIC SEAL | - | 0.089949 oz | 28(V) | - | 114 | - | - | - | - | - | - | Relays | - | 8 | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1DC/0.25AC(A) | Solder Pin | 2 Form C | - | High Frequency Relays | - | - | 2(ms) | 5 VDC | Non-Latching | 100(mA) | - | - | - | - | - | - | - | 5 | - | - | - | DPDT | - | - | - | - | - | - | Yes | High Frequency / RF Relays | - | 115(V) | 9.53(mm) | - | - | 6.99(mm) | - | ||
![]() M39016/17-031M Teledyne Relays | In Stock | - | - | 17 Weeks | - | - | NO | PANEL MOUNT | - | - | - | - | - | 50 Ω | - | - | 100000 Cycle(s) | - | TE CONNECTIVITY LTD | - | TE Connectivity | M39016/17-031M | - | - | - | 125 °C | -65 °C | Active | - | - | - | - | 5.71 | - | No | - | - | - | - | - | - | EAR99 | - | - | - | MIL-PRF-39016/17 | 8536.41.00.20 | - | compliant | - | MIL-PRF-39016/17 | - | 8.51 mm | 8.51 mm | 8.51mm x 8.51mm x 7.11mm | - | - | 1 A | HERMETICALLY SEALED | 28 V | - | WIRE WRAP | - | - | - | - | - | POWER/SIGNAL RELAY | - | 0.25 A | - | 2 ms | - | - | - | 1.5 ms | - | - | 500 mW | 115 V | AC/DC | MOMENTARY | - | DC | - | DPDT | - | 5 V | 0.1 A | - | 2.7 V | 0.22 V | - | - | - | - | - | - | - | 7.11 mm | - | - | ||
![]() J422D-5PL Teledyne Relays | In Stock | - | - | - | Through Hole | TO-5 | - | - | 10 | - | - | - | - | 61(ohm) | Gold, Metal | - | - | - | - | No | - | - | - | Through Hole | -65C to 125C | - | - | - | 3.5VDC | 9.4(mm) | No | Latching Double Coil | - | Compliant | - | HERMETIC SEAL | - | - | 28(V) | - | - | - | - | 125 °C | -65 °C | - | - | - | - | 10 | - | PC Pin | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | 1DC/0.25AC(A) | - | 2 Form C | - | - | - | - | 1.5(ms) | - | - | 81.96(mA) | - | - | - | - | - | - | - | 5 | - | - | - | DPDT | - | - | - | - | - | - | Yes | - | - | 115(V) | 9.4(mm) | - | - | 7.11(mm) | - | ||
![]() J114-5M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J114-26M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | 1.56 kOhms | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 114 | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pin | - | - | High Frequency Relays | - | - | - | 26.5 VDC | - | 18.5 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | - | ||
![]() ER412-12A/Q Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | 2.55 g | 9 | - | 12 V | 390 Ω | - | - | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | - | Teledyne Technologies Inc | ER412-12A/Q | - | - | - | 125 °C | -65 °C | Active | - | - | - | - | 5.56 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | 9.4 mm | - | 9.4mm x 6.86mm | 100 mΩ | 10000000000 Ω | 1 A | HERMETICAL | 28 V | - | SOLDER | - | - | - | - | - | - | - | 0.25 A | - | 2 ms | - | - | - | 1.5 ms | - | - | - | 115 V | AC/DC | LATCHED | - | DC | Random | DPDT | - | 16 V | - | 2 FORM C | 9 V | 0.41 V | 0.019 inch | - | - | - | - | - | - | 6.86 mm | - | - | ||
![]() ER431DM4-26A Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | - | ||
![]() ER412DM-26B/Q Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | - | ||
![]() ER411-6A Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | - | ||
![]() ER432-18A Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | - | ||
![]() J411-12WL Teledyne Relays | In Stock | - | - | - | Through Hole | - | - | - | 5 | - | - | - | - | 500 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | SPDT | 28 V | - | - | - | - | - | - | - | - | - | - | 24 mA | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No |