- Manufacturer
- Operate Time
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Body Height
- Body Length or Diameter
- Coil Operate Voltage(DC)
- Coil/Input Supply Type
- CoilResistance
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
Attribute column
Manufacturer
Teledyne LeCroy Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | Brand | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Part Number | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Rad Hardened | Relay Construction | Risk Rank | RoHS | Rohs Code | Seal | Unit Weight | Voltage Rating (VDC) | Series | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Coil Current | Release Time | Contact (DC) Max Rating R Load | Power Consumption | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Input Switching Control Type | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Terminal Length | Coil Suppression Diode | Product Category | Voltage Rating (VAC) | Product Length (mm) | Body Height | Product Height (mm) | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M39016/11-035L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/42-051M Teledyne Relays | In Stock | - | - | 17 Weeks | Through Hole | - | NO | PANEL MOUNT | - | - | - | - | - | 800 Ω | Gold, Metal | - | - | TE CONNECTIVITY LTD | - | TE Connectivity | M39016/42-051M | - | - | 125 °C | -65 °C | Active | - | - | - | - | 5.1 | Compliant | Yes | - | - | - | - | - | EAR99 | 125 °C | -65 °C | - | - | compliant | - | M39016 | - | - | - | - | - | 1 A | HERMETICALLY SEALED | - | 115 V | WIRE WRAP | DPDT | 28 V | - | - | - | POWER/SIGNAL RELAY | - | 1 A | - | - | - | - | 15 mA | - | - | - | 180 mW | - | AC/DC | MOMENTARY | 12 V | DC | - | DPDT | - | 12 V | 0.015 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 712M2-5 Teledyne Relays | In Stock | - | - | - | - | TO-5 | - | - | - | - | - | - | - | 50(ohm) | - | - | - | - | No | - | - | Through Hole | -55C to 85C | - | - | - | 3.6VDC | 9.4(mm) | No | Non-Latching | - | - | - | HERMETIC SEAL | - | 28(V) | - | - | - | - | - | - | - | - | 8 | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | 1DC/0.25AC(A) | - | 2 Form C | - | - | - | - | 4(ms) | - | - | 100(mA) | - | - | - | - | - | - | - | 5 | - | - | - | DPDT | - | - | - | - | - | - | No | - | 115(V) | 9.4(mm) | - | 6.99(mm) | - | ||
![]() J114-18PL Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF303YZ-12 Teledyne Relays | In Stock | - | - | - | - | TO-5 | - | - | - | - | - | Teledyne Relays | - | 850(ohm) | - | - | 1 | - | No | Teledyne Relays | - | Through Hole | -55C to 85C | - | - | - | 9VDC | 9.4(mm) | No | Non-Latching | - | - | - | HERMETIC SEAL | 0.227649 oz | 28(V) | RF303 | - | - | - | - | - | Relays | - | 10 | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | 1(A) | Solder Pin | 2 Form C | - | High Frequency Relays | - | - | 6(ms) | 12 VDC | Non-Latching | 14.12(mA) | - | - | 200 mW | - | - | - | - | 12 | - | - | - | DPDT | - | - | - | - | - | - | No | High Frequency / RF Relays | - | 9.4(mm) | - | 9.78(mm) | - | ||
![]() J116CM9-5L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | - | ||
![]() J134M4-12M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | - | ||
![]() GA152-20-12 Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 390(ohm) | - | - | - | - | No | - | - | Surface Mount | -55C to 85C | - | - | - | 9VDC | 9.53(mm) | No | Non-Latching | - | - | - | HERMETIC SEAL | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form A | - | - | - | - | 4(ms) | - | - | 30.77(mA) | - | - | - | - | - | - | - | 12 | - | - | - | DPST-NO | - | - | - | - | - | - | No | - | - | 12.95(mm) | - | 8.51(mm) | - | ||
![]() J412-26M Teledyne Relays | In Stock | - | - | - | Through Hole | - | - | - | 8 | 2.55 g | 9 | Teledyne Relays | 26.5 V | 1.56 kOhms | Gold, Metal | 100000 Cycle(s) | 1 | TELEDYNE TECHNOLOGIES INC | - | Teledyne Relays | J412-26M | - | - | 125 °C | -65 °C | Active | - | - | - | - | 5.54 | N | - | - | 0.089949 oz | - | 412 | Through Hole | EAR99 | 125 °C | -65 °C | 8536.41.00.20 | Relays | compliant | - | - | - | 9.4 mm | 9.4mm x 6.86mm | 100 mΩ | 10000000000 Ω | 1 A | HERMETICAL | 28 V | 115 V | SOLDER | DPDT | 28 V | - | Solder Pin | DPDT (2 Form C) | - | High Frequency Relays | 0.25 A | - | 2 ms | 26.5 VDC | Non-Latching | 18.5 mA | 1.5 ms | - | 450 mW | - | 115 V | AC/DC | LATCHED | 26.5 V | DC | Random | DPDT | - | 32 V | - | 2 FORM C | 18 V | 0.89 V | 0.019 inch | - | High Frequency / RF Relays | - | - | 6.86 mm | - | - | ||
![]() ER422DD-12A Teledyne Relays | In Stock | - | - | - | Through Hole | TO-5 | - | - | 10 | - | - | - | - | 500(ohm) | Gold, Metal | - | - | - | No | - | - | Through Hole | -65C to 125C | - | - | - | 10VDC | 9.4(mm) | No | Latching Double Coil | - | Compliant | - | HERMETIC SEAL | - | 28(V) | - | PCB | - | 125 °C | -65 °C | - | - | - | 10 | - | PC Pin | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | 1DC/0.25AC(A) | - | 2 Form C | - | - | - | - | 2(ms) | - | - | 25.5 mA | - | - | 290 mW | - | - | - | - | 12 | - | - | - | DPDT | - | - | - | - | - | - | Yes | - | 115(V) | 9.4(mm) | - | 7.11(mm) | No | ||
![]() J116C-12M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ER411D-26A/S Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J422-26PL Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/23-034M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/41-051L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/41-060M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J134DDM4-26M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | ||
![]() J432DM-26M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | ||
![]() ER422DD-26B/S Teledyne Relays | In Stock | - | - | - | - | TO-5 | - | - | - | - | - | Teledyne Relays | - | 2000(ohm) | - | - | 1 | - | No | Teledyne Relays | - | Through Hole | -65C to 125C | - | - | - | 19VDC | 9.4(mm) | No | Latching Double Coil | - | - | - | HERMETIC SEAL | - | 28(V) | 422 | - | - | - | - | - | Relays | - | 10 | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | 1DC/0.25AC(A) | - | 2 Form C | - | High Frequency Relays | - | - | 2(ms) | - | - | 14.4(mA) | - | - | - | - | - | - | - | 26 | - | - | - | DPDT | - | - | - | - | - | - | Yes | High Frequency / RF Relays | 115(V) | 9.4(mm) | - | 7.11(mm) | - | ||
![]() J432T-12L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | 9 | - | 12 V | 850 Ω | - | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | - | Teledyne Technologies Inc | J432T-12L | - | - | 125 °C | -65 °C | Active | - | - | - | - | 5.57 | - | - | - | - | - | - | - | EAR99 | - | - | 8536.41.00.20 | - | compliant | - | - | - | 9.4 mm | 9.4mm x 9.52mm | 100 mΩ | 10000000000 Ω | 1 A | HERMETICAL | 28 V | - | SOLDER | - | - | - | - | - | - | - | 0.25 A | - | 4 ms | - | - | - | 7.5 ms | - | - | - | 115 V | AC/DC | LATCHED | - | DC | Random | DPDT | - | 20 V | - | 2 FORM C | 9 V | - | 0.019 inch | - | - | - | - | 9.52 mm | - | - |