- Manufacturer
- Operate Time
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Body Height
- Body Length or Diameter
- Coil Operate Voltage(DC)
- Coil/Input Supply Type
- CoilResistance
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
Attribute column
Manufacturer
Teledyne LeCroy Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Brand | CoilResistance | Contact Materials | Dropout Volt | Factory Pack QuantityFactory Pack Quantity | LED Indicator | Manufacturer | Mounting Styles | Operating Temp Range | Pick-up Voltage (Max) | Product Depth (mm) | Rad Hardened | Relay Construction | RoHS | Seal | Unit Weight | Voltage Rating (VDC) | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Pin Count | Termination Style | Max Voltage Rating (AC) | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Coil Voltage (DC) | Contact Arrangement | Product | Coil Suppression Diode | Product Category | Coil Termination | Voltage Rating (VAC) | IP Rating | Product Length (mm) | Length | Product Height (mm) | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() J412-18PM Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A150-20-5/G Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/23-028M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/18-034L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/41-044L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ER431DY-6A Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J411T-12WL Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 412H-6 Teledyne Relays | In Stock | - | - | - | TO-5 | - | Teledyne Relays | 98(ohm) | - | 3.4VDC | 1 | No | Teledyne Relays | Through Hole | -65C to 200C | 5.9VDC | 9.4(mm) | No | Non-Latching | - | HERMETIC SEAL | - | 28(V) | - | - | - | - | - | Relays | 8 | PC Pin | - | - | - | 1DC/0.25AC(A) | - | 2 Form C | High Frequency Relays | 2(ms) | - | - | - | 61.22(mA) | 6 | DPDT | - | No | High Frequency / RF Relays | - | 115(V) | - | 9.4(mm) | - | 6.86(mm) | - | ||
![]() ER114ZM4-12A/SQ Teledyne Relays | In Stock | - | - | - | - | - | Teledyne Relays | - | - | - | 1 | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | - | ||
![]() J411D-12L Teledyne Relays | In Stock | - | - | Through Hole | - | 5 | - | 500 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 125 °C | -65 °C | - | - | - | 115 V | SPDT | 28 V | - | - | - | - | - | - | - | - | 24 mA | 12 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M28776/5-016L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 500 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | 125 °C | -65 °C | - | - | - | 115 V | SPDT | 28 V | - | - | - | - | - | - | - | - | 28.1 mA | 12 V | - | - | - | - | - | - | - | - | - | - | No | ||
![]() J412TM-5L Teledyne Relays | In Stock | - | - | Through Hole | - | 9 | - | 50 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 125 °C | -65 °C | - | - | - | 115 V | DPDT | 28 V | - | - | - | - | - | - | - | - | 112.1 mA | 5 V | - | - | - | - | - | - | - | - | - | - | No | ||
![]() J412YM-26M Teledyne Relays | In Stock | - | - | Through Hole | - | - | Teledyne Relays | 1.56 kΩ | Gold, Metal | - | 1 | - | Teledyne Relays | Through Hole | - | - | - | - | - | Compliant | - | - | - | Bulk | - | Military Relay | 125 °C | -65 °C | Relays | - | - | 115 V | DPDT | 28 V | 2 A | Solder Pin | - | Industrial Relays | - | 26.5 V | Non-Latching | 28 VDC | 16.99 mA | 26.5 V | - | Industrial Relays | - | Industrial Relays | Solder Pin | - | - | - | - | - | No | ||
![]() 422K-26 Teledyne Relays | In Stock | - | - | Through Hole | TO-5 | 10 | Teledyne Relays | 2000(ohm) | - | - | 1 | No | Teledyne Relays | Through Hole | -65C to 125C | 18VDC | 9.4(mm) | No | Latching Double Coil | Compliant | HERMETIC SEAL | 0.089949 oz | 28(V) | - | 422K | HIGH SHOCK RELAY | 125 °C | -65 °C | Relays | 10 | PC Pin | 115 V | DPDT | 28 V | 1DC/0.25AC(A) | - | 2 Form C | High Frequency Relays | 1.5(ms) | - | - | - | 13.25(mA) | 26.5 | DPDT | - | No | High Frequency / RF Relays | - | 115(V) | - | 9.4(mm) | 9.4 mm | 7.11(mm) | - | ||
![]() 722D-26 Teledyne Relays | In Stock | - | - | Through Hole | TO-5 | 10 | Teledyne Relays | 2000(ohm) | Gold, Metal | - | 1 | No | Teledyne Relays | Through Hole | -55C to 85C | 18VDC | 10.29(mm) | No | Latching Double Coil | Compliant | HERMETIC SEAL | - | 28(V) | - | - | - | 85 °C | -55 °C | - | 10 | PC Pin | 115 V | DPDT | 28 V | 1DC/0.25AC(A) | - | 2 Form C | - | 2(ms) | - | - | - | 13.25(mA) | 26.5 | DPDT | - | Yes | Teledyne Relays | - | 115(V) | - | 9.4(mm) | 9.4 mm | 7.11(mm) | - | ||
![]() M39016/9-060M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J114-26PL Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/18-042L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J411-26L Teledyne Relays | In Stock | - | - | Through Hole | TO-5 | 5 | Teledyne Relays | 2000(ohm) | Gold, Metal | 0.89VDC | 1 | No | Teledyne Relays | Through Hole | -65C to 125C | 18VDC | 10.29(mm) | No | Non-Latching | Compliant | HERMETIC SEAL | - | 28(V) | - | 411 | - | 125 °C | -65 °C | Relays | 5 | PC Pin | 115 V | SPDT | 28 V | 1DC/0.25AC(A) | - | 1 Form C | High Frequency Relays | 2(ms) | - | - | - | 13.25(mA) | 26.5 | SPDT | - | No | High Frequency / RF Relays | - | 115(V) | - | 9.4(mm) | - | 6.86(mm) | No | ||
![]() ER134DM4-5A Teledyne Relays | In Stock | - | - | Through Hole | - | 8 | Teledyne Relays | 100 Ω | Gold, Metal | - | 1 | - | Teledyne Relays | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 125 °C | -65 °C | Relays | - | - | 115 V | DPDT | 28 V | - | - | - | High Frequency Relays | - | - | - | - | 50 mA | 5 V | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | - |