- Manufacturer
- Operate Time
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Body Height
- Body Length or Diameter
- Coil Operate Voltage(DC)
- Coil/Input Supply Type
- CoilResistance
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
Attribute column
Manufacturer
Teledyne LeCroy Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Brand | CoilResistance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | LED Indicator | Manufacturer | Mounting Styles | Operating Temp Range | Pick-up Voltage (Max) | Product Depth (mm) | Rad Hardened | Relay Construction | RoHS | Seal | Unit Weight | Voltage Rating (VDC) | Packaging | Series | Termination | Max Operating Temperature | Min Operating Temperature | Subcategory | Pin Count | Termination Style | Max Voltage Rating (AC) | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Product Type | Operate Time | Coil Voltage | Coil Current | Coil Voltage (DC) | Contact Arrangement | Coil Suppression Diode | Product Category | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Product Height (mm) | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() J412M-5M Teledyne Relays | In Stock | - | - | Through Hole | - | 8 | - | 50 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 125 °C | -65 °C | - | - | - | 115 V | DPDT | 28 V | - | - | - | - | - | - | 100 mA | 5 V | - | - | - | - | - | - | - | - | - | - | ||
![]() ER114D-26A Teledyne Relays | In Stock | - | - | Through Hole | - | 8 | Teledyne Relays | 1.56 kOhms | Gold, Metal | 1 | - | Teledyne Relays | Through Hole | - | - | - | - | - | Compliant | - | 0.089949 oz | - | - | 114 | Solder | 125 °C | -65 °C | Relays | - | - | 115 V | DPDT | 28 V | 1 A | Solder Pin | DPDT (2 Form C) | High Frequency Relays | - | 26.5 VDC | 18.5 mA | 26.5 V | - | - | High Frequency / RF Relays | - | - | 7.62 mm | 9.53 mm | 9.53 mm | - | - | ||
![]() 712-18 Teledyne Relays | In Stock | - | - | Through Hole | TO-5 | 8 | Teledyne Relays | 880(ohm) | Gold, Metal | 1 | No | Teledyne Relays | Through Hole | -55C to 85C | 13VDC | 9.4(mm) | No | Non-Latching | Compliant | HERMETIC SEAL | - | 28(V) | - | - | - | 85 °C | -55 °C | - | 8 | PC Pin | 115 V | DPDT | 28 V | 1DC/0.25AC(A) | - | 2 Form C | - | 4(ms) | - | 20.45(mA) | 18 | DPDT | No | Teledyne Relays | 115(V) | 9.4(mm) | - | 9.4 mm | - | 6.99(mm) | - | ||
![]() 712M2-26 Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/11-041M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J134D-18PL Teledyne Relays | In Stock | - | - | Through Hole | - | 8 | - | 1.6 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 125 °C | -65 °C | - | - | - | 115 V | DPDT | 28 V | - | - | - | - | - | - | 11.25 mA | 18 V | - | - | - | - | - | - | - | - | - | - | ||
![]() M28776/5-031L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 63 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | 125 °C | -65 °C | - | - | - | 115 V | SPDT | 28 V | - | - | - | - | - | - | 89.6 mA | 5 V | - | - | - | - | - | - | - | - | - | No | ||
![]() M39016/15-037L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J421DD-26PL Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J114DD-26M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J421-9WL Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M28776/7-012M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J136CM9-26L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M28776/7-012L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J411T-12PL Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 722M-5 Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S134-5 Teledyne Relays | In Stock | - | - | Surface Mount | - | 8 | - | 100 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 85 °C | -55 °C | - | - | - | 115 V | DPDT | 28 V | - | - | - | - | - | - | 50 mA | 5 V | - | - | - | - | - | - | - | - | - | - | ||
![]() M28776/5-022L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 500 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | 125 °C | -65 °C | - | - | - | 115 V | SPDT | 28 V | - | - | - | - | - | - | 28.1 mA | 12 V | - | - | - | - | - | - | - | - | - | No | ||
![]() J411TM-5L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J412D-12PM Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |