- Manufacturer
- Operate Time
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Body Height
- Body Length or Diameter
- Coil Operate Voltage(DC)
- Coil/Input Supply Type
- CoilResistance
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
Attribute column
Manufacturer
Teledyne LeCroy Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Brand | CoilResistance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Pick-Up Voltage | Mounting | Relay Construction | RoHS | Termination Method | Operating Temperature | Packaging | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Pin Count | Max Voltage Rating (AC) | Throw Configuration | Max Voltage Rating (DC) | Product Type | Operate Time | Coil Current | Coil Voltage (DC) | Input Current | Contact Arrangement | Product | Product Category | Product Length | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M39016/12-075M Teledyne Relays | In Stock | - | - | Through Hole | - | 280 Ω | Gold, Metal | - | - | - | - | - | Compliant | - | - | Bulk | - | 125 °C | -65 °C | - | - | 115 V | DPDT | 28 V | - | - | 32.14 mA | 9 V | - | - | - | - | - | No | ||
![]() GRF300-5-TR Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/12-077L Teledyne Relays | In Stock | - | - | Through Hole | - | 1.13 kΩ | Gold, Metal | - | - | - | - | - | Compliant | - | - | Bulk | - | 125 °C | -65 °C | - | - | 115 V | DPDT | 28 V | - | - | 15.93 mA | 18 V | - | - | - | - | - | No | ||
![]() M39016/12-074M Teledyne Relays | In Stock | - | - | Through Hole | - | 120 Ω | Gold, Metal | - | - | - | - | - | Compliant | - | - | Bulk | - | 125 °C | -65 °C | - | - | 115 V | DPDT | 28 V | - | - | 50 mA | 6 V | - | - | - | - | - | No | ||
![]() M39016/12-051L Teledyne Relays | In Stock | - | - | Through Hole | - | 280 Ω | Gold, Metal | - | - | - | - | - | Compliant | - | - | - | - | 125 °C | -65 °C | - | - | 115 V | DPDT | 28 V | - | - | 32.14 mA | 9 V | - | - | - | - | - | - | ||
![]() S134D-0007 Teledyne Relays | In Stock | - | - | - | - | - | Precious Metal/Gold Plated | - | - | 13.5 Vdc | Surface Mount | Non-Latching | Non-Compliant | Solder | -55 to 85 °C | - | Surface Mount Commercial Relay | - | - | - | 8 | - | - | - | - | 4 ms | 11.25 mA | - | - | DPDT | - | - | 9.53 mm | - | ||
![]() ER412TM4-26B/G Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/29-071M Teledyne Relays | In Stock | - | - | Through Hole | - | 1.13 kΩ | Gold, Metal | - | - | - | - | - | Compliant | - | - | Bulk | - | 125 °C | -65 °C | - | - | 115 V | DPDT | 28 V | - | - | 15.93 mA | 18 V | - | - | - | - | - | No | ||
![]() M39016/26-042L Teledyne Relays | In Stock | - | - | Through Hole | - | 200 Ω | Gold, Metal | - | - | - | - | - | Compliant | - | - | Bulk | - | 125 °C | -65 °C | - | - | 115 V | SPDT | 28 V | - | - | 30.6 mA | 6 V | - | - | - | - | - | No | ||
![]() J431DDM3-12M Teledyne Relays | In Stock | - | - | Through Hole | - | 1.025 kΩ | Gold, Metal | - | - | - | - | - | Compliant | - | - | Bulk | - | 125 °C | -65 °C | - | - | 115 V | SPDT | 28 V | - | - | 12.5 mA | 12 V | - | - | - | - | - | No | ||
![]() M39016/20-073M Teledyne Relays | In Stock | - | - | Through Hole | - | 39 Ω | Gold, Metal | - | - | - | - | - | Compliant | - | - | Bulk | - | 125 °C | -65 °C | - | - | 115 V | DPDT | 28 V | - | - | 128.2 mA | 5 V | - | - | - | - | - | No | ||
![]() C3P24D25C/F1 Teledyne Relays | In Stock | - | - | - | Teledyne Relays | - | - | 1 | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | SSR - Solid State Relays | - | - | - | 9 mA to 30 mA | - | Solid State Relays | Solid State Relays - Industrial Mount | - | - | ||
![]() ER411M4-12B Teledyne Relays | In Stock | - | - | - | Teledyne Relays | - | - | 1 | Teledyne Relays | - | - | - | Compliant | - | - | - | - | - | - | Relays | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | High Frequency / RF Relays | - | - | ||
![]() ER412DY-26A/SQ Teledyne Relays | In Stock | - | - | - | Teledyne Relays | - | - | 1 | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | High Frequency / RF Relays | - | - | ||
![]() S172D-5/28 Teledyne Relays | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/20-063L Teledyne Relays | In Stock | - | - | Through Hole | - | 220 Ω | Gold, Metal | - | - | - | - | - | Compliant | - | - | Bulk | - | 125 °C | -65 °C | - | - | 115 V | DPDT | 28 V | - | - | 42.9 mA | 9 V | - | - | - | - | - | - | ||
![]() M39016/43-053L Teledyne Relays | In Stock | - | - | Through Hole | - | 1.6 kΩ | Gold, Metal | - | - | - | - | - | Compliant | - | - | Bulk | - | 125 °C | -65 °C | - | - | 115 V | DPDT | 28 V | - | - | 12.2 mA | 18 V | - | - | - | - | - | - | ||
![]() RF300Z-5/Q Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/26-047M Teledyne Relays | In Stock | - | - | Through Hole | - | 630 Ω | Gold, Metal | - | - | - | - | - | Compliant | - | - | Bulk | - | 125 °C | -65 °C | - | - | 115 V | SPDT | 28 V | - | - | 15 mA | 9 V | - | - | - | - | - | No | ||
![]() M39016/29-063M Teledyne Relays | In Stock | - | - | Through Hole | - | 500 Ω | Gold, Metal | - | - | - | - | - | Compliant | - | - | Bulk | - | 125 °C | -65 °C | - | - | 115 V | DPDT | 28 V | - | - | 24 mA | 12 V | - | - | - | - | - | No |