- Manufacturer
- Operate Time
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Body Height
- Body Length or Diameter
- Coil Operate Voltage(DC)
- Coil/Input Supply Type
- CoilResistance
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
Attribute column
Manufacturer
Teledyne LeCroy Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Weight | Number of Terminals | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Packaging | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Reach Compliance Code | Body Length or Diameter | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Current | Release Time | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Input Switching Control Type | Relay Function | Coil Voltage(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Terminal Length | Length | Body Height | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M39016/43-060L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 800 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | Bulk | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | - | - | 16 mA | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | No | ||
![]() M39016/43-049L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 64 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | Bulk | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | - | - | 78.1 mA | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | No | ||
![]() M39016/20-063M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 220 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | Bulk | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | - | - | 42.9 mA | - | - | - | - | - | 9 V | - | - | - | - | - | - | - | - | - | No | ||
![]() 172DZ-26 Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 1.6 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | Non-Compliant | Bulk | PC Pin | - | 85 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | 1 A | DPDT | 28 V | - | - | - | 6 ms | - | - | - | - | - | - | 26.5 V | - | - | - | - | - | - | - | 8.51 mm | - | - | ||
![]() M39016/43-051L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 400 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | Bulk | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | - | - | 23.6 mA | - | - | - | - | - | 9 V | - | - | - | - | - | - | - | - | - | No | ||
![]() J431DDM3-9M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 630 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | Bulk | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | 115 V | - | - | SPDT | 28 V | - | - | - | - | 15 mA | - | - | - | - | - | 9 V | - | - | - | - | - | - | - | - | - | No | ||
![]() M39016/43-062L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 3.2 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | Bulk | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | - | - | 9 mA | - | - | - | - | - | 26.5 V | - | - | - | - | - | - | - | - | - | No | ||
![]() M39016/43-062M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 3.2 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | Bulk | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | - | - | 9 mA | - | - | - | - | - | 26.5 V | - | - | - | - | - | - | - | - | - | No | ||
![]() J431DD-6L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 200 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | Bulk | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | 115 V | - | - | SPDT | 28 V | - | - | - | - | 30.6 mA | - | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | - | - | ||
![]() J431DDM3-9L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 630 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | Bulk | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | 115 V | - | - | SPDT | 28 V | - | - | - | - | 15 mA | - | - | - | - | - | 9 V | - | - | - | - | - | - | - | - | - | No | ||
![]() J114DDM4-26L/1843/1844/LMCO Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 1.56 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | Non-Compliant | Bulk | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | - | - | 18.5 mA | - | - | - | - | - | 26.5 V | - | - | - | - | - | - | - | - | - | No | ||
![]() S114D-12/G Teledyne Relays | In Stock | - | - | Surface Mount | - | - | - | 390 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Non-Compliant | Bulk | - | - | 85 °C | -55 °C | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | - | - | 30.77 mA | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/12-071L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 1.13 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | Bulk | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | - | - | 15.93 mA | - | - | - | - | - | 18 V | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/29-064L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 1.13 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | Bulk | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | - | - | 15.93 mA | - | - | - | - | - | 18 V | - | - | - | - | - | - | - | - | - | No | ||
![]() 712DY-5 Teledyne Relays | In Stock | - | - | - | 2.6 g | 8 | 5 V | 50 Ω | - | 100000 Cycle(s) | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | 712DY-5 | 85 °C | -55 °C | Active | 5.73 | - | - | - | EAR99 | - | - | 8536.41.00.20 | compliant | 9.4 mm | 9.4mm x 6.99mm | 150 mΩ | 1000000000 Ω | 1 A | HERMETICAL | 28 V | - | SOLDER | - | - | - | RF RELAY | 0.25 A | - | 4 ms | - | 6 ms | - | 115 V | AC/DC | LATCHED | - | DC | Random | DPDT | 5.8 V | 2 FORM C | 3.6 V | 0.019 inch | - | 6.99 mm | - | ||
![]() J134DDZM4-48L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/29-069M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 280 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | Bulk | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | - | - | 32.14 mA | - | - | - | - | - | 9 V | - | - | - | - | - | - | - | - | - | No | ||
![]() J134DD-48M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J134DD-48L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J134DDZ-48L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |