- Manufacturer
- Operate Time
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Body Height
- Body Length or Diameter
- Coil Operate Voltage(DC)
- Coil/Input Supply Type
- CoilResistance
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
Attribute column
Manufacturer
Teledyne LeCroy Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Weight | Number of Terminals | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Packaging | JESD-609 Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Reach Compliance Code | Body Length or Diameter | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Throw Configuration | Max Voltage Rating (DC) | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Current | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Input Switching Control Type | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Switching Time | Terminal Length | Body Height | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() J431DDM3-6M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | 200 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | 115 V | - | SPDT | 28 V | - | - | - | - | 30.6 mA | - | - | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() 422D26 Teledyne Relays | In Stock | - | - | - | - | - | 2.84 g | 10 | 26.5 V | 2000 Ω | - | 100000 Cycle(s) | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | 422D-26 | 125 °C | -65 °C | Active | 5.73 | - | - | - | - | EAR99 | - | - | - | - | - | compliant | 9.4 mm | 9.4mm x 7.11mm | 125 mΩ | 10000000000 Ω | 1 A | HERMETICAL | 28 V | - | SOLDER | - | - | RF RELAY | 0.25 A | - | 1.5 ms | - | - | - | - | 115 V | AC/DC | - | - | DC | Random | DPDT | 32 V | - | 2 FORM C | 18 V | - | - | 0.019 inch | 7.11 mm | - | ||
![]() J420DD-6M Teledyne Relays | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | 97 Ω | - | 100000 Cycle(s) | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J420DD-6M | 125 °C | -65 °C | Active | 5.73 | - | - | - | - | EAR99 | - | - | - | WITH INTERNAL DIODE | 8536.41.00.20 | compliant | 9.4 mm | - | - | - | 1 A | HERMETICALLY SEALED | 28 V | - | SOLDER | - | - | RF RELAY | 0.25 A | - | 4 ms | - | - | - | 290 mW | 115 V | AC/DC | LATCHED | - | DC | - | DPDT | 6 V | 0.063 A | - | 5.5 V | 5.5 V | 4 ms | - | 7.11 mm | - | ||
![]() J134DDZM4-36M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J421DD-6L Teledyne Relays | In Stock | - | - | - | - | - | 2.52 g | 7 | 6 V | 97 Ω | - | 100000 Cycle(s) | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J421DD-6L | 125 °C | -65 °C | Active | 5.57 | - | - | - | - | EAR99 | - | - | - | - | 8536.41.00.20 | compliant | 9.4 mm | 9.4mm x 7.11mm | 125 mΩ | 10000000000 Ω | 0.5 A | HERMETICAL | 28 V | - | SOLDER | - | - | - | 0.25 A | - | 1.5 ms | - | - | - | - | 115 V | AC/DC | - | - | DC | Random | SPDT | 8 V | - | 1 FORM C | - | - | - | 0.019 inch | 7.11 mm | - | ||
![]() J134DDM4-36M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/43-053M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | 1.6 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | 12.2 mA | - | - | - | - | - | - | 18 V | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() ER432T-5A/Q Teledyne Relays | In Stock | - | - | - | - | - | - | 9 | 5 V | 100 Ω | - | 100000 Cycle(s) | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | ER432T-5A/Q | 125 °C | -65 °C | Active | 5.65 | - | No | - | e0 | EAR99 | Tin/Lead (Sn60Pb40) | - | - | - | 8536.41.00.20 | compliant | 9.4 mm | 9.4mm x 9.52mm | 100 mΩ | 10000000000 Ω | 1 A | HERMETICAL | 28 V | - | SOLDER | - | - | - | 0.25 A | - | 4 ms | - | 7.5 ms | - | - | 115 V | AC/DC | LATCHED | - | DC | Random | DPDT | 7.5 V | - | 2 FORM C | 3.6 V | - | - | 0.019 inch | 9.52 mm | - | ||
![]() J134DDM4-48M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J431DDM3-6L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | 200 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | 115 V | - | SPDT | 28 V | - | - | - | - | 30.6 mA | - | - | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() M39016/20-077M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | 880 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | 22.1 mA | - | - | - | - | - | - | 18 V | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() M39016/20-076M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | 390 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | 32.8 mA | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() J420DD-18M Teledyne Relays | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | 1130 Ω | - | 100000 Cycle(s) | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J420DD-18M | 125 °C | -65 °C | Active | 5.73 | - | - | - | - | EAR99 | - | - | - | WITH INTERNAL DIODE | 8536.41.00.20 | compliant | 9.4 mm | - | - | - | 1 A | HERMETICALLY SEALED | 28 V | - | SOLDER | - | - | RF RELAY | 0.25 A | - | 4 ms | - | - | - | 290 mW | 115 V | AC/DC | LATCHED | - | DC | - | DPDT | 18 V | 0.017 A | - | 14.5 V | 14.5 V | 4 ms | - | 7.11 mm | - | ||
![]() J421DD-9L Teledyne Relays | In Stock | - | - | - | - | - | 2.52 g | 7 | 9 V | 280 Ω | - | 100000 Cycle(s) | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J421DD-9L | 125 °C | -65 °C | Active | 5.57 | - | - | - | - | EAR99 | - | - | - | - | 8536.41.00.20 | compliant | 9.4 mm | 9.4mm x 7.11mm | 125 mΩ | 10000000000 Ω | 0.5 A | HERMETICAL | 28 V | - | SOLDER | - | - | - | 0.25 A | - | 1.5 ms | - | - | - | - | 115 V | AC/DC | - | - | DC | Random | SPDT | 12 V | - | 1 FORM C | - | - | - | 0.019 inch | 7.11 mm | - | ||
![]() 422KD-26 Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/43-040M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/29-075M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | 120 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | 50 mA | - | - | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() M39016/29-075L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | 120 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | 50 mA | - | - | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/43-060M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | 800 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | 16 mA | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/12-075L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | 280 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | 32.14 mA | - | - | - | - | - | - | 9 V | - | - | - | - | - | - | - | - | - | - | - | - |