- Manufacturer
- Operate Time
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Body Height
- Body Length or Diameter
- Coil Operate Voltage(DC)
- Coil/Input Supply Type
- CoilResistance
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
Attribute column
Manufacturer
Teledyne LeCroy Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Weight | Number of Terminals | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Packaging | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Reach Compliance Code | Body Length or Diameter | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Throw Configuration | Max Voltage Rating (DC) | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Current | Release Time | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Input Switching Control Type | Relay Function | Coil Voltage(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Terminal Length | Length | Body Height | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M39016/20-075L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 220 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | 42.9 mA | - | - | - | - | - | 9 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J134DDZ-36M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M28776/5-025M Teledyne Relays | In Stock | - | - | Through Hole | - | 8 | 5 V | 63 Ω | Gold, Metal | 100000 Cycle(s) | TE CONNECTIVITY LTD | TE Connectivity | M28776/5-025M | 125 °C | -65 °C | Active | 5.6 | Compliant | No | - | - | 125 °C | -65 °C | - | compliant | 9.39 mm | 9.39mm x 7.11mm | - | - | 1 A | HERMETICAL | 28 V | 115 V | SOLDER | SPDT | 28 V | - | - | 2 ms | 89.6 mA | 7.5 ms | - | - | AC/DC | LATCHED | 5 V | DC | 8 | Random | SPDT | - | 1 FORM C | 3 V | 1.7 V | 0.012 inch | - | 7.11 mm | No | ||
![]() M39016/20-075M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 220 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | 42.9 mA | - | - | - | - | - | 9 V | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() 722M4-5 Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 61 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 85 °C | -55 °C | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | 2 ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.4 mm | - | - | ||
![]() M39016/43-059L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 400 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | 23.6 mA | - | - | - | - | - | 9 V | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() M39016/29-061M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 120 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | 50 mA | - | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/29-062L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 280 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | 32.14 mA | - | - | - | - | - | 9 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF303XM4-5/SQ Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 722X-26 Teledyne Relays | In Stock | - | - | Through Hole | 2.9 g | 11 | 26.5 V | 2 kΩ | Gold, Metal | 100000 Cycle(s) | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | 722X-26 | 85 °C | -55 °C | Active | 5.55 | Compliant | - | Bulk | EAR99 | 85 °C | -55 °C | 8536.41.00.20 | compliant | 9.4 mm | 9.4mm x 7.11mm | 150 mΩ | 1000000000 Ω | 1 A | HERMETICAL | 28 V | 115 V | SOLDER | DPDT | 28 V | 0.25 A | 0.25A@115VAC | 2 ms | - | - | 1A@28VDC | 115 V | AC/DC | - | - | DC | - | Random | DPDT | 32 V | 2 FORM C | 18 V | - | 0.019 inch | 9.4 mm | 7.11 mm | - | ||
![]() M39016/29-075L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 120 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | 50 mA | - | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/43-060M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 800 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | 16 mA | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/12-049M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 61 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | 81.96 mA | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() M39016/43-059M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 400 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | 23.6 mA | - | - | - | - | - | 9 V | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() M39016/12-030M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 2 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | 13.25 mA | - | - | - | - | - | 26.5 V | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() M39016/12-075L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 280 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | 32.14 mA | - | - | - | - | - | 9 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/9-088L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 390 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | 30.77 mA | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J134DDM4-48L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/12-073M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 61 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | 81.96 mA | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() 720R-6 Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |