- Manufacturer
- Operate Time
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Body Height
- Body Length or Diameter
- Coil Operate Voltage(DC)
- Coil/Input Supply Type
- CoilResistance
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
Attribute column
Manufacturer
Teledyne LeCroy Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Weight | Number of Terminals | Brand | Coil Voltage-Nom | CoilResistance | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Part Number | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Rad Hardened | Relay Construction | Risk Rank | Rohs Code | Seal | Voltage Rating (VDC) | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Contact Current Rating | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Current | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Input Switching Control Type | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Switching Time | Terminal Length | Coil Suppression Diode | Product Category | Voltage Rating (VAC) | Product Length (mm) | Body Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() J422DD-5WL Teledyne Relays | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 48 Ω | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | - | Teledyne Technologies Inc | J422DD-5WL | - | - | 125 °C | -65 °C | Active | - | - | - | - | 5.73 | - | - | - | - | - | - | EAR99 | - | WITH INTERNAL DIODE | 8536.41.00.20 | - | compliant | - | - | - | 9.4 mm | - | - | - | - | 1 A | HERMETICALLY SEALED | 28 V | SOLDER | - | - | RF RELAY | - | 0.25 A | - | 4 ms | - | - | - | 290 mW | 115 V | AC/DC | LATCHED | - | DC | - | DPDT | - | 5 V | 0.104 A | - | 4.5 V | 4.5 V | 4 ms | - | - | - | - | - | 7.11 mm | - | ||
![]() J422DD-9WM Teledyne Relays | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 280 Ω | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | - | Teledyne Technologies Inc | J422DD-9WM | - | - | 125 °C | -65 °C | Active | - | - | - | - | 5.73 | - | - | - | - | - | - | EAR99 | - | WITH INTERNAL DIODE | 8536.41.00.20 | - | compliant | - | - | - | 9.4 mm | - | - | - | - | 1 A | HERMETICALLY SEALED | 28 V | SOLDER | - | - | RF RELAY | - | 0.25 A | - | 4 ms | - | - | - | 290 mW | 115 V | AC/DC | LATCHED | - | DC | - | DPDT | - | 9 V | 0.034 A | - | 7.8 V | 7.8 V | 4 ms | - | - | - | - | - | 7.11 mm | - | ||
![]() ER134D-26A/SQ Teledyne Relays | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 4.3 g | 8 | - | 26.5 V | 3200 Ω | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | - | Teledyne Technologies Inc | ER134D-26A/SQ | - | - | 125 °C | -65 °C | Active | - | - | - | - | 5.15 | No | - | - | - | e0 | No | EAR99 | Tin/Lead (Sn60Pb40) | WITH INTERNAL DIODE | 8536.41.00.20 | - | compliant | - | - | - | 9.53 mm | 9.53 mm | 9.53mm X 9.53mm X 9.53mm | 100 mΩ | 10000000000 Ω | 1 A | HERMETICALLY SEALED | 28 V | SOLDER | - | - | RF RELAY | - | 0.25 A | - | 5.5 ms | - | 9 ms | - | 200 mW | 115 V | AC/DC | MOMENTARY | - | DC | Random | DPDT | - | 26.5 V | 0.009 A | 2 FORM C | 18 V | 1.3 V | 14.5 ms | 0.0047 inch | - | - | - | - | 9.53 mm | - | ||
![]() J422DD-9L Teledyne Relays | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 280 Ω | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | - | Teledyne Technologies Inc | J422DD-9L | - | - | 125 °C | -65 °C | Active | - | - | - | - | 5.73 | - | - | - | - | - | - | EAR99 | - | WITH INTERNAL DIODE | 8536.41.00.20 | - | compliant | - | - | - | 9.4 mm | - | - | - | - | 1 A | HERMETICALLY SEALED | 28 V | SOLDER | - | - | RF RELAY | - | 0.25 A | - | 4 ms | - | - | - | 290 mW | 115 V | AC/DC | LATCHED | - | DC | - | DPDT | - | 9 V | 0.034 A | - | 7.8 V | 7.8 V | 4 ms | - | - | - | - | - | 7.11 mm | - | ||
![]() J422DD-18PM Teledyne Relays | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 1130 Ω | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | - | Teledyne Technologies Inc | J422DD-18PM | - | - | 125 °C | -65 °C | Active | - | - | - | - | 5.73 | - | - | - | - | - | - | EAR99 | - | WITH INTERNAL DIODE | 8536.41.00.20 | - | compliant | - | - | - | 9.4 mm | - | - | - | - | 1 A | HERMETICALLY SEALED | 28 V | SOLDER | - | - | RF RELAY | - | 0.25 A | - | 4 ms | - | - | - | 290 mW | 115 V | AC/DC | LATCHED | - | DC | - | DPDT | - | 18 V | 0.017 A | - | 14.5 V | 14.5 V | 4 ms | - | - | - | - | - | 7.11 mm | - | ||
![]() J422DD-9M Teledyne Relays | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 280 Ω | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | - | Teledyne Technologies Inc | J422DD-9M | - | - | 125 °C | -65 °C | Active | - | - | - | - | 5.73 | - | - | - | - | - | - | EAR99 | - | WITH INTERNAL DIODE | 8536.41.00.20 | - | compliant | - | - | - | 9.4 mm | - | - | - | - | 1 A | HERMETICALLY SEALED | 28 V | SOLDER | - | - | RF RELAY | - | 0.25 A | - | 4 ms | - | - | - | 290 mW | 115 V | AC/DC | LATCHED | - | DC | - | DPDT | - | 9 V | 0.034 A | - | 7.8 V | 7.8 V | 4 ms | - | - | - | - | - | 7.11 mm | - | ||
![]() J422DD-5M Teledyne Relays | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 48 Ω | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | - | Teledyne Technologies Inc | J422DD-5M | - | - | 125 °C | -65 °C | Active | - | - | - | - | 5.73 | - | - | - | - | - | - | EAR99 | - | WITH INTERNAL DIODE | 8536.41.00.20 | - | compliant | - | - | - | 9.4 mm | - | - | - | - | 1 A | HERMETICALLY SEALED | 28 V | SOLDER | - | - | RF RELAY | - | 0.25 A | - | 4 ms | - | - | - | 290 mW | 115 V | AC/DC | LATCHED | - | DC | - | DPDT | - | 5 V | 0.104 A | - | 4.5 V | 4.5 V | 4 ms | - | - | - | - | - | 7.11 mm | - | ||
![]() 712D-26/Q Teledyne Relays | In Stock | - | - | - | - | - | 2.6 g | 8 | - | 26.5 V | 1560 Ω | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | - | Teledyne Technologies Inc | 712D-26/Q | - | - | 85 °C | -55 °C | Active | - | - | - | - | 5.81 | No | - | - | - | e0 | - | EAR99 | Tin/Lead (Sn60Pb40) | - | 8536.41.00.20 | - | compliant | - | - | - | 9.4 mm | - | 9.4mm x 6.99mm | 150 mΩ | 1000000000 Ω | 1 A | HERMETICAL | 28 V | SOLDER | - | - | RF RELAY | - | 0.25 A | - | 4 ms | - | 6 ms | - | - | 115 V | AC/DC | LATCHED | - | DC | Random | DPDT | - | 32 V | - | 2 FORM C | 17 V | - | - | 0.019 inch | - | - | - | - | 6.99 mm | - | ||
![]() J422DD-6WM Teledyne Relays | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 97 Ω | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | - | Teledyne Technologies Inc | J422DD-6WM | - | - | 125 °C | -65 °C | Active | - | - | - | - | 5.73 | - | - | - | - | - | - | EAR99 | - | WITH INTERNAL DIODE | 8536.41.00.20 | - | compliant | - | - | - | 9.4 mm | - | - | - | - | 1 A | HERMETICALLY SEALED | 28 V | SOLDER | - | - | RF RELAY | - | 0.25 A | - | 4 ms | - | - | - | 290 mW | 115 V | AC/DC | LATCHED | - | DC | - | DPDT | - | 6 V | 0.063 A | - | 5.5 V | 5.5 V | 4 ms | - | - | - | - | - | 7.11 mm | - | ||
![]() AS46D4E/R Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 732DM-5 Teledyne Relays | In Stock | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 732 | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | ||
![]() 732TNM4-5 Teledyne Relays | In Stock | - | - | TO-5 | - | - | - | - | Teledyne Relays | - | 100(ohm) | - | 1 | - | No | Teledyne Relays | - | Through Hole | -55C to 85C | - | - | - | 3.5VDC | 10.29(mm) | No | Non-Latching | - | - | HERMETIC SEAL | 28(V) | 732 | - | - | - | - | - | - | Relays | - | 9 | - | PC Pin | - | - | - | - | - | - | - | - | - | 1DC/0.25AC(A) | 2 Form C | - | High Frequency Relays | - | - | 6(ms) | 50(mA) | - | - | - | - | - | - | 5 | - | - | - | DPDT | - | - | - | - | - | - | - | Yes | High Frequency / RF Relays | 115(V) | 9.4(mm) | - | 9.76(mm) | ||
![]() M39016/20-037L Teledyne Relays | In Stock | - | - | - | NO | PANEL MOUNT | - | - | - | - | 39 Ω | - | - | TE CONNECTIVITY LTD | - | TE Connectivity | M39016/20-037L | - | - | 125 °C | -65 °C | Active | - | - | - | - | 5.1 | Yes | - | - | - | - | - | EAR99 | - | - | - | - | compliant | - | M39016 | - | - | - | - | - | - | 1 A | HERMETICALLY SEALED | - | WIRE WRAP | - | - | POWER/SIGNAL RELAY | - | 1 A | - | - | - | - | - | 641 mW | - | AC/DC | MOMENTARY | - | DC | - | DPDT | - | 5 V | 0.128 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/41-036L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J412DD-26L Teledyne Relays | In Stock | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | ||
![]() J136C-5M Teledyne Relays | In Stock | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | ||
![]() M39016/23-019M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF103M4-12 Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ER412DD-5A/S Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 720-12 Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |