- Manufacturer
- Operate Time
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Body Height
- Body Length or Diameter
- Coil Operate Voltage(DC)
- Coil/Input Supply Type
- CoilResistance
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
Attribute column
Manufacturer
Teledyne LeCroy Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Brand | CoilResistance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | LED Indicator | Manufacturer | Mounting Styles | Operating Temp Range | Pick-up Voltage (Max) | Product Depth (mm) | Rad Hardened | Relay Construction | RoHS | Seal | Voltage Rating (VDC) | Packaging | Series | Max Operating Temperature | Min Operating Temperature | Subcategory | Frequency | Pin Count | Termination Style | Max Voltage Rating (AC) | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Product Type | Operate Time | Coil Voltage | Coil Type | Coil Current | Power Consumption | Coil Voltage (DC) | Contact Arrangement | Coil Suppression Diode | Product Category | Voltage Rating (VAC) | Product Length (mm) | Product Height (mm) | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M39016/42-050L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 712DM4-26 Teledyne Relays | In Stock | - | - | - | TO-5 | Teledyne Relays | 1560(ohm) | - | 1 | No | Teledyne Relays | Through Hole | -55C to 85C | 17VDC | 9.4(mm) | No | Non-Latching | - | HERMETIC SEAL | 28(V) | - | 712 | - | - | Relays | 500 Hz | 8 | PC Pin | - | - | - | 1DC/0.25AC(A) | Solder Pin | 2 Form C | High Frequency Relays | 4(ms) | 26.5 V | Non-Latching | 16.99(mA) | 450 mW | 26.5 | DPDT | Yes | High Frequency / RF Relays | 115(V) | 9.4(mm) | 6.99(mm) | - | ||
![]() ER411-26A/W Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J422-6PM Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ER411M4-26B/S Teledyne Relays | In Stock | - | - | - | - | Teledyne Relays | - | - | 1 | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | ||
![]() M39016/12-067L Teledyne Relays | In Stock | - | - | Through Hole | - | - | 61 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | 125 °C | -65 °C | - | - | - | - | 115 V | DPDT | 28 V | - | - | - | - | - | - | - | 81.96 mA | - | 5 V | - | - | - | - | - | - | No | ||
![]() ER411-12A/W Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/7-024L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M28776/7-006M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J422DD-26WL Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/15-080L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRF172D-26 Teledyne Relays | In Stock | - | - | - | - | Teledyne Relays | - | - | 1 | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | ||
![]() J422-6WM Teledyne Relays | In Stock | - | - | - | TO-5 | - | 120(ohm) | - | - | No | - | Through Hole | -65C to 125C | 4.5VDC | 9.4(mm) | No | Latching Double Coil | - | HERMETIC SEAL | 28(V) | - | - | - | - | - | - | 10 | PC Pin | - | - | - | 1DC/0.25AC(A) | - | 2 Form C | - | 1.5(ms) | - | - | 50(mA) | - | 6 | DPDT | No | - | 115(V) | 9.4(mm) | 7.11(mm) | - | ||
![]() ER420-26A/S Teledyne Relays | In Stock | - | - | - | TO-5 | - | 2000(ohm) | - | - | No | - | Through Hole | -65C to 125C | 18VDC | 9.4(mm) | No | Latching Double Coil | - | HERMETIC SEAL | 28(V) | - | - | - | - | - | - | 8 | PC Pin | - | - | - | 1DC/0.25AC(A) | - | 2 Form C | - | 1.5(ms) | - | - | 13.25(mA) | - | 26.5 | DPDT | No | - | 115(V) | 9.4(mm) | 7.11(mm) | - | ||
![]() ER412DM-26A Teledyne Relays | 590 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/42-043L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/24-030M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/12-059M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ER412TM4-5A Teledyne Relays | In Stock | - | - | - | - | Teledyne Relays | - | - | 1 | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | ||
![]() M39016/42-049L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |