- Manufacturer
- Operate Time
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Body Height
- Body Length or Diameter
- Coil Operate Voltage(DC)
- Coil/Input Supply Type
- CoilResistance
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
Attribute column
Manufacturer
Teledyne LeCroy Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | CoilResistance | Factory Pack QuantityFactory Pack Quantity | LED Indicator | Manufacturer | Mounting Styles | Operating Temp Range | Pick-up Voltage (Max) | Product Depth (mm) | Rad Hardened | Relay Construction | Seal | Voltage Rating (VDC) | Series | Subcategory | Pin Count | Termination Style | Contact Current Rating | Contact Form | Product Type | Operate Time | Coil Current | Coil Voltage (DC) | Contact Arrangement | Coil Suppression Diode | Product Category | Voltage Rating (VAC) | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() J422D-18L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/25-048M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/42-043M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/12-059M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 732DY-5 Teledyne Relays | In Stock | - | - | TO-5 | Teledyne Relays | 100(ohm) | 1 | No | Teledyne Relays | Through Hole | -55C to 85C | 3.5VDC | 10.29(mm) | No | Non-Latching | HERMETIC SEAL | 28(V) | 732 | Relays | 8 | PC Pin | 1DC/0.1AC(A) | 2 Form C | High Frequency Relays | 6(ms) | 50(mA) | 5 | DPDT | Yes | High Frequency / RF Relays | 115(V) | 9.4(mm) | 9.76(mm) | ||
![]() ER432DM-5A Teledyne Relays | 4500 | - | - | - | Teledyne Relays | - | 1 | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | High Frequency Relays | - | - | - | - | - | High Frequency / RF Relays | - | - | - | ||
![]() J422DM-12L Teledyne Relays | 4000 | - | - | TO-5 | - | 500(ohm) | - | No | - | Through Hole | -65C to 125C | 9VDC | 9.4(mm) | No | Latching Double Coil | HERMETIC SEAL | 28(V) | - | - | 10 | PC Pin | 1DC/0.25AC(A) | 2 Form C | - | 1.5(ms) | 24(mA) | 12 | DPDT | Yes | - | 115(V) | 9.4(mm) | 7.11(mm) | ||
![]() J422DD-26WM Teledyne Relays | In Stock | - | - | TO-5 | - | 2000(ohm) | - | No | - | Through Hole | -65C to 125C | 19VDC | 9.4(mm) | No | Latching Double Coil | HERMETIC SEAL | 28(V) | - | - | 10 | PC Pin | 1DC/0.25AC(A) | 2 Form C | - | 2(ms) | 14.4(mA) | 26.5 | DPDT | Yes | - | 115(V) | 9.4(mm) | 7.11(mm) | ||
![]() M39016/42-049L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ER412D-12A/S Teledyne Relays | In Stock | - | - | - | Teledyne Relays | - | 1 | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | High Frequency Relays | - | - | - | - | - | High Frequency / RF Relays | - | - | - | ||
![]() J412D-5M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/10-040L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M28776/3-022M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 732DM4-12 Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 720-26 Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M28776/1-035M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ER411DM3-12A Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ER421DM-18B Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/43-046M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/15-082M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |