- Manufacturer
- Operate Time
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Body Height
- Body Length or Diameter
- Coil Operate Voltage(DC)
- Coil/Input Supply Type
- CoilResistance
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
Attribute column
Manufacturer
Teledyne LeCroy Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Brand | CoilResistance | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | Series | ECCN Code | HTS Code | Subcategory | Reach Compliance Code | Reference Standard | Body Length or Diameter | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product Category | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() J134M4-26M Teledyne Relays | In Stock | - | - | - | - | Teledyne Relays | - | - | 1 | - | Teledyne Relays | - | - | - | - | - | - | 134 | - | - | Relays | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | ||
![]() M39016/11-022L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/10-023L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ER432M-26A Teledyne Relays | In Stock | - | - | - | - | Teledyne Relays | - | - | 1 | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() M39016/29-048M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J422D-26PL Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/10-024L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/11-023M Teledyne Relays | In Stock | - | - | NO | PANEL MOUNT | - | 3300 Ω | 100000 Cycle(s) | - | TE CONNECTIVITY LTD | TE Connectivity | M39016/11-023M | 125 °C | -65 °C | Active | 2.25 | Yes | - | EAR99 | 8536.41.00.20 | - | compliant | MIL-PRF-39016/11 | 8.51 mm | 1 A | HERMETICALLY SEALED | 28 V | WIRE WRAP | POWER/SIGNAL RELAY | - | 0.1 A | - | 4 ms | 2 ms | - | 60 mW | 115 V | AC/DC | MOMENTARY | DC | DPDT | 26.5 V | 0.008 A | 14 V | 1.4 V | - | 9.53 mm | ||
![]() J411-6PM Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/15-092L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J412D-6PL Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/42-044M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M28776/3-021L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M28776/7-005M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/15-080M Teledyne Relays | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J412D-6L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/10-029M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/25-033L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/23-020L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M28776/1-036L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |