- Manufacturer
- Operate Time
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Body Height
- Body Length or Diameter
- Coil Operate Voltage(DC)
- Coil/Input Supply Type
- CoilResistance
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
Attribute column
Manufacturer
Teledyne LeCroy Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | Brand | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Rad Hardened | Relay Construction | Risk Rank | RoHS | Rohs Code | Seal | Supplier Package | Voltage Rating (VDC) | Operating Temperature | Series | Pbfree Code | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Contact Current Rating | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Current | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Terminal Length | Coil Suppression Diode | Product Category | Product Length | Voltage Rating (VAC) | Product Length (mm) | Length | Body Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 732-9 Teledyne Relays | In Stock | - | - | - | TO-5 | - | - | - | - | - | - | - | 400 Ohm | Precious Metal/Copper-Nickel | - | - | - | No | - | - | Through Hole | Through Hole | -55C to 85C | - | - | - | 6.8VDC | 10.29(mm) | No | Non-Latching | - | - | - | HERMETIC SEAL | TO-5 | 28(V) | -55 to 85 °C | - | - | - | Commercial Sensitive Relay | - | - | - | - | - | 8 | - | PC Pin | - | - | - | - | - | - | - | 1DC/0.25AC(A) | 2 Form C | - | - | - | - | 6 ms | 22.5(mA) | - | - | - | - | - | - | 9 | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | No | - | 9.4 mm | 115(V) | 9.4(mm) | - | - | 9.76(mm) | ||
![]() J422D-12M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | ||
![]() M39016/15-081M Teledyne Relays | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 2.55 g | 8 | - | 26.5 V | 1560 Ω | - | 100000 Cycle(s) | - | TE CONNECTIVITY LTD | - | TE Connectivity | M39016/15-081M | - | - | - | 125 °C | -65 °C | Active | - | - | - | - | 2.2 | - | Yes | - | - | - | - | - | No | EAR99 | - | - | - | 8536.41.00.20 | - | compliant | - | - | - | 8.51 mm | 1000 mΩ | 10000000000 Ω | 1 A | HERMETICAL | 28 V | SOLDER | - | - | POWER/SIGNAL RELAY | - | 0.25 A | - | 4.5 ms | - | 6.5 ms | - | 450.5 mW | 115 V | AC/DC | MOMENTARY | - | DC | 8 | 500 Vrms | Random | 500 Vrms | DPDT | - | 26.5 V | 0.017 A | 2 FORM C | 14.2 V | 1.37 V | 0.013 inch | - | - | - | - | - | - | 7.11 mm | - | ||
![]() M39016/11-024L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M28776/7-007L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M28776/3-020L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/30-060M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ER420DM-26A Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/10-031M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ER431D-5A Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A150-20-12 Teledyne Relays | 4500 | - | - | Through Hole | - | - | - | 6 | - | - | Teledyne Relays | - | 390 Ω | Gold, Metal | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 85 °C | -55 °C | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | 2 ms | 30.7 mA | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | 12.07 mm | - | - | ||
![]() M39016/41-035M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF100Z-12 Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | 390(ohm) | - | - | 1 | - | No | Teledyne Relays | - | - | Through Hole | -55C to 85C | - | - | - | 9VDC | 9.53(mm) | No | Non-Latching | - | - | - | HERMETIC SEAL | - | - | - | RF100 | - | - | - | - | - | - | Relays | - | 9 | - | PC Pin | - | - | - | - | - | - | - | - | 2 Form C | - | High Frequency Relays | - | - | 4(ms) | 30.77(mA) | - | - | - | - | - | - | 12 | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | No | High Frequency / RF Relays | - | - | 9.53(mm) | - | - | 7.37(mm) | ||
![]() M39016/21-046L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M28776/1-030M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ER412DM4-26A Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | ||
![]() J136CM9-5L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | - | - | ||
![]() M39016/20-042L Teledyne Relays | In Stock | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | 1560 Ω | - | - | - | TE CONNECTIVITY LTD | - | TE Connectivity | M39016/20-042L | - | - | - | 125 °C | -65 °C | Active | - | - | - | - | 5.11 | - | Yes | - | - | - | - | - | - | EAR99 | - | - | - | - | - | compliant | - | M39016 | - | - | - | - | 1 A | HERMETICALLY SEALED | - | WIRE WRAP | - | - | POWER/SIGNAL RELAY | - | 1 A | - | - | - | - | - | 450 mW | - | AC/DC | MOMENTARY | - | DC | - | - | - | - | DPDT | - | 26.5 V | 0.017 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J412D-26PL Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | ||
![]() ER421DM-26A Teledyne Relays | In Stock | - | - | - | TO-5 | - | - | - | - | - | - | - | 2000(ohm) | - | - | - | - | No | - | - | - | Through Hole | -65C to 125C | - | - | - | 18VDC | 9.4(mm) | No | Latching Double Coil | - | - | - | HERMETIC SEAL | - | 28(V) | - | - | - | - | Latching Relay | - | - | - | - | - | 7 | - | PC Pin | - | - | - | - | - | - | - | 1DC/0.25AC(A) | 1 Form C | - | - | - | - | 1.5(ms) | 13.25(mA) | - | - | - | - | - | - | 26.5 | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | Yes | - | - | 115(V) | 9.4(mm) | - | - | 7.11(mm) |