- Manufacturer
- Operate Time
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Body Height
- Body Length or Diameter
- Coil Operate Voltage(DC)
- Coil/Input Supply Type
- CoilResistance
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
Attribute column
Manufacturer
Teledyne LeCroy Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Brand | CoilResistance | Contact Materials | Dimensions | Dropout Volt | Factory Pack QuantityFactory Pack Quantity | LED Indicator | Manufacturer | Maximum Operating Temperature | Maximum Switching Current | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Pick-up Voltage (Max) | Product Depth (mm) | Rad Hardened | Relay Construction | RoHS | Seal | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating (VDC) | Packaging | Series | Termination | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Depth | Current Rating | Frequency | Pin Count | Termination Style | Number of Contacts | Lead Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Turn On Delay Time | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Terminal Type | Product Type | Operating Temperature Range | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Power Consumption | Coil Power | Coil Voltage (DC) | Life (Cycles) | Contact Arrangement | Contact Configuration | Coil Suppression Diode | Product Category | Voltage Rating (VAC) | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ER432-12A Teledyne Relays | 354 | - | - | - | - | - | - | - | - | Teledyne Relays | 850 Ohms | - | - | - | 1 | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | 432 | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | DPDT (2 Form C) | - | - | High Frequency Relays | - | - | 12 VDC | Non-Latching | - | - | 200 mW | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | - | - | - | ||
![]() 712D-5 Teledyne Relays | 2273 |
| - | - | - | PCB Mount | TO-5 | - | - | Teledyne Relays | 50(ohm) | Gold Plated | 9.4(Dia.) x 6.99mm | - | 1 | No | Teledyne Relays | +85°C | - | -55°C | Through Hole | -55C to 85C | 3.6VDC | 9.4(mm) | No | Non-Latching | Details | HERMETIC SEAL | 0.404857 oz | - | - | 28(V) | - | 712 | - | - | - | - | Relays | 9.4mm | - | 1 GHz | 8 | PC Pin | - | - | 150 mΩ | - | - | - | - | - | - | - | 1DC/0.25AC(A) | Solder Pin | 2 Form C | RF Relay | Through Hole | High Frequency Relays | -55 → +85°C | 4(ms) | 5V dc | - | 28V dc | 100(mA) | 450 mW | 450mW | 5 | - | DPDT | DPDT | Yes | High Frequency / RF Relays | 115(V) | 9.4(mm) | 9.4mm | 6.99mm | 6.99mm | - | 6.99(mm) | - | - | ||
![]() 432H-12 Teledyne Relays | 5 | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | 1 | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 432H | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | - | - | - | ||
![]() GRF303-5 Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | 5 VDC | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 712-5 Teledyne Relays | 3400 |
| - | - | PCB, Through Hole | PCB Mount | TO-5 | 8 | 2.6 g | Teledyne Relays | 50(ohm) | Gold, Metal | 9.4(Dia.) x 6.99mm | - | 1 | No | Teledyne Relays | +85°C | - | -55°C | Through Hole | -55C to 85C | 3.6VDC | 9.4(mm) | No | Non-Latching | Compliant | HERMETIC SEAL | 0.091712 oz | - | 28 V | 28(V) | - | 712 | PCB | 85 °C | -55 °C | 400 fF | Relays | 9.4 mm | 1 A | 1 GHz | 8 | PC Pin | - | 19 mm | 250 mΩ | 1 GΩ | 115 V | - | - | DPDT | 28 V | - | 1DC/0.25AC(A) | Solder Pin | 2 Form C | General Purpose | Through Hole | High Frequency Relays | -55 → +85°C | 4(ms) | 5V dc | - | 28V dc | 100(mA) | 450 mW | 450 mW | 5 | - | DPDT | DPDT | No | High Frequency / RF Relays | 115(V) | 9.4(mm) | 9.4mm | 6.99 mm | 9.4 mm | 9.4 mm | 6.99(mm) | No | No SVHC | ||
![]() 712D-12 Teledyne Relays | 2443 |
| - | - | PCB, Through Hole | PCB Mount | TO-5 | 8 | - | - | 390(ohm) | Gold Plated | 9.4(Dia.) x 6.99mm | - | - | No | - | +85°C | - | -55°C | Through Hole | -55C to 85C | 8.4VDC | 9.4(mm) | No | Non-Latching | Compliant | HERMETIC SEAL | - | - | 28 V | 28(V) | - | - | PCB | 85 °C | -55 °C | 400 fF | - | 9.4mm | 1 A | 1 GHz | 8 | PC Pin | - | 19 mm | 150 mΩ | - | 115 V | - | - | DPDT | 28 V | - | 1DC/0.25AC(A) | Solder Pin | 2 Form C | RF Relay | Through Hole | - | -55 → +85°C | 4(ms) | 12V dc | - | 28V dc | 30.77(mA) | 450 mW | 450mW | 12 | 10 Mcycles | DPDT | DPDT | Yes | - | 115(V) | 9.4(mm) | 9.4mm | 6.99mm | 9.4mm | - | 6.99(mm) | No | - | ||
![]() ER431D-26A Teledyne Relays | 895 | - | - | - | - | - | TO-5 | - | - | Teledyne Relays | 4000(ohm) | - | - | 0.89VDC | 1 | No | Teledyne Relays | - | - | - | Through Hole | -65C to 125C | 18VDC | 10.29(mm) | No | Non-Latching | Details | HERMETIC SEAL | - | - | - | 28(V) | Bulk | 431 | - | - | - | - | Relays | - | - | - | 5 | PC Pin | - | - | - | - | - | - | - | - | - | - | 1DC/0.25AC(A) | - | 1 Form C | - | - | High Frequency Relays | - | 4(ms) | 26.5 VDC | - | - | 6.63(mA) | - | - | 26.5 | - | SPDT | - | Yes | High Frequency / RF Relays | 115(V) | 9.4(mm) | - | - | - | - | 9.52(mm) | - | - | ||
![]() 422H-5 Teledyne Relays | In Stock | - | - | - | PCB, Through Hole | - | TO-5 | 10 | - | Teledyne Relays | 61(ohm) | - | - | - | 25 | No | Teledyne Relays | - | 1 A | - | Through Hole | -65C to 200C | 4.7VDC | 8.51(mm) | No | Latching Double Coil | Compliant | HERMETIC SEAL | 0.137820 oz | 115 V | 28 V | 28(V) | - | 422H | PC Pin | 200 °C | -65 °C | - | Relays | 8.51 mm | 1 A | - | 10 | PC Pin | 2 | - | - | - | 115 V | - | - | DPDT | 28 V | - | 1DC/0.25AC(A) | Solder Pin | 2 Form C | - | - | High Frequency Relays | - | 1.5(ms) | 5 VDC | - | - | 81.96(mA) | 290 mW | 290 mW | 5 | - | DPDT | - | No | High Frequency / RF Relays | 115(V) | 9.4(mm) | - | 7.11 mm | 9.4 mm | - | 7.11(mm) | No | - | ||
![]() 172-12 Teledyne Relays | 573 |
| - | - | PCB, Through Hole | PCB Mount | - | 8 | 4.3 g | Teledyne Relays | 400(ohm) | Gold Plated | 8.51 x 8.51 x 7.11mm | - | 1 | No | Teledyne Relays | +85°C | - | -55°C | Through Hole | -55C to 85C | 9VDC | 8.51(mm) | No | Non-Latching | N | HERMETIC SEAL | 0.151678 oz | - | 28 V | 28(V) | - | 172 | Solder | 85 °C | -55 °C | 400 fF | Relays | 8.51mm | 1 A | 1 GHz | 8 | PC Pin | - | 19 mm | 150 mΩ | 1 GΩ | - | 1 A | - | DPDT | 28 V | - | 1(A) | Solder Pin | 2 Form C | RF Relay | Through Hole | High Frequency Relays | -55 → +85°C | 6(ms) | 12V dc | - | 28V dc | 30(mA) | 360 mW | 360mW | 12 | - | DPDT | DPDT | No | High Frequency / RF Relays | - | 8.51(mm) | - | 7.11mm | 8.51mm | 8.51 mm | 7.11(mm) | - | No SVHC | ||
![]() J412T-12PM Teledyne Relays | In Stock | - | - | - | Through Hole | - | - | - | - | - | 390 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | - | - | - | - | - | - | - | - | - | - | 35.8 mA | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() J134-18PL Teledyne Relays | In Stock | - | - | - | Through Hole | - | - | - | - | - | 1.6 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | - | - | - | - | - | - | - | - | - | - | 11.25 mA | - | - | 18 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 172D-26 Teledyne Relays | 690 | - | - | - | PCB, Through Hole | - | - | 8 | - | - | 1.6 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 28 V | - | - | - | Solder | 85 °C | -55 °C | 400 fF | - | 8.51 mm | 1 A | 1 GHz | - | - | - | 19 mm | 150 mΩ | - | - | 1 A | 2 | DPDT | 28 V | 6 ms | - | Solder Pin | - | Relay | - | - | - | 6 ms | 26.5 VDC | - | - | 16.56 mA | 440 mW | 440 mW | 26.5 V | 5 Mcycles | - | - | - | - | - | - | - | 7.75 mm | 8.51 mm | - | - | - | - | ||
![]() GRF303-5-TR Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF300-5/G Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J412T-26WM Teledyne Relays | In Stock | - | - | - | Through Hole | - | - | 9 | - | - | 1.56 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | - | - | - | - | - | - | - | - | - | - | 19.8 mA | - | - | 26.5 V | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() J114D-5PL Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | 1 | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | - | - | - | ||
![]() 712-12/G Teledyne Relays | 75 | - | - | Gold | PCB, Through Hole | - | - | 8 | - | - | 390 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 28 V | - | - | - | PCB | 85 °C | -55 °C | 400 fF | - | - | 1 A | - | - | - | - | - | 250 mΩ | - | 115 V | - | 2 | DPDT | 28 V | - | - | - | - | - | - | - | - | 4 ms | - | - | - | 30.77 mA | - | 450 mW | 12 V | 10 Mcycles | - | - | - | - | - | - | - | 6.9 mm | 9.4 mm | - | - | - | - | ||
![]() 172DY-5 Teledyne Relays | In Stock | - | - | - | Through Hole | - | - | 8 | - | - | 64 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 85 °C | -55 °C | 400 fF | - | - | - | - | - | - | - | 19 mm | - | - | - | 1 A | - | DPDT | 28 V | - | - | - | - | - | - | - | - | - | - | - | - | 78.13 mA | - | - | 5 V | - | - | - | - | - | - | - | - | 7.11 mm | - | - | - | - | - | ||
![]() M39016/25-034L Teledyne Relays | In Stock | - | - | - | Through Hole | - | - | - | - | - | 255 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | - | SPDT | 28 V | - | - | - | - | - | - | - | - | - | - | - | - | 23.53 mA | - | - | 6 V | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() 722-12/G Teledyne Relays | 265 | - | - | - | Through Hole | - | - | 10 | - | - | 500 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 85 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | - | - | - | - | - | - | - | - | - | - | - | - | 24 mA | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - |