- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Operate Time
- CoilResistance
- Body Height
- Body Length or Diameter
- Coil Operate Voltage(DC)
- Coil/Input Supply Type
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
Attribute column
Manufacturer
Teledyne LeCroy Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Surface Mount | Mounting Feature | Number of Pins | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Packaging | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Reach Compliance Code | Reference Standard | Body Length or Diameter | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Throw Configuration | Max Voltage Rating (DC) | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Current | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Length | Body Height | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() J411-5PL Teledyne Relays | In Stock | - | - | - | Through Hole | - | - | - | 63 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | 115 V | - | SPDT | 28 V | - | - | - | - | 79.37 mA | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | No | ||
![]() J134-18PM Teledyne Relays | In Stock | - | - | - | Through Hole | - | - | - | 1.6 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | 11.25 mA | - | - | - | - | - | - | 18 V | - | - | - | - | - | - | - | - | No | ||
![]() 712-26/G Teledyne Relays | 498 | - | - | Gold | Through Hole | - | - | 8 | 1.56 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | - | - | 85 °C | -55 °C | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | 4 ms | 16.99 mA | - | - | - | - | - | - | 26.5 V | - | - | - | - | - | - | 9.4 mm | - | - | ||
![]() J134-12PL Teledyne Relays | In Stock | - | - | - | Through Hole | - | - | - | 800 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | 15 mA | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | No | ||
![]() RF313-5 Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J431DM3-5M Teledyne Relays | In Stock | - | - | - | Through Hole | - | - | - | 125 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | 115 V | - | SPDT | 28 V | - | - | - | - | 40 mA | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | No | ||
![]() J412DM2-9L Teledyne Relays | In Stock | - | - | - | Through Hole | - | - | - | 220 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | 40.91 mA | - | - | - | - | - | - | 9 V | - | - | - | - | - | - | - | - | No | ||
![]() M39016/16-018M Teledyne Relays | In Stock | - | - | - | Through Hole | - | - | - | 200 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | 30 mA | - | - | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | No | ||
![]() M28776/4-018M Teledyne Relays | In Stock | - | - | - | Through Hole | - | - | - | 255 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | 115 V | - | SPDT | 28 V | - | - | - | - | 27.7 mA | - | - | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | - | ||
![]() J431DM3-5L Teledyne Relays | In Stock | - | - | - | Through Hole | - | - | - | 125 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | 115 V | - | SPDT | 28 V | - | - | - | - | 40 mA | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | No | ||
![]() M28776/4-018L Teledyne Relays | In Stock | - | - | - | Through Hole | - | - | - | 255 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | 115 V | - | SPDT | 28 V | - | - | - | - | 27.7 mA | - | - | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | - | ||
![]() J412T-12L Teledyne Relays | 298 | - | - | - | Through Hole | - | - | 9 | 390 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | 35.8 mA | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | No | ||
![]() J412D-12WM Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/11-044M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 412KM4-26 Teledyne Relays | In Stock | - | - | - | Through Hole | - | - | 8 | 1.35 kΩ | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | 2 ms | 19.63 mA | - | - | - | - | - | - | 26.5 V | - | - | - | - | - | - | 9.4 mm | - | - | ||
![]() J431D-12L Teledyne Relays | 789 | - | - | - | Through Hole | - | - | 5 | 1.025 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | 115 V | - | SPDT | 28 V | - | - | - | - | 11.71 mA | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | ||
![]() M39016/9-016L Teledyne Relays | In Stock | - | - | - | - | NO | PANEL MOUNT | - | 390 Ω | - | 100000 Cycle(s) | TE CONNECTIVITY LTD | TE Connectivity | M39016/9-016L | 125 °C | -65 °C | Active | 5.69 | - | Yes | - | EAR99 | - | - | 8536.41.00.20 | compliant | MIL-PRF-39016/9 | 9.4 mm | 1 A | HERMETICALLY SEALED | 28 V | - | WIRE WRAP | - | - | POWER/SIGNAL RELAY | 0.25 A | - | 3.5 ms | - | 3 ms | - | 372 mW | 115 V | AC/DC | MOMENTARY | - | DC | DPDT | 12 V | 0.031 A | 7 V | 0.63 V | - | 7.11 mm | - | ||
![]() J412T-5WM Teledyne Relays | In Stock | - | - | - | Through Hole | - | - | 9 | 50 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | 112.1 mA | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | ||
![]() J412-12WL Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J412-18PL Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |