- Manufacturer
- Operate Time
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Body Height
- Body Length or Diameter
- Coil Operate Voltage(DC)
- Coil/Input Supply Type
- CoilResistance
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
Attribute column
Manufacturer
Teledyne LeCroy Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Weight | Number of Terminals | End Contact Plating | Brand | Coil Voltage-Nom | CoilResistance | Dropout Volt | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Rad Hardened | Relay Construction | Risk Rank | RoHS | Rohs Code | Seal | Voltage Rating (VDC) | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Reach Compliance Code | Pin Count | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Coil Current | Release Time | Contact (DC) Max Rating R Load | Power Consumption | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Input Switching Control Type | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Switching Time | Terminal Length | Coil Suppression Diode | Product Category | Voltage Rating (VAC) | Product Length (mm) | Body Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M28776/3-021L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M28776/7-005M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J422DD-5PM Teledyne Relays | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | Teledyne Relays | - | 48 Ω | - | 100000 Cycle(s) | 1 | TELEDYNE TECHNOLOGIES INC | - | Teledyne Relays | J422DD-5PM | - | - | - | 125 °C | -65 °C | Active | - | - | - | - | 5.73 | - | - | - | - | - | - | - | - | EAR99 | - | WITH INTERNAL DIODE | 8536.41.00.20 | Relays | compliant | - | - | 9.4 mm | - | - | - | - | 1 A | HERMETICALLY SEALED | 28 V | SOLDER | - | - | - | RF RELAY | High Frequency Relays | 0.25 A | - | 4 ms | - | - | - | - | - | - | 290 mW | 115 V | AC/DC | LATCHED | - | DC | - | DPDT | - | 5 V | 0.104 A | - | 4.5 V | 4.5 V | 4 ms | - | - | High Frequency / RF Relays | - | - | 7.11 mm | - | ||
![]() J422DD-6M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | ||
![]() J116CM9-18M Teledyne Relays | In Stock | - | - | - | - | - | 3.37 g | 9 | - | Teledyne Relays | 18 V | - | - | - | 1 | TELEDYNE TECHNOLOGIES INC | - | Teledyne Relays | J116CM9-18M | - | - | - | 125 °C | -65 °C | Active | - | - | - | - | 5.57 | - | - | - | - | - | - | - | - | EAR99 | - | - | 8536.41.00.20 | - | compliant | - | - | 12.06 mm | 9.53 mm | 12.06mm x 9.53mm x 7.62mm | 110 mΩ | 10000000000 Ω | 1 A | HERMETICAL | 28 V | SOLDER | - | - | - | - | - | 0.25 A | - | 2.5 ms | - | - | - | 4 ms | - | - | - | 115 V | AC/DC | LATCHED | - | DC | Random | DPDT | - | 24 V | - | 2 FORM C | 14.6 V | 0.54 V | - | 0.019 inch | - | Teledyne Relays | - | - | 7.62 mm | - | ||
![]() 732-26 Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 732 | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | ||
![]() J422DDX-12M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | ||
![]() J422D-6M Teledyne Relays | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | Teledyne Relays | - | 120 Ω | - | 100000 Cycle(s) | 1 | TELEDYNE TECHNOLOGIES INC | - | Teledyne Relays | J422D-6M | - | - | - | 125 °C | -65 °C | Active | - | - | - | - | 5.73 | - | - | - | - | - | - | - | - | EAR99 | - | WITH INTERNAL DIODE | 8536.41.00.20 | Relays | compliant | - | - | 9.4 mm | - | - | - | - | 1 A | HERMETICALLY SEALED | 28 V | SOLDER | - | - | - | RF RELAY | High Frequency Relays | 0.25 A | - | 3.5 ms | - | - | - | - | - | - | 290 mW | 115 V | AC/DC | LATCHED | - | DC | - | DPDT | - | 6 V | 0.05 A | - | 4.5 V | 4.5 V | 3.5 ms | - | - | High Frequency / RF Relays | - | - | 7.11 mm | - | ||
![]() ER412-5A/Q Teledyne Relays | In Stock | - | - | TO-5 | - | - | - | - | - | Teledyne Relays | - | 50(ohm) | 0.6VDC | - | 1 | - | No | Teledyne Relays | - | - | Through Hole | -65C to 125C | - | - | - | 3.5VDC | 10.29(mm) | No | Non-Latching | - | - | - | HERMETIC SEAL | 28(V) | - | - | - | - | - | - | - | - | Relays | - | 8 | PC Pin | - | - | - | - | - | - | - | - | - | 1DC/0.25AC(A) | - | 2 Form C | - | High Frequency Relays | - | - | 2(ms) | - | - | 100(mA) | - | - | - | - | - | - | - | 5 | - | - | - | DPDT | - | - | - | - | - | - | - | Yes | High Frequency / RF Relays | 115(V) | 9.4(mm) | - | 6.86(mm) | ||
![]() ER412M4-12A Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | ||
![]() ER412TYM4-5A/Q Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | ||
![]() ER114DM4-18A Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | ||
![]() ER412YM-26A/SQ Teledyne Relays | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | Teledyne Relays | - | 1.56 kOhms | - | 1000000 Cycle(s) | 25 | TELEDYNE TECHNOLOGIES INC | - | Teledyne Relays | ER412YM-26A/SQ | 412 | - | - | 125 °C | -65 °C | Active | - | - | - | - | 5.12 | N | No | - | - | Bulk | 412 | e0 | No | - | TIN LEAD | - | - | Relays | compliant | - | - | 8.51 mm | - | - | - | - | 1 A | HERMETICALLY SEALED | 28 V | SOLDER | - | Solder Pin | DPDT (2 Form C) | RF RELAY | High Frequency Relays | 0.1 A | - | 2 ms | 26.5 VDC | Non-Latching | - | 1.5 ms | - | 450 mW | 450 mW | 115 V | AC/DC | MOMENTARY | - | DC | - | DPDT | - | 26.5 V | 0.017 A | - | 18 V | 0.89 V | 6.5 ms | - | - | High Frequency / RF Relays | - | - | 9.86 mm | - | ||
![]() J134M4-26L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | ||
![]() J422D-18PM Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | ||
![]() ER136C-26A/Q Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 136C | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | ||
![]() J134M4-5M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | ||
![]() J422DDM-5M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | ||
![]() ER412DM4-12ASQ Teledyne Relays | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 2.55 g | - | GOLD | Teledyne Relays | 12 V | 390 Ω | - | 1000000 Cycle(s) | 1 | TELEDYNE TECHNOLOGIES INC | - | Teledyne Relays | ER412DM4-12A/SQ | - | - | - | 125 °C | -65 °C | Active | - | - | - | - | 5.17 | - | No | - | - | - | - | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | WITH INTERNAL DIODE FOR COIL SUPPRESSION | 8536.41.00.20 | Relays | compliant | - | - | 9.4 mm | - | 9.4mm x 7.49mm | 200 mΩ | 10000000000 Ω | 1 A | HERMETICALLY SEALED | 28 V | SOLDER | - | - | - | RF RELAY | High Frequency Relays | 0.25 A | - | 2 ms | - | - | - | 4 ms | - | - | 450 mW | 115 V | AC/DC | MOMENTARY | - | DC | Random | DPDT | - | 12 V | 0.031 A | 2 FORM C | 9 V | 0.41 V | 9 ms | - | - | High Frequency / RF Relays | - | - | 7.49 mm | - | ||
![]() ER114D-5A/S Teledyne Relays | In Stock | - | - | - | NO | PANEL MOUNT | - | - | - | Teledyne Relays | - | 50 Ω | - | 1000000 Cycle(s) | 1 | TELEDYNE TECHNOLOGIES INC | - | Teledyne Relays | ER114D-5A/S | - | - | - | 125 °C | -65 °C | Active | - | - | - | - | 5.73 | - | - | - | - | - | - | - | - | EAR99 | - | LOW PROFILE, WITH INTERNAL DIODE | 8536.41.00.20 | Relays | compliant | - | - | 9.53 mm | 9.53 mm | 9.53mm x 9.53mm x 6.99mm | - | - | 1 A | HERMETICALLY SEALED | 28 V | WIRE WRAP | - | - | - | RF RELAY | High Frequency Relays | 0.25 A | - | 3.5 ms | - | - | - | 5.5 ms | - | - | 500 mW | 115 V | AC/DC | MOMENTARY | - | DC | - | DPDT | - | 5 V | 0.1 A | - | 3.5 V | 0.14 V | 9 ms | - | - | High Frequency / RF Relays | - | - | 6.99 mm | - |