- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Operate Time
- CoilResistance
- Body Height
- Body Length or Diameter
- Coil Operate Voltage(DC)
- Coil/Input Supply Type
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
Attribute column
Manufacturer
Teledyne LeCroy Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Surface Mount | Mounting Feature | Weight | Number of Terminals | Brand | Coil Voltage-Nom | CoilResistance | Contact Materials | Contact Rating | Dimensions | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Unit Weight | Packaging | Series | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Depth | Reach Compliance Code | Frequency | Body Length or Diameter | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Terminal Type | Product Type | Operating Temperature Range | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Power Consumption | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Input Switching Control Type | Relay Function | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Switching Time | Terminal Length | Product Category | Height | Length | Body Height | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() J114-5L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | Teledyne Relays | - | 50 Ohms | - | - | - | - | 1 | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | 114 | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pin | - | - | - | High Frequency Relays | - | - | - | - | 5 VDC | - | - | 128.2 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | ||
![]() J134D-18PM Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | Teledyne Relays | - | 1.6 kΩ | Gold, Metal | - | - | - | 1 | - | Teledyne Relays | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | 125 °C | -65 °C | - | - | Relays | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | 11.25 mA | - | - | - | - | - | - | - | 18 V | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | No | ||
![]() J134DZM4-26M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | Teledyne Relays | - | 3.2 kΩ | Gold, Metal | - | - | - | 1 | - | Teledyne Relays | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | 125 °C | -65 °C | - | - | Relays | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | 8.28 mA | - | - | - | - | - | - | - | 26.5 V | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | ||
![]() J411-9WM Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 5 | - | 9 V | 280 Ω | Gold, Metal | - | - | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J411-9WM | - | - | 125 °C | -65 °C | Active | 5.73 | Compliant | - | Bulk | - | EAR99 | 125 °C | -65 °C | - | 8536.41.00.20 | - | - | compliant | - | 9.4 mm | 9.4mm x 6.86mm | 100 mΩ | 10000000000 Ω | 1 A | HERMETICAL | 28 V | 115 V | SOLDER | SPDT | 28 V | - | - | - | RF RELAY | - | - | - | 0.25 A | - | 2 ms | - | - | - | 32.14 mA | 1.5 ms | - | - | - | 115 V | AC/DC | LATCHED | 9 V | DC | - | Random | SPDT | 12 V | - | - | 1 FORM C | 6.8 V | 0.35 V | - | 0.038 inch | - | - | - | 6.86 mm | - | ||
![]() J412DY-26M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | 1.56 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.99 mA | - | - | - | - | - | - | - | 26.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() J412-26PL Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | - | - | 1 | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | ||
![]() J412-30WM Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J411-5WM Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J412DY-12WL Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 10 | - | 12 V | 390 Ω | Gold, Metal | - | - | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J412DY-12WL | - | - | 125 °C | -65 °C | Active | 5.73 | Compliant | - | - | - | EAR99 | 125 °C | -65 °C | - | - | - | - | compliant | - | 9.4 mm | 9.4mm x 6.86mm | 100 mΩ | 10000000000 Ω | - | HERMETICAL | - | 115 V | SOLDER | DPDT | 28 V | - | - | - | RF RELAY | - | - | - | - | - | 2 ms | - | - | - | 30.77 mA | 4 ms | - | - | - | - | AC/DC | LATCHED | 12 V | DC | - | Random | DPDT | 16 V | - | - | 2 FORM C | 9 V | 0.41 V | - | 0.038 inch | - | - | - | 6.86 mm | - | ||
![]() J412DY-5WL Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 10 | - | 5 V | 50 Ω | Gold, Metal | - | - | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J412DY-5WL | - | - | 125 °C | -65 °C | Active | 5.73 | Compliant | - | - | - | EAR99 | 125 °C | -65 °C | - | - | - | - | compliant | - | 9.4 mm | 9.4mm x 6.86mm | 100 mΩ | 10000000000 Ω | - | HERMETICAL | - | 115 V | SOLDER | DPDT | 28 V | - | - | - | RF RELAY | - | - | - | - | - | 2 ms | - | - | - | 100 mA | 4 ms | - | - | - | - | AC/DC | LATCHED | 5 V | DC | - | Random | DPDT | 5.8 V | - | - | 2 FORM C | 3.5 V | 0.14 V | - | 0.038 inch | - | - | - | 6.86 mm | - | ||
![]() J412T-12PL Teledyne Relays | In Stock | - | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 2.55 g | 10 | - | 12 V | 390 Ω | Gold, Metal | - | - | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J412T-12PL | - | - | 125 °C | -65 °C | Active | 5.73 | Compliant | - | Bulk | - | EAR99 | 125 °C | -65 °C | WITH INTERNAL TRANSISTOR DRIVER AND COIL TRANSIENT SUPPRESSION DIODE | 8536.41.00.20 | - | - | compliant | - | 9.4 mm | 9.4mm x 6.86mm | 100 mΩ | 10000000000 Ω | 1 A | HERMETICALLY SEALED | 28 V | 115 V | SOLDER | DPDT | 28 V | - | - | - | RF RELAY | - | - | - | 0.25 A | - | 2 ms | - | - | - | 35.8 mA | 7.5 ms | - | - | 450 mW | 115 V | AC/DC | MOMENTARY | 12 V | DC | 10 | Random | DPDT | 12 V | - | 0.036 A | 2 FORM C | 9 V | 0.41 V | 9.5 ms | 0.0048 inch | - | - | - | 6.86 mm | No | ||
![]() J412T-12WL Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 2.55 g | 10 | - | 12 V | 390 Ω | Gold, Metal | - | - | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J412T-12WL | - | - | 125 °C | -65 °C | Active | 5.73 | Compliant | - | Bulk | - | EAR99 | 125 °C | -65 °C | - | 8536.41.00.20 | - | - | compliant | - | 9.4 mm | 9.4mm x 6.86mm | 100 mΩ | 10000000000 Ω | 1 A | HERMETICAL | 28 V | 115 V | SOLDER | DPDT | 28 V | - | - | - | RF RELAY | - | - | - | 0.25 A | - | 2 ms | - | - | - | 35.8 mA | 7.5 ms | - | - | - | 115 V | AC/DC | LATCHED | 12 V | DC | - | Random | DPDT | 16 V | - | - | 2 FORM C | 9 V | 0.41 V | - | 0.038 inch | - | - | - | 6.86 mm | No | ||
![]() J411T-12WM Teledyne Relays | In Stock | - | - | - | - | - | - | - | 8 | - | 12 V | 500 Ω | - | - | - | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J411T-12WM | - | - | 125 °C | -65 °C | Active | 5.73 | - | - | - | - | EAR99 | - | - | - | 8536.41.00.20 | - | - | compliant | - | 9.4 mm | 9.4mm x 6.86mm | 100 mΩ | 10000000000 Ω | 1 A | HERMETICAL | 28 V | - | SOLDER | - | - | - | - | - | RF RELAY | - | - | - | 0.25 A | - | 2 ms | - | - | - | - | 4 ms | - | - | - | 115 V | AC/DC | LATCHED | - | DC | - | Random | SPDT | 16 V | - | - | 1 FORM C | 10 V | 0.4 V | - | 0.038 inch | - | - | - | 6.86 mm | - | ||
![]() J412D-6WL Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 172D-5 Teledyne Relays | 43 |
| - | - | PCB Mount | - | - | - | - | Teledyne Relays | - | 64Ω | Gold Plated | 1 A at 28 VDC | 8.51 x 8.51 x 7.11mm | - | 1 | - | Teledyne Relays | - | +85°C | -55°C | - | - | - | - | Details | 0.151678 oz | - | 172 | - | - | - | - | - | Relays | 8.51mm | - | 1 GHz | - | - | 150 mΩ | - | - | - | - | - | - | - | - | - | Solder Pin | DPDT (2 Form C) | RF Relay | Through Hole | High Frequency Relays | -55 → +85°C | - | - | - | 5V dc | - | 28V dc | - | - | - | 405 mW | 405mW | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | High Frequency / RF Relays | 7.11mm | 8.51mm | - | - | ||
![]() J412D-26L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | Teledyne Relays | - | 1.56 kOhms | - | - | - | - | 1 | - | Teledyne Relays | - | - | - | - | - | - | - | - | 0.089949 oz | - | 412 | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pin | DPDT (2 Form C) | - | - | High Frequency Relays | - | - | - | - | 26.5 VDC | - | - | 18.5 mA | - | - | 450 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | ||
![]() RF303Y-5 Teledyne Relays | 700 | - | - | - | - | - | - | - | - | Teledyne Relays | - | 100 Ohms | - | - | - | - | 1 | - | Teledyne Relays | - | - | - | - | - | - | - | - | 0.089949 oz | - | RF303 | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pin | DPDT (2 Form C) | - | - | High Frequency Relays | - | - | - | - | 5 VDC | Non-Latching | - | 78.1 mA | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | ||
![]() J411-18M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | 1.13 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | SPDT | 28 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.93 mA | - | - | - | - | - | - | - | 18 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() J411-18WM Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | 1.13 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | SPDT | 28 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.93 mA | - | - | - | - | - | - | - | 18 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J412T-6PM Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | 98 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 69.9 mA | - | - | - | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |