- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Operate Time
- CoilResistance
- Body Height
- Body Length or Diameter
- Coil Operate Voltage(DC)
- Coil/Input Supply Type
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
Attribute column
Manufacturer
Teledyne LeCroy Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Weight | Number of Terminals | Brand | Coil Voltage-Nom | CoilResistance | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | ECCN Code | Additional Feature | HTS Code | Subcategory | Reach Compliance Code | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | PCB Hole Count | Input Switching Control Type | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Switching Time | Terminal Length | Product Category | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() J411D-6WM Teledyne Relays | In Stock | - | - | - | - | - | 5 | - | 6 V | 125 Ω | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J411D-6WM | 125 °C | -65 °C | Active | 5.73 | EAR99 | - | 8536.41.00.20 | - | compliant | 9.4 mm | - | 9.4mm x 6.86mm | 100 mΩ | 10000000000 Ω | 1 A | HERMETICAL | 28 V | SOLDER | RF RELAY | - | 0.25 A | - | 2 ms | 4 ms | - | - | 115 V | AC/DC | LATCHED | DC | - | Random | SPDT | 8 V | - | 1 FORM C | 4.5 V | 0.18 V | - | 0.038 inch | - | 6.86 mm | ||
![]() J411M3-12M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J411T-9PL Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J411T-6PM Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J411T-5WL Teledyne Relays | In Stock | - | - | - | - | - | 8 | - | 5 V | 63 Ω | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J411T-5WL | 125 °C | -65 °C | Active | 5.73 | EAR99 | - | 8536.41.00.20 | - | compliant | 9.4 mm | - | 9.4mm x 6.86mm | 100 mΩ | 10000000000 Ω | 1 A | HERMETICAL | 28 V | SOLDER | RF RELAY | - | 0.25 A | - | 2 ms | 4 ms | - | - | 115 V | AC/DC | LATCHED | DC | - | Random | SPDT | 6 V | - | 1 FORM C | 3.9 V | 0.15 V | - | 0.038 inch | - | 6.86 mm | ||
![]() J412-6WL Teledyne Relays | In Stock | - | - | - | - | 2.55 g | 9 | - | 6 V | 98 Ω | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J412-6WL | 125 °C | -65 °C | Active | 5.55 | EAR99 | - | 8536.41.00.20 | - | compliant | 9.4 mm | - | 9.4mm x 6.86mm | 100 mΩ | 10000000000 Ω | 1 A | HERMETICAL | 28 V | SOLDER | - | - | 0.25 A | - | 2 ms | 1.5 ms | - | - | 115 V | AC/DC | LATCHED | DC | - | Random | DPDT | 8 V | - | 2 FORM C | 4.5 V | 0.18 V | - | 0.038 inch | - | 6.86 mm | ||
![]() J412-5PL Teledyne Relays | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 2.55 g | 9 | Teledyne Relays | 5 V | 50 Ω | 100000 Cycle(s) | 1 | TELEDYNE TECHNOLOGIES INC | Teledyne Relays | J412-5PL | 125 °C | -65 °C | Active | 5.16 | EAR99 | WITH INTERNAL DIODE FOR COIL SUPPRESSION | 8536.41.00.20 | Relays | compliant | 9.4 mm | - | 9.4mm x 6.86mm | 100 mΩ | 10000000000 Ω | 1 A | HERMETICALLY SEALED | 28 V | SOLDER | RF RELAY | High Frequency Relays | 0.25 A | - | 2 ms | 1.5 ms | - | 450 mW | 115 V | AC/DC | MOMENTARY | DC | 9 | Random | DPDT | 5 V | 0.09 A | 2 FORM C | 3.5 V | 0.14 V | 3.5 ms | 0.0048 inch | High Frequency / RF Relays | 6.86 mm | ||
![]() J412D-5PM Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J412D-6WM Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J411T-9PM Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J411T-9WL Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J411T-9WM Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J411TM-12L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J411T-12L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J411T-12M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J411T-26WM Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J411M3-5M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J412-30PM Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J411D-9WL Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J114D-12PL Teledyne Relays | In Stock | - | - | NO | PANEL MOUNT | - | - | - | - | 390 Ω | 1000000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J114D-12PL | 125 °C | -65 °C | Active | 5.73 | EAR99 | LOW PROFILE, WITH INTERNAL DIODE | 8536.41.00.20 | - | compliant | 9.53 mm | 9.53 mm | 9.53mm x 9.53mm x 6.99mm | - | - | 1 A | HERMETICALLY SEALED | 28 V | WIRE WRAP | RF RELAY | - | 0.25 A | - | 3.5 ms | 5.5 ms | - | 372 mW | 115 V | AC/DC | MOMENTARY | DC | - | - | DPDT | 12 V | 0.031 A | - | 9 V | 0.41 V | 9 ms | - | - | 6.99 mm |