- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Operate Time
- CoilResistance
- Body Height
- Body Length or Diameter
- Coil Operate Voltage(DC)
- Coil/Input Supply Type
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
Attribute column
Manufacturer
Teledyne LeCroy Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Weight | Number of Terminals | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Packaging | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Reach Compliance Code | Body Length or Diameter | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Throw Configuration | Max Voltage Rating (DC) | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Current | Release Time | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Input Switching Control Type | Relay Function | Coil Voltage(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Terminal Length | Body Height | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() J412DY-26WM Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 1.56 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | 16.99 mA | - | - | - | - | - | 26.5 V | - | - | - | - | - | - | - | - | - | - | No | ||
![]() J412-18WM Teledyne Relays | In Stock | - | - | - | 2.55 g | 9 | 18 V | 880 Ω | - | 100000 Cycle(s) | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J412-18WM | 125 °C | -65 °C | Active | 5.57 | - | - | EAR99 | - | - | 8536.41.00.20 | compliant | 9.4 mm | 9.4mm x 6.86mm | 100 mΩ | 10000000000 Ω | 1 A | HERMETICAL | 28 V | - | SOLDER | - | - | - | 0.25 A | - | 2 ms | - | 1.5 ms | - | 115 V | AC/DC | LATCHED | - | DC | - | Random | DPDT | 24 V | 2 FORM C | 13.5 V | 0.59 V | 0.038 inch | 6.86 mm | - | ||
![]() J412-5WL Teledyne Relays | In Stock | - | - | - | 2.55 g | 9 | 5 V | 50 Ω | - | 100000 Cycle(s) | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J412-5WL | 125 °C | -65 °C | Active | 5.73 | - | - | EAR99 | - | - | 8536.41.00.20 | compliant | 9.4 mm | 9.4mm x 6.86mm | 100 mΩ | 10000000000 Ω | 1 A | HERMETICAL | 28 V | - | SOLDER | - | - | RF RELAY | 0.25 A | - | 2 ms | - | 1.5 ms | - | 115 V | AC/DC | LATCHED | - | DC | - | Random | DPDT | 5.8 V | 2 FORM C | 3.5 V | 0.14 V | 0.038 inch | 6.86 mm | - | ||
![]() J412D-6PM Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J412-30WL Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J412-6PM Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J412D-9PM Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J411T-6WL Teledyne Relays | In Stock | - | - | - | - | 8 | 6 V | 125 Ω | - | 100000 Cycle(s) | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J411T-6WL | 125 °C | -65 °C | Active | 5.73 | - | - | EAR99 | - | - | 8536.41.00.20 | compliant | 9.4 mm | 9.4mm x 6.86mm | 100 mΩ | 10000000000 Ω | 1 A | HERMETICAL | 28 V | - | SOLDER | - | - | RF RELAY | 0.25 A | - | 2 ms | - | 4 ms | - | 115 V | AC/DC | LATCHED | - | DC | - | Random | SPDT | 8 V | 1 FORM C | 5.2 V | 0.18 V | 0.038 inch | 6.86 mm | - | ||
![]() J411T-6WM Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J411T-5WM Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J411T-12PM Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J411T-18WM Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J134-5PL Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J411T-18PM Teledyne Relays | In Stock | - | - | - | - | 8 | 18 V | 1130 Ω | - | 100000 Cycle(s) | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J411T-18PM | 125 °C | -65 °C | Active | 5.73 | - | - | EAR99 | - | - | 8536.41.00.20 | compliant | 9.4 mm | 9.4mm x 6.86mm | 100 mΩ | 10000000000 Ω | 1 A | HERMETICAL | 28 V | - | SOLDER | - | - | RF RELAY | 0.25 A | - | 2 ms | - | 4 ms | - | 115 V | AC/DC | LATCHED | - | DC | 8 | Random | SPDT | 24 V | 1 FORM C | 14.5 V | 0.58 V | 0.0048 inch | 6.86 mm | - | ||
![]() J412-6WM Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J412-9PM Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J412-9WL Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J412-9WM Teledyne Relays | In Stock | - | - | - | 2.55 g | 9 | 9 V | 220 Ω | - | 100000 Cycle(s) | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J412-9WM | 125 °C | -65 °C | Active | 5.57 | - | - | EAR99 | - | - | 8536.41.00.20 | compliant | 9.4 mm | 9.4mm x 6.86mm | 100 mΩ | 10000000000 Ω | 1 A | HERMETICAL | 28 V | - | SOLDER | - | - | - | 0.25 A | - | 2 ms | - | 1.5 ms | - | 115 V | AC/DC | LATCHED | - | DC | - | Random | DPDT | 12 V | 2 FORM C | 6.8 V | 0.35 V | 0.038 inch | 6.86 mm | - | ||
![]() J411TM-26L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J432D-9L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |