- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Operate Time
- CoilResistance
- Body Height
- Body Length or Diameter
- Coil Operate Voltage(DC)
- Coil/Input Supply Type
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
Attribute column
Manufacturer
Teledyne LeCroy Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Weight | Number of Terminals | Brand | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Packaging | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Reach Compliance Code | Body Length or Diameter | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Throw Configuration | Max Voltage Rating (DC) | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Current | Release Time | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Input Switching Control Type | Relay Function | Coil Voltage(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Terminal Length | Product Category | Body Height | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() J411DM3-5L Teledyne Relays | In Stock | - | - | - | - | 5 | - | 5 V | 63 Ω | - | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J411DM3-5L | 125 °C | -65 °C | Active | 5.73 | - | - | EAR99 | - | - | 8536.41.00.20 | - | compliant | 9.4 mm | 9.4mm x 9.86mm | 125 mΩ | 10000000000 Ω | 1 A | HERMETICAL | 28 V | - | SOLDER | - | - | RF RELAY | - | 0.25 A | - | 2 ms | - | 4 ms | - | 115 V | AC/DC | LATCHED | - | DC | Random | SPDT | 6 V | 1 FORM C | 3.7 V | 0.15 V | 0.0094 inch | - | 9.86 mm | - | ||
![]() J114DZM4-12M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J411D-9PL Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J114-6PM Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J421D-18M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J411D-6L Teledyne Relays | In Stock | - | - | - | - | 5 | - | 6 V | 125 Ω | - | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J411D-6L | 125 °C | -65 °C | Active | 5.73 | - | - | EAR99 | - | - | 8536.41.00.20 | - | compliant | 9.4 mm | 9.4mm x 6.86mm | 100 mΩ | 10000000000 Ω | 1 A | HERMETICAL | 28 V | - | SOLDER | - | - | RF RELAY | - | 0.25 A | - | 2 ms | - | 4 ms | - | 115 V | AC/DC | LATCHED | - | DC | Random | SPDT | 8 V | 1 FORM C | 4.5 V | 0.18 V | 0.019 inch | - | 6.86 mm | - | ||
![]() J412M-12M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 390 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | - | 30.77 mA | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | No | ||
![]() J412T-12WM Teledyne Relays | In Stock | - | - | Through Hole | 2.55 g | 10 | - | 12 V | 390 Ω | Gold, Metal | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J412T-12WM | 125 °C | -65 °C | Active | 5.57 | Compliant | Bulk | EAR99 | 125 °C | -65 °C | 8536.41.00.20 | - | compliant | 9.4 mm | 9.4mm x 6.86mm | 100 mΩ | 10000000000 Ω | 1 A | HERMETICAL | 28 V | 115 V | SOLDER | DPDT | 28 V | - | - | 0.25 A | - | 2 ms | 35.8 mA | 7.5 ms | - | 115 V | AC/DC | LATCHED | 12 V | DC | Random | DPDT | 16 V | 2 FORM C | 9 V | 0.41 V | 0.038 inch | - | 6.86 mm | No | ||
![]() J412T-18PM Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 880 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | - | 24 mA | - | - | - | - | - | 18 V | - | - | - | - | - | - | - | - | - | - | No | ||
![]() J411D-18PL Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 1.13 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | 115 V | - | SPDT | 28 V | - | - | - | - | - | 15.93 mA | - | - | - | - | - | 18 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J411D-18WM Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 1.13 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | 115 V | - | SPDT | 28 V | - | - | - | - | - | 15.93 mA | - | - | - | - | - | 18 V | - | - | - | - | - | - | - | - | - | - | No | ||
![]() J412Y-26L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 1.56 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | - | 16.99 mA | - | - | - | - | - | 26.5 V | - | - | - | - | - | - | - | - | - | - | No | ||
![]() J412T-6PL Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 98 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | - | 69.9 mA | - | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | - | - | No | ||
![]() J412TM-12M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 390 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | - | 35.8 mA | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | No | ||
![]() J412T-9PM Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 220 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | - | 47.4 mA | - | - | - | - | - | 9 V | - | - | - | - | - | - | - | - | - | - | No | ||
![]() J412T-9WL Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 220 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | - | 47.4 mA | - | - | - | - | - | 9 V | - | - | - | - | - | - | - | - | - | - | No | ||
![]() J412M-26L Teledyne Relays | In Stock | - | - | Through Hole | - | - | Teledyne Relays | - | 1.56 kΩ | Gold, Metal | - | 1 | - | Teledyne Relays | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | Relays | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | High Frequency Relays | - | - | - | 16.99 mA | - | - | - | - | - | 26.5 V | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | No | ||
![]() J412DYM-26M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 1.56 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | - | 16.99 mA | - | - | - | - | - | 26.5 V | - | - | - | - | - | - | - | - | - | - | No | ||
![]() J412DYM-5L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 50 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | - | 100 mA | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | No | ||
![]() J412T-26PM Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 1.56 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | - | 19.8 mA | - | - | - | - | - | 26.5 V | - | - | - | - | - | - | - | - | - | - | No |