- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Operate Time
- CoilResistance
- Body Height
- Body Length or Diameter
- Coil Operate Voltage(DC)
- Coil/Input Supply Type
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
Attribute column
Manufacturer
Teledyne LeCroy Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | Brand | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Packaging | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Reach Compliance Code | Body Length or Diameter | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Throw Configuration | Max Voltage Rating (DC) | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Current | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Input Switching Control Type | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Switching Time | Terminal Length | Product Category | Body Height | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() J431-6L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J422D-26L Teledyne Relays | In Stock | - | - | Through Hole | NO | THROUGH HOLE-STRAIGHT MOUNT | 10 | - | - | - | - | 2 kΩ | Gold, Metal | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J422D-26L | 125 °C | -65 °C | Active | 5.69 | Compliant | - | EAR99 | 125 °C | -65 °C | WITH INTERNAL DIODE | 8536.41.00.20 | - | compliant | 9.4 mm | - | - | - | 1 A | HERMETICALLY SEALED | 28 V | 115 V | SOLDER | DPDT | 28 V | RF RELAY | - | 0.25 A | - | 3.5 ms | 13.25 mA | - | - | 290 mW | 115 V | AC/DC | LATCHED | 26.5 V | DC | - | - | DPDT | 26.5 V | 0.013 A | - | 18 V | 18 V | 3.5 ms | - | - | 7.11 mm | No | ||
![]() M39016/12-048M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | 2 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | - | 13.25 mA | - | - | - | - | - | - | 26.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/23-035M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J431DD-26L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | 4 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | SPDT | 28 V | - | - | - | - | - | 7.2 mA | - | - | - | - | - | - | 26.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() J421D-26PM Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | 1 | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | ||
![]() ER422D-12A/G Teledyne Relays | In Stock | - | - | Through Hole | - | - | 10 | - | - | - | - | 500 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | - | 24 mA | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() M39016/29-026L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | 280 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | - | 32.14 mA | - | - | - | - | - | - | 9 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/29-027M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | 500 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | - | 24 mA | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/29-027L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | 500 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | - | 24 mA | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J422DM-26M Teledyne Relays | In Stock | - | - | Through Hole | - | - | 10 | - | - | - | - | 2 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | - | 13.25 mA | - | - | - | - | - | - | 26.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 412V-5 Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | 1 | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | ||
![]() M28776/4-043L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | 630 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | SPDT | 28 V | - | - | - | - | - | 16.8 mA | - | - | - | - | - | - | 9 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J412DY-9L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 10 | - | 9 V | 220 Ω | Gold, Metal | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J412DY-9L | 125 °C | -65 °C | Active | 5.73 | Compliant | Bulk | EAR99 | 125 °C | -65 °C | - | - | - | compliant | 9.4 mm | 9.4mm x 6.86mm | 100 mΩ | 10000000000 Ω | - | HERMETICAL | - | 115 V | SOLDER | DPDT | 28 V | RF RELAY | - | - | - | 2 ms | 40.91 mA | 4 ms | - | - | - | AC/DC | LATCHED | 9 V | DC | - | Random | DPDT | 12 V | - | 2 FORM C | 6.8 V | 0.35 V | - | 0.019 inch | - | 6.86 mm | No | ||
![]() M28776/4-030L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | 4 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | SPDT | 28 V | - | - | - | - | - | 7.7 mA | - | - | - | - | - | - | 26.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J412M-18L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | 2.77 g | 9 | - | 18 V | 880 Ω | Gold, Metal | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J412M-18L | 125 °C | -65 °C | Active | 5.73 | Compliant | Bulk | EAR99 | 125 °C | -65 °C | - | 8536.41.00.20 | - | compliant | 9.4 mm | 9.4mm x 9.86mm | 125 mΩ | 10000000000 Ω | 1 A | HERMETICAL | 28 V | 115 V | SOLDER | DPDT | 28 V | RF RELAY | - | 0.25 A | - | 2 ms | 20.45 mA | 1.5 ms | - | - | 115 V | AC/DC | LATCHED | 18 V | DC | - | Random | DPDT | 24 V | - | 2 FORM C | 13.5 V | 0.59 V | - | 0.0094 inch | - | 9.86 mm | No | ||
![]() M28776/4-036L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | 1.025 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | SPDT | 28 V | - | - | - | - | - | 13.6 mA | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J134DM4-48L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | - | - | - | - | - | - | - | - | 48 V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() J432D-18WL Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | 1.6 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | - | 11.25 mA | - | - | - | - | - | - | 18 V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() J432T-12PL Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 9 | - | 12 V | 850 Ω | Gold, Metal | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J432T-12PL | 125 °C | -65 °C | Active | 5.56 | Compliant | Bulk | EAR99 | 125 °C | -65 °C | - | 8536.41.00.20 | - | compliant | 9.4 mm | 9.4mm x 9.52mm | 100 mΩ | 10000000000 Ω | 1 A | HERMETICAL | 28 V | 115 V | SOLDER | DPDT | 28 V | - | - | 0.25 A | - | 4 ms | 16.7 mA | 7.5 ms | - | - | 115 V | AC/DC | LATCHED | 12 V | DC | 9 | Random | DPDT | 20 V | - | 2 FORM C | 9 V | - | - | 0.0047 inch | - | 9.52 mm | No |