- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Operate Time
- CoilResistance
- Body Height
- Body Length or Diameter
- Coil Operate Voltage(DC)
- Coil/Input Supply Type
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
Attribute column
Manufacturer
Teledyne LeCroy Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | CoilResistance | Contact Materials | RoHS | Packaging | Max Operating Temperature | Min Operating Temperature | Max Voltage Rating (AC) | Throw Configuration | Max Voltage Rating (DC) | Coil Current | Coil Voltage (DC) | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M28776/1-021M Teledyne Relays | In Stock | - | - | Through Hole | 220 Ω | Gold, Metal | Compliant | Bulk | 125 °C | -65 °C | 115 V | DPDT | 28 V | 47.4 mA | 9 V | No | ||
![]() J431-12PM Teledyne Relays | In Stock | - | - | Through Hole | 1.025 kΩ | Gold, Metal | Compliant | Bulk | 125 °C | -65 °C | 115 V | SPDT | 28 V | 11.71 mA | 12 V | - | ||
![]() J134-6L Teledyne Relays | In Stock | - | - | Through Hole | 200 Ω | Gold, Metal | Compliant | Bulk | 125 °C | -65 °C | 115 V | DPDT | 28 V | 30 mA | 6 V | - | ||
![]() M39016/15-104M Teledyne Relays | In Stock | - | - | Through Hole | 880 Ω | Gold, Metal | Compliant | - | 125 °C | -65 °C | 115 V | DPDT | 28 V | 20.45 mA | 18 V | - | ||
![]() M39016/7-028L Teledyne Relays | In Stock | - | - | Through Hole | 500 Ω | Gold, Metal | Compliant | - | 125 °C | -65 °C | 115 V | SPDT | 28 V | 24 mA | 12 V | No | ||
![]() M28776/1-020L Teledyne Relays | In Stock | - | - | Through Hole | 98 Ω | Gold, Metal | Compliant | Bulk | 125 °C | -65 °C | 115 V | DPDT | 28 V | 69.9 mA | 6 V | No | ||
![]() M39016/15-104L Teledyne Relays | In Stock | - | - | Through Hole | 880 Ω | Gold, Metal | Compliant | - | 125 °C | -65 °C | 115 V | DPDT | 28 V | 20.45 mA | 18 V | - | ||
![]() M39016/17-040L Teledyne Relays | In Stock | - | - | Through Hole | 390 Ω | Gold, Metal | Compliant | - | 125 °C | -65 °C | 115 V | DPDT | 28 V | 30.77 mA | 12 V | No | ||
![]() M28776/4-037L Teledyne Relays | In Stock | - | - | Through Hole | 2.3 kΩ | Gold, Metal | Compliant | - | 125 °C | -65 °C | 115 V | SPDT | 28 V | 9.1 mA | 18 V | - | ||
![]() J432-18WL Teledyne Relays | In Stock | - | - | Through Hole | 1.6 kΩ | Gold, Metal | Compliant | Bulk | 125 °C | -65 °C | 115 V | DPDT | 28 V | 11.25 mA | 18 V | No | ||
![]() M28776/4-025L Teledyne Relays | In Stock | - | - | Through Hole | 125 Ω | Gold, Metal | Compliant | - | 125 °C | -65 °C | 115 V | SPDT | 28 V | 47.8 mA | 5 V | - | ||
![]() J412DY-6L Teledyne Relays | In Stock | - | - | Through Hole | 98 Ω | Gold, Metal | Compliant | Bulk | 125 °C | -65 °C | 115 V | DPDT | 28 V | 61.22 mA | 6 V | No | ||
![]() J431T-32PM Teledyne Relays | In Stock | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | ||
![]() J431-9WM Teledyne Relays | In Stock | - | - | Through Hole | 630 Ω | Gold, Metal | Compliant | Bulk | 125 °C | -65 °C | 115 V | SPDT | 28 V | 14.29 mA | 9 V | - | ||
![]() M28776/4-029M Teledyne Relays | In Stock | - | - | Through Hole | 2.3 kΩ | Gold, Metal | Compliant | - | 125 °C | -65 °C | 115 V | SPDT | 28 V | 9.1 mA | 18 V | - | ||
![]() J412DYM-18M Teledyne Relays | In Stock | - | - | Through Hole | 880 Ω | Gold, Metal | Compliant | Bulk | 125 °C | -65 °C | 115 V | DPDT | 28 V | 20.45 mA | 18 V | No | ||
![]() J431T-26L Teledyne Relays | In Stock | - | - | Through Hole | 4 kΩ | Gold, Metal | Compliant | Bulk | 125 °C | -65 °C | 115 V | SPDT | 28 V | 7.7 mA | 26.5 V | No | ||
![]() J412M-30L Teledyne Relays | In Stock | - | - | Through Hole | 390 Ω | Gold, Metal | Compliant | Bulk | 125 °C | -65 °C | 115 V | DPDT | 28 V | 30.77 mA | 12 V | No | ||
![]() J431T-18L Teledyne Relays | In Stock | - | - | Through Hole | 2.3 kΩ | Gold, Metal | Compliant | Bulk | 125 °C | -65 °C | 115 V | SPDT | 28 V | 9.1 mA | 18 V | No | ||
![]() J431T-18PM Teledyne Relays | In Stock | - | - | Through Hole | 2.3 kΩ | Gold, Metal | Compliant | Bulk | 125 °C | -65 °C | 115 V | SPDT | 28 V | 9.1 mA | 18 V | No |