- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Operate Time
- CoilResistance
- Body Height
- Body Length or Diameter
- Coil Operate Voltage(DC)
- Coil/Input Supply Type
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
Attribute column
Manufacturer
Teledyne LeCroy Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Mounting Feature | Weight | Number of Terminals | Coil Voltage-Nom | CoilResistance | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | ECCN Code | HTS Code | Reach Compliance Code | Reference Standard | Body Length or Diameter | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | PCB Hole Count | Input Switching Control Type | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Terminal Length | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() J431T-5L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 712M2-12 Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J432-6WM Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/11-044L Teledyne Relays | In Stock | - | - | 13 Weeks | NO | PANEL MOUNT | - | - | - | 3300 Ω | 100000 Cycle(s) | TE CONNECTIVITY LTD | TE Connectivity | M39016/11-044L | 125 °C | -65 °C | Active | 2.21 | Yes | EAR99 | 8536.41.00.20 | compliant | MIL-PRF-39016/11 | 8.51 mm | - | - | - | 1 A | HERMETICALLY SEALED | 28 V | WIRE WRAP | POWER/SIGNAL RELAY | 0.1 A | - | 5.5 ms | 3.5 ms | - | 60 mW | 115 V | AC/DC | MOMENTARY | DC | - | - | DPDT | 26.5 V | 0.008 A | - | 14 V | 1.4 V | - | 12.52 mm | ||
![]() M39016/41-033L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J432D-5PM Teledyne Relays | In Stock | - | - | - | - | - | - | 8 | 5 V | 100 Ω | 100000 Cycle(s) | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J432D-5PM | 125 °C | -65 °C | Active | 5.57 | - | EAR99 | 8536.41.00.20 | compliant | - | 9.4 mm | 9.4mm x 9.52mm | 100 mΩ | 10000000000 Ω | 1 A | HERMETICAL | 28 V | SOLDER | - | 0.25 A | - | 4 ms | 7.5 ms | - | - | 115 V | AC/DC | LATCHED | DC | 8 | Random | DPDT | 7.5 V | - | 2 FORM C | 3.5 V | - | 0.0047 inch | 9.52 mm | ||
![]() J411DM3-18L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J421D-5WL Teledyne Relays | In Stock | - | - | - | - | - | 2.52 g | 7 | 5 V | 61 Ω | 100000 Cycle(s) | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J421D-5WL | 125 °C | -65 °C | Active | 5.57 | - | EAR99 | 8536.41.00.20 | compliant | - | 9.4 mm | 9.4mm x 7.11mm | 125 mΩ | 10000000000 Ω | 0.5 A | HERMETICAL | 28 V | SOLDER | - | 0.25 A | - | 1.5 ms | - | - | - | 115 V | AC/DC | - | DC | - | Random | SPDT | 6 V | - | 1 FORM C | - | - | 0.019 inch | 7.11 mm | ||
![]() M39016/9-021M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J420D-5PL Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J421D-18PL Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J420D-18PM Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J420D-12PL Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J420D-12PM Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J420D-5PM Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J421D-6PM Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J420D-5L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J432DM-6L Teledyne Relays | In Stock | - | - | - | - | - | - | 8 | 6 V | 200 Ω | 100000 Cycle(s) | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J432DM-6L | 125 °C | -65 °C | Active | 5.57 | - | EAR99 | 8536.41.00.20 | compliant | - | 9.4 mm | 9.4mm x 12.52mm | 125 mΩ | 10000000000 Ω | 1 A | HERMETICAL | 28 V | SOLDER | - | 0.25 A | - | 4 ms | 7.5 ms | - | - | 115 V | AC/DC | LATCHED | DC | - | Random | DPDT | 10 V | - | 2 FORM C | 4.5 V | - | 0.0094 inch | 12.52 mm | ||
![]() M39016/25-024M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J431D-18PM Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |