- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Operate Time
- CoilResistance
- Body Height
- Body Length or Diameter
- Coil Operate Voltage(DC)
- Coil/Input Supply Type
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
Attribute column
Manufacturer
Teledyne LeCroy Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | Brand | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Packaging | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Reach Compliance Code | Body Length or Diameter | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Throw Configuration | Max Voltage Rating (DC) | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Current | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Input Switching Control Type | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Switching Time | Terminal Length | Product Category | Body Height | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M39016/28-030M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/15-033L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J422-9M Teledyne Relays | In Stock | - | - | Through Hole | - | - | 10 | - | - | Teledyne Relays | - | 280 Ω | Gold, Metal | - | 1 | - | Teledyne Relays | - | - | - | - | - | Compliant | - | - | 125 °C | -65 °C | - | - | Relays | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | High Frequency Relays | - | - | - | 32.14 mA | - | - | - | - | - | 9 V | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | No | ||
![]() J422-26WM Teledyne Relays | In Stock | - | - | Through Hole | - | - | 10 | - | - | - | - | 2 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | - | 13.25 mA | - | - | - | - | - | 26.5 V | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() M39016/15-127L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | 390 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | - | 30.77 mA | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J421-26L Teledyne Relays | In Stock | - | - | Through Hole | - | - | 7 | - | - | - | - | 2 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | SPDT | 28 V | - | - | - | - | - | 13.25 mA | - | - | - | - | - | 26.5 V | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() J421D-18WL Teledyne Relays | In Stock | - | - | Through Hole | - | - | 7 | 2.52 g | 7 | - | 18 V | 1.13 kΩ | Gold, Metal | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J421D-18WL | 125 °C | -65 °C | Active | 5.57 | Compliant | - | EAR99 | 125 °C | -65 °C | - | 8536.41.00.20 | - | compliant | 9.4 mm | 9.4mm x 7.11mm | 125 mΩ | 10000000000 Ω | 0.5 A | HERMETICAL | 28 V | 115 V | SOLDER | SPDT | 28 V | - | - | 0.25 A | - | 1.5 ms | 15.92 mA | - | - | 115 V | AC/DC | - | 18 V | DC | Random | SPDT | 24 V | - | 1 FORM C | - | - | - | 0.019 inch | - | 7.11 mm | No | ||
![]() M39016/15-128L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | 880 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | - | 20.45 mA | - | - | - | - | - | 18 V | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() M39016/29-070M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | 500 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | - | 24 mA | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J422D-6L Teledyne Relays | In Stock | - | - | Through Hole | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 120 Ω | Gold, Metal | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J422D-6L | 125 °C | -65 °C | Active | 5.73 | Compliant | Bulk | EAR99 | 125 °C | -65 °C | WITH INTERNAL DIODE | 8536.41.00.20 | - | compliant | 9.4 mm | - | - | - | 1 A | HERMETICALLY SEALED | 28 V | 115 V | SOLDER | DPDT | 28 V | RF RELAY | - | 0.25 A | - | 3.5 ms | 50 mA | - | 290 mW | 115 V | AC/DC | LATCHED | 6 V | DC | - | DPDT | 6 V | 0.05 A | - | 4.5 V | 4.5 V | 3.5 ms | - | - | 7.11 mm | - | ||
![]() M28776/5-015L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | 280 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | SPDT | 28 V | - | - | - | - | - | 38.1 mA | - | - | - | - | - | 9 V | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() J134DZ-12M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | 800 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | - | 15 mA | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() M28776/5-016M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | 500 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | SPDT | 28 V | - | - | - | - | - | 28.1 mA | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() J432T-6M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 400-192-10 Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J412TM-6M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | 98 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | - | 69.9 mA | - | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() J134DZ-26M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | 3.2 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | - | 8.28 mA | - | - | - | - | - | 26.5 V | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() J134DZM4-18M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | 1.6 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | - | 11.25 mA | - | - | - | - | - | 18 V | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() M39016/8-020M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J134DM4-26L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |