- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Operate Time
- CoilResistance
- Body Height
- Body Length or Diameter
- Coil Operate Voltage(DC)
- Coil/Input Supply Type
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
Attribute column
Manufacturer
Teledyne LeCroy Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | Brand | Coil Voltage-Nom | CoilResistance | Contact Materials | Contact Rating | Dimensions | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Rad Hardened | Relay Construction | Risk Rank | RoHS | Rohs Code | Seal | Unit Weight | Voltage Rating (DC) | Voltage Rating (VDC) | Voltage, Rating | Packaging | Series | JESD-609 Code | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Depth | Reach Compliance Code | Current Rating | Frequency | Pin Count | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Lead Length | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Terminal Type | Product Type | Operating Temperature Range | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Power Consumption | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Life (Cycles) | Input Switching Control Type | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Switching Time | Terminal Length | Coil Suppression Diode | Product Category | Voltage Rating (VAC) | Product Length (mm) | Diameter | Height | Length | Body Height | Product Height (mm) | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() J412D-18PM Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | - | - | ||
![]() J255-26M/Q Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | ||
![]() J114M4-9M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | - | - | ||
![]() 732D-5 Teledyne Relays | 16102074 |
| - | - | PCB Mount | TO-5 | - | - | - | - | - | Teledyne Relays | - | 100(ohm) | Gold Plated | 1 A at 28 VDC | 9.4(Dia.) x 9.76mm | - | 1 | - | No | Teledyne Relays | - | +85°C | -55°C | Through Hole | -55C to 85C | - | - | - | 3.5VDC | 10.29(mm) | No | Non-Latching | - | Details | - | HERMETIC SEAL | 0.091712 oz | - | 28(V) | - | - | 732 | - | - | - | - | - | - | - | - | - | Relays | 9.4mm | - | - | 1 GHz | 8 | PC Pin | - | - | - | - | 150 mΩ | - | - | - | - | - | - | - | - | 1DC/0.25AC(A) | Solder Pin | 2 Form C | RF Relay | Through Hole | High Frequency Relays | -55 → +85°C | - | - | 6(ms) | 5V dc | 28V dc | 50(mA) | - | - | 200 mW | 200mW | - | - | - | 5 | - | - | - | - | DPDT | - | DPDT | - | - | - | - | - | - | Yes | High Frequency / RF Relays | 115(V) | 9.4(mm) | 9.4mm | 9.76mm | 9.76mm | - | 9.76(mm) | - | ||
![]() 712TN-12 Teledyne Relays | In Stock | - | - | PCB, Through Hole | - | TO-5 | - | - | 9 | - | - | Teledyne Relays | - | 390(ohm) | Gold, Metal | - | - | - | 1 | - | No | Teledyne Relays | - | - | - | Through Hole | -55C to 85C | - | - | - | 8.4VDC | 9.4(mm) | No | Non-Latching | - | Compliant | - | HERMETIC SEAL | 0.089949 oz | 28 V | 28(V) | - | - | 712 | - | - | - | - | 85 °C | -55 °C | - | - | 400 fF | Relays | - | - | 1 A | - | 9 | PC Pin | - | - | - | 19 mm | 250 mΩ | - | - | - | - | 115 V | - | DPDT | 28 V | 1DC/0.25AC(A) | - | 2 Form C | - | - | High Frequency Relays | - | - | - | 4(ms) | 12 VDC | - | 30.77(mA) | - | - | - | - | - | - | - | 12 | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | Yes | High Frequency / RF Relays | 115(V) | 9.4(mm) | - | 6.985 mm | 9.4 mm | - | 6.99(mm) | - | ||
![]() GRF100-5 Teledyne Relays | In Stock | - | - | PCB, Surface Mount | - | - | - | - | 8 | - | - | Teledyne Relays | - | 50(ohm) | Gold, Metal | - | - | - | 1 | - | No | Teledyne Relays | - | - | - | Surface Mount | -55C to 85C | - | - | - | 3.6VDC | 10.421(mm) | No | Non-Latching | - | Compliant | - | HERMETIC SEAL | 0.089949 oz | 250 V | - | 50 mV | - | GRF100 | - | PCB | - | - | 85 °C | -55 °C | - | - | 400 fF | Relays | 8.51 mm | - | 50 µA | 6 GHz | 8 | - | - | - | - | 19 mm | 100 mΩ | - | - | - | - | - | - | DPDT | - | - | Solder Pin | 2 Form C | - | - | High Frequency Relays | - | - | - | 4(ms) | 5 VDC | - | 100(mA) | - | - | 500 mW | 500 mW | - | - | - | 5 | - | 10 Mcycles | - | - | DPDT | - | - | - | - | - | - | - | - | No | High Frequency / RF Relays | - | 9.531(mm) | - | 8.128 mm | 8.51 mm | - | 8.38(mm) | No | ||
![]() 172DZM4-5/28 Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 64(ohm) | - | - | - | - | - | - | No | - | - | - | - | Through Hole | -55C to 85C | - | - | - | 3.8VDC | 8.51(mm) | No | Non-Latching | - | - | - | HERMETIC SEAL | - | - | 28(V) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(A) | - | 2 Form C | - | - | - | - | - | - | 6(ms) | - | - | 78.13(mA) | - | - | - | - | - | - | - | 5 | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | Yes | - | - | 8.51(mm) | - | - | - | - | 7.11(mm) | - | ||
![]() J412T-26WL Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 9 | - | - | - | - | 1.56 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | - | - | - | - | - | - | - | - | 19.8 mA | - | - | - | - | - | - | - | 26.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() ER412-26B Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 412 | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | - | - | ||
![]() A150-8-5 Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 6 | - | - | Teledyne Relays | - | 50 Ω | Gold, Metal | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -55 °C | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | 2 ms | - | - | 100 mA | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | 12.07 mm | - | - | - | ||
![]() A150-10-12 Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 6 | - | - | Teledyne Relays | - | 390(ohm) | Gold, Metal | - | - | - | 1 | - | No | Teledyne Relays | - | - | - | Through Hole | -55C to 85C | - | - | - | 9VDC | 9.53(mm) | No | Non-Latching | - | Compliant | - | HERMETIC SEAL | - | - | - | - | - | - | - | - | - | - | 85 °C | -55 °C | - | - | - | Relays | - | - | - | - | 6 | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | 2(ms) | - | - | 30.7(mA) | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | High Frequency / RF Relays | - | 12.07(mm) | - | - | 12.07 mm | - | 7.11(mm) | - | ||
![]() J134DZM4-12M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | Teledyne Relays | - | 800 Ω | Gold, Metal | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Bulk | - | - | - | - | - | 125 °C | -65 °C | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | 15 mA | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | - | No | ||
![]() J136C-5M/Q Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | ||
![]() 432H-9 Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | ||
![]() J432DDM-9L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | - | - | ||
![]() ER114DDM4-5A/SQ Teledyne Relays | 1383 | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | Teledyne Relays | - | 39 Ω | - | - | - | 1000000 Cycle(s) | 1 | TELEDYNE TECHNOLOGIES INC | - | Teledyne Relays | ER114DDM4-5A/SQ | - | - | - | - | 125 °C | -65 °C | Active | - | - | - | - | 5.81 | - | No | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8536.41.00.20 | - | Relays | - | compliant | - | - | - | - | 9.53 mm | 9.53 mm | 9.53mm x 9.53mm x 7.62mm | - | - | - | 1 A | HERMETICALLY SEALED | 28 V | - | WIRE WRAP | - | - | - | - | - | RF RELAY | - | High Frequency Relays | - | 0.25 A | - | 3.5 ms | - | - | - | 5.5 ms | - | - | 640 mW | 115 V | AC/DC | MOMENTARY | - | DC | - | - | DPDT | - | 5 V | - | 0.128 A | - | 4 V | 0.6 V | 9 ms | - | - | High Frequency / RF Relays | - | - | - | - | - | 7.62 mm | - | - | ||
![]() J255-12M/Q Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | ||
![]() J134D-5PM Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | 8 | - | - | Teledyne Relays | - | 100 Ω | Gold, Metal | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -65 °C | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | - | - | ||
![]() ER422DX-5B Teledyne Relays | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | Teledyne Relays | - | 61 Ω | - | - | - | 100000 Cycle(s) | 1 | TELEDYNE TECHNOLOGIES INC | - | Teledyne Relays | ER422DX-5B | - | - | - | - | 125 °C | -65 °C | Active | - | - | - | - | 5.73 | - | - | - | - | - | - | - | - | - | e4 | - | EAR99 | GOLD | - | - | WITH INTERNAL DIODE | 8536.41.00.20 | - | Relays | - | compliant | - | - | - | - | 9.4 mm | - | - | - | - | - | 1 A | HERMETICALLY SEALED | 28 V | - | SOLDER | - | - | - | - | - | RF RELAY | - | High Frequency Relays | - | 0.25 A | - | 3.5 ms | - | - | - | - | - | - | 290 mW | 115 V | AC/DC | LATCHED | - | DC | - | - | DPDT | - | 5 V | - | 0.082 A | - | 3.5 V | 3.5 V | 3.5 ms | - | - | High Frequency / RF Relays | - | - | - | - | - | 7.11 mm | - | - | ||
![]() ER134DYM4-26A Teledyne Relays | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 4.55 g | 9 | Teledyne Relays | 26.5 V | 3200 Ω | - | - | - | 100000 Cycle(s) | 1 | TELEDYNE TECHNOLOGIES INC | - | Teledyne Relays | ER134DYM4-26A | - | - | - | - | 125 °C | -65 °C | Active | - | - | - | - | 5.15 | - | - | - | - | - | - | - | - | - | e4 | - | EAR99 | GOLD | - | - | WITH INTERNAL DIODE | 8536.41.00.20 | - | Relays | - | compliant | - | - | - | - | 9.53 mm | 9.53 mm | 9.53mm x 9.53mm x 9.53mm | - | 110 mΩ | 10000000000 Ω | 1 A | HERMETICALLY SEALED | 28 V | - | SOLDER | - | - | - | - | - | RF RELAY | - | High Frequency Relays | - | 0.25 A | - | 5.5 ms | - | - | - | 9 ms | - | - | 200 mW | 115 V | AC/DC | MOMENTARY | - | DC | - | Random | DPDT | - | 26.5 V | - | 0.009 A | 2 FORM C | 18 V | 1.3 V | 5.5 ms | 0.019 inch | - | High Frequency / RF Relays | - | - | - | - | - | 9.53 mm | - | - |