- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Operate Time
- CoilResistance
- Body Height
- Body Length or Diameter
- Coil Operate Voltage(DC)
- Coil/Input Supply Type
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
Attribute column
Manufacturer
Teledyne LeCroy Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Weight | Number of Terminals | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Packaging | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Throw Configuration | Max Voltage Rating (DC) | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Current | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Input Switching Control Type | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Terminal Length | Body Height | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M39016/17-041L Teledyne Relays | In Stock | - | - | Through Hole | NO | PANEL MOUNT | - | - | - | 880 Ω | Gold, Metal | 100000 Cycle(s) | TE CONNECTIVITY LTD | TE Connectivity | M39016/17-041L | 125 °C | -65 °C | Active | 5.68 | Compliant | - | - | EAR99 | 125 °C | -65 °C | MIL-PRF-39016/17 | 8536.41.00.20 | unknown | MIL-PRF-39016/17 | 9.53 mm | 9.53 mm | 9.53mm x 9.53mm x 7.62mm | - | - | 1 A | HERMETICALLY SEALED | 28 V | 115 V | WIRE WRAP | DPDT | 28 V | POWER/SIGNAL RELAY | 0.25 A | - | 3.5 ms | 20.45 mA | 3 ms | - | 360 mW | 115 V | AC/DC | MOMENTARY | 18 V | DC | - | DPDT | 18 V | 0.02 A | - | 10.5 V | 0.91 V | - | 7.62 mm | - | ||
![]() M28776/5-018M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | 2 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | SPDT | 28 V | - | - | - | - | 15.5 mA | - | - | - | - | - | - | 26.5 V | - | - | - | - | - | - | - | - | - | - | No | ||
![]() M39016/7-031M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | 63 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | SPDT | 28 V | - | - | - | - | 79.37 mA | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | No | ||
![]() M28776/5-023M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | 1.13 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | SPDT | 28 V | - | - | - | - | 18.8 mA | - | - | - | - | - | - | 18 V | - | - | - | - | - | - | - | - | - | - | No | ||
![]() M39016/17-039L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | 220 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | 42.9 mA | - | - | - | - | - | - | 9 V | - | - | - | - | - | - | - | - | - | - | No | ||
![]() M28776/5-018L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | 2 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | SPDT | 28 V | - | - | - | - | 15.5 mA | - | - | - | - | - | - | 26.5 V | - | - | - | - | - | - | - | - | - | - | No | ||
![]() M39016/20-066L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | 78 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | 78.3 mA | - | - | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | - | - | No | ||
![]() M28776/5-021M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | 280 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | SPDT | 28 V | - | - | - | - | 38.1 mA | - | - | - | - | - | - | 9 V | - | - | - | - | - | - | - | - | - | - | No | ||
![]() J412TM-6L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | 98 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | 69.9 mA | - | - | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | - | - | No | ||
![]() M28776/5-015M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | 280 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | SPDT | 28 V | - | - | - | - | 38.1 mA | - | - | - | - | - | - | 9 V | - | - | - | - | - | - | - | - | - | - | No | ||
![]() M39016/17-042M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | 1.56 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | 16.99 mA | - | - | - | - | - | - | 26.5 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M28776/6-003L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | 191.08 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | 47.1 mA | - | - | - | - | - | - | 9 V | - | - | - | - | - | - | - | - | - | - | No | ||
![]() J421-6L Teledyne Relays | In Stock | - | - | - | - | - | 2.52 g | 7 | 6 V | 120 Ω | - | 100000 Cycle(s) | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J421-6L | 125 °C | -65 °C | Active | 5.57 | - | - | - | EAR99 | - | - | - | 8536.41.00.20 | compliant | - | 9.4 mm | - | 9.4mm x 7.11mm | 125 mΩ | 10000000000 Ω | 0.5 A | HERMETICAL | 28 V | - | SOLDER | - | - | - | 0.25 A | - | 1.5 ms | - | - | - | - | 115 V | AC/DC | - | - | DC | Random | SPDT | 8 V | - | 1 FORM C | - | - | 0.019 inch | 7.11 mm | - | ||
![]() M39016/18-028M Teledyne Relays | In Stock | - | - | - | NO | PANEL MOUNT | - | - | - | 390 Ω | - | 100000 Cycle(s) | TE CONNECTIVITY LTD | TE Connectivity | M39016/18-028M | 125 °C | -65 °C | Active | 5.74 | Compliant | No | - | EAR99 | - | - | WITH INTERNAL COIL TRANSIENT SUPPRESSOIN DIODE | 8536.41.00.20 | unknown | MIL-PRF-39016/18 | 8.51 mm | 8.51 mm | 8.51mm x 8.51mm x 7.11mm | - | - | 1 A | HERMETICALLY SEALED | 28 V | - | WIRE WRAP | - | - | POWER/SIGNAL RELAY | 0.25 A | - | 2 ms | - | 4 ms | - | 372 mW | 115 V | AC/DC | MOMENTARY | - | DC | - | DPDT | 12 V | 0.031 A | - | 7 V | 0.63 V | - | 7.11 mm | - | ||
![]() M28776/6-002M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | 71.51 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | 83.9 mA | - | - | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | - | - | No | ||
![]() M28776/6-004L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | 332.41 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | 36.1 mA | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | No | ||
![]() M28776/5-036M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | 2 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | SPDT | 28 V | - | - | - | - | 15.5 mA | - | - | - | - | - | - | 26.5 V | - | - | - | - | - | - | - | - | - | - | No | ||
![]() M39016/18-026M Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | 98 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | 61.22 mA | - | - | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | - | - | No | ||
![]() M28776/6-002L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | 71.51 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | 83.9 mA | - | - | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | - | - | No | ||
![]() J412DYM-18L Teledyne Relays | In Stock | - | - | Through Hole | - | - | - | - | - | 880 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | 20.45 mA | - | - | - | - | - | - | 18 V | - | - | - | - | - | - | - | - | - | - | No |