- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Operate Time
- CoilResistance
- Body Height
- Body Length or Diameter
- Coil Operate Voltage(DC)
- Coil/Input Supply Type
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
Attribute column
Manufacturer
Teledyne LeCroy Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Weight | Number of Terminals | Brand | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Packaging | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Reach Compliance Code | Body Length or Diameter | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Throw Configuration | Max Voltage Rating (DC) | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Current | Release Time | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Input Switching Control Type | Relay Function | Coil Voltage(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Terminal Length | Product Category | Body Height | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() J412DM-6L Teledyne Relays | In Stock | - | - | - | Through Hole | - | - | - | - | - | 98 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | 61.22 mA | - | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() J412DM-6M Teledyne Relays | In Stock | - | - | - | Through Hole | 8 | 2.77 g | 9 | - | 6 V | 98 Ω | Gold, Metal | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J412DM-6M | 125 °C | -65 °C | Active | 5.57 | Compliant | - | - | EAR99 | 125 °C | -65 °C | 8536.41.00.20 | - | compliant | 9.4 mm | 9.4mm x 9.86mm | 125 mΩ | 10000000000 Ω | 1 A | HERMETICAL | 28 V | 115 V | SOLDER | DPDT | 28 V | - | 0.25 A | - | 2 ms | 61.22 mA | 4 ms | - | 115 V | AC/DC | LATCHED | 6 V | DC | - | Random | DPDT | 8 V | 2 FORM C | 4.5 V | 0.18 V | 0.0094 inch | - | 9.86 mm | - | ||
![]() M39016/15-126L Teledyne Relays | In Stock | - | - | - | Through Hole | - | - | - | - | - | 220 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | 40.91 mA | - | - | - | - | - | 9 V | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() M39016/29-073M Teledyne Relays | In Stock | - | - | - | Through Hole | - | - | - | - | - | 500 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | 24 mA | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() J411-12WM Teledyne Relays | In Stock | - | - | - | Through Hole | 5 | - | - | - | - | 500 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | 115 V | - | SPDT | 28 V | - | - | - | - | 24 mA | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() M39016/29-065L Teledyne Relays | In Stock | - | - | - | Through Hole | - | - | - | - | - | 2 kΩ | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | 13.25 mA | - | - | - | - | - | 26.5 V | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() J412DY-9M Teledyne Relays | In Stock | - | - | - | Through Hole | - | - | 10 | - | 9 V | 220 Ω | Gold, Metal | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J412DY-9M | 125 °C | -65 °C | Active | 5.57 | Compliant | - | Bulk | EAR99 | 125 °C | -65 °C | - | - | compliant | 9.4 mm | 9.4mm x 6.86mm | 100 mΩ | 10000000000 Ω | - | HERMETICAL | - | 115 V | SOLDER | DPDT | 28 V | - | - | - | 2 ms | 40.91 mA | 4 ms | - | - | AC/DC | LATCHED | 9 V | DC | - | Random | DPDT | 12 V | 2 FORM C | 6.8 V | 0.35 V | 0.019 inch | - | 6.86 mm | No | ||
![]() J412DY-18WM Teledyne Relays | In Stock | - | - | - | Through Hole | - | - | - | - | - | 880 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | 20.45 mA | - | - | - | - | - | 18 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J412DY-18WL Teledyne Relays | In Stock | - | - | - | Through Hole | - | - | - | - | - | 880 Ω | Gold, Metal | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | 20.45 mA | - | - | - | - | - | 18 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J411TM-9L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J411TM-9M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J411TM-18M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/23-036L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/8-026M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J255-12L/Q Teledyne Relays | In Stock | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | 1 | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | ||
![]() M39016/7-014L Teledyne Relays | In Stock | - | - | 13 Weeks | - | - | - | 5 | - | 5 V | 63 Ω | - | 100000 Cycle(s) | - | TE CONNECTIVITY LTD | TE Connectivity | M39016/7-014L | 125 °C | -65 °C | Active | 5.55 | - | Yes | - | EAR99 | - | - | 8536.41.00.20 | - | compliant | 9.4 mm | 9.4mm x 7.11mm | - | - | 1 A | HERMETICAL | 28 V | - | SOLDER | - | - | - | - | - | 2 ms | - | 2 ms | - | - | AC/DC | - | - | DC | 5 | Random | SPDT | - | 1 FORM C | 2.8 V | 1.7 V | 0.0047 inch | - | 7.11 mm | - | ||
![]() ER432TM-5A Teledyne Relays | In Stock | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | 1 | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | ||
![]() J412D-6M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J432T18M Teledyne Relays | In Stock | - | - | - | - | - | - | 9 | - | 18 V | 1600 Ω | - | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J432T-18M | 125 °C | -65 °C | Active | 5.57 | - | - | - | EAR99 | - | - | 8536.41.00.20 | - | compliant | 9.4 mm | 9.4mm x 9.52mm | 100 mΩ | 10000000000 Ω | 1 A | HERMETICAL | 28 V | - | SOLDER | - | - | - | 0.25 A | - | 4 ms | - | 7.5 ms | - | 115 V | AC/DC | LATCHED | - | DC | - | Random | DPDT | 30 V | 2 FORM C | 14.5 V | - | 0.019 inch | - | 9.52 mm | - | ||
![]() J255-5L/Q Teledyne Relays | In Stock | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | 1 | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - |