- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Operate Time
- CoilResistance
- Body Height
- Body Length or Diameter
- Coil Operate Voltage(DC)
- Coil/Input Supply Type
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
Attribute column
Manufacturer
Teledyne LeCroy Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Packaging | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Reach Compliance Code | Reference Standard | Body Length or Diameter | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Throw Configuration | Max Voltage Rating (DC) | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Current | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Body Height | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() J114ZM4-9L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J114ZM4-9M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J134DZM4-6L Teledyne Relays | In Stock | - | - | Through Hole | - | - | 200 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | 30 mA | - | - | - | - | - | - | 6 V | - | - | - | - | - | - | - | No | ||
![]() J412Y-30L Teledyne Relays | In Stock | - | - | Through Hole | - | - | 390 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | 30.77 mA | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | No | ||
![]() M39016/8-016L Teledyne Relays | In Stock | - | - | Through Hole | - | - | 120 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | 115 V | - | SPDT | 28 V | - | - | - | - | 50 mA | - | - | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | ||
![]() J412Y-9M Teledyne Relays | In Stock | - | - | Through Hole | - | - | 220 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | 40.91 mA | - | - | - | - | - | - | 9 V | - | - | - | - | - | - | - | - | ||
![]() J412Y-18M Teledyne Relays | In Stock | - | - | Through Hole | - | - | 880 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | 20.45 mA | - | - | - | - | - | - | 18 V | - | - | - | - | - | - | - | No | ||
![]() J412Y-30M Teledyne Relays | In Stock | - | - | Through Hole | - | - | 390 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | 30.77 mA | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | ||
![]() J134DZM4-9M Teledyne Relays | In Stock | - | - | Through Hole | - | - | 400 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | 115 V | - | DPDT | 28 V | - | - | - | - | 22.5 mA | - | - | - | - | - | - | 9 V | - | - | - | - | - | - | - | No | ||
![]() M28776/5-028L Teledyne Relays | In Stock | - | - | Through Hole | - | - | 500 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | 115 V | - | SPDT | 28 V | - | - | - | - | 28.1 mA | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | No | ||
![]() M28776/5-028M Teledyne Relays | In Stock | - | - | Through Hole | - | - | 500 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | 115 V | - | SPDT | 28 V | - | - | - | - | 28.1 mA | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | No | ||
![]() M28776/5-026L Teledyne Relays | In Stock | - | - | Through Hole | - | - | 125 Ω | Gold, Metal | - | - | - | - | - | - | - | - | Compliant | Bulk | - | 125 °C | -65 °C | - | - | - | - | - | - | - | 115 V | - | SPDT | 28 V | - | - | - | - | 55.5 mA | - | - | - | - | - | - | 6 V | - | - | - | - | - | - | - | No | ||
![]() M39016/42-055L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/11-039M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/16-041L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/23-031M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/9-059M Teledyne Relays | In Stock | - | - | - | NO | PANEL MOUNT | 220 Ω | - | 100000 Cycle(s) | TE CONNECTIVITY LTD | TE Connectivity | M39016/9-059M | 125 °C | -65 °C | Active | 5.65 | - | - | EAR99 | - | - | 8536.41.00.20 | unknown | MIL-PRF-39016/9 | 9.4 mm | 1 A | HERMETICALLY SEALED | 28 V | - | WIRE WRAP | - | - | POWER/SIGNAL RELAY | 0.25 A | - | 2 ms | - | 1.5 ms | - | 369 mW | 115 V | AC/DC | MOMENTARY | - | DC | DPDT | 9 V | 0.041 A | 5.3 V | 0.54 V | 7.11 mm | - | ||
![]() M39016/11-047L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J114DZ-26L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J114DZ-26M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |